- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Number of Terminals | Brand | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Terminal Type | Product Type | Operating Temperature Range | Product | Features | Wattage | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R5J3R9 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 187 V | - | Bulk | - | - | - | 5 % | - | - | - | - | - | Radial | - | 260 ppm/°C | - | 3.9 Ω | - | 350 °C | 25 °C | Power resistor | - | - | - | 5.25 W | - | - | - | - | - | - | - | - | - | - | 12.7 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.88 mm | - | - | - | - | - | ||
![]() MK1502FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L100J200E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | Not Required | VITREOUS ENAMEL | - | - | Not Required(mm) | - | - | - | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | 100(W) | Not Required(mm) | 19.1(mm) | - | - | - | - | 25 TO 350 | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 200(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | 165.1(mm) | - | - | - | - | - | - | Not Required(mm) | - | - | ||
![]() OL4755E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 5 % | - | - | - | - | - | Axial | - | 1500 ppm/°C | - | 4.7 MΩ | - | 155 °C | 70 °C | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | 9 mm | - | - | - | - | - | ||
![]() OM1045E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 5 % | - | - | - | - | - | Axial | - | -700 ppm/°C | - | 100 kΩ | - | 155 °C | 70 °C | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | 12 mm | - | - | - | - | - | ||
![]() OK8215E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | - | Axial | - | - | - | 820 Ω | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LN12J75RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK3011FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C35KR30E Ohmite | In Stock | - | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | 2 | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | C35KR30E | C | - | - | - | - | 400 °C | - | , | - | - | TUBULAR PACKAGE | - | - | Active | - | - | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | 10% | e1 | Yes | - | - | - | - | EAR99 | 400 ppm/°C | - | 0.3 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8533.29.00.00 | - | - | - | - | - | WIRE WOUND | - | FIXED RESISTOR | unknown | - | - | 35 W | - | - | - | - | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK15R0FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5/BRACKET Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK1004FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | 1 % | - | - | - | - | - | Axial | - | 50 ppm/°C | - | 1 MΩ | - | 155 °C | 70 °C | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | - | - | - | - | ||
![]() WFH160L10RK Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | WFH160L10RK | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Housed | - | - | - | - | - | - | No | - | - | - | 1.2 kV | 1.2 kV | - | Bulk | - | - | - | 10 % | - | - | - | - | - | Solder | - | 150 ppm/°C | - | 10 Ohms | - | 300 °C | 0 °C | Wirewound | - | - | - | 160 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial Lugs | - | - | - | - | 160 | - | - | - | 12.6 mm | - | 140 mm | 51 mm | - | - | - | Contains Lead | ||
![]() MOX1125231005J Ohmite | 74 |
| - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 7.5 kV | - | - | Bulk | - | - | - | 5 % | - | - | - | - | - | Axial | - | 2550 ppm/°C | - | 10 MΩ | - | 220 °C | -55 °C | Thick Film | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WFH160L75RJ Ohmite | In Stock | - | - | - | - | - | - | - | - | Aluminium | - | - | - | - | - | - | - | Ohmite | WFH160L75RJ | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Housed | - | - | - | - | - | - | No | - | - | - | 1.2 kV | 1.2 kV | - | Bulk | - | - | - | 5 % | - | - | - | - | - | Solder | - | 150 ppm/°C | - | 75 Ohms | - | 300 °C | 0 °C | Wirewound | - | - | - | 160 W | - | - | - | - | - | - | - | - | - | - | - | 8 mm | - | - | - | - | Radial Lugs | - | - | - | - | 160 | - | - | - | 12.6 mm | - | 140 mm | 51 mm | 12.6 mm | - | - | Contains Lead | ||
![]() OK1215E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 5 % | - | - | - | - | - | Axial | - | -450 ppm/°C | - | 120 Ω | - | 155 °C | 70 °C | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | - | - | - | - | ||
![]() RC1R0EA100RKET Ohmite | 39 |
| Datasheet | 32 Weeks | Surface Mount | 8127 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | -1300ppm/°C | - | 100Ohm | - | - | - | Carbon Composition | - | - | - | 1W | 500V | TR, 13 Inch | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | 7.0612mm | 0.278 7.06mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 92J5R1E Ohmite | 301 | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Ohmite | - | - | 25 | OHMITE MANUFACTURING CO | - | Ohmite | 92J5R1E | 90 | + 350 C | - | + 25 C | PCB Mount | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 5.6 mm | 10.3 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | - | - | 5.5 | Details | Yes | - | - | - | 85 V | - | Bulk | - | 90 | - | 5 % | e1 | Yes | - | - | - | - | EAR99 | 100 PPM / C | Axial Lead Wirewound Resistor | 5.1 Ohms | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Resistors | 2.25 W | - | - | - | Wirewound | All-Welded | FIXED RESISTOR | compliant | - | Axial | 2.25 W | - | 38.1 mm | 85 V | - | 0.812 mm | 25 °C | - | Wirewound Resistors | + 25 C to + 350 C | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | Wirewound Resistors - Through Hole | - | - | - | - | 9.9 mm | 5.6 mm | - | - | - | - | ||
![]() 90J3R6E Ohmite | 753 | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Ohmite | - | - | 5 | OHMITE MANUFACTURING CO | - | Ohmite | 90J3R6E | 90 | + 350 C | - | + 25 C | PCB Mount | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 8.7 mm | 46 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | - | - | 5.5 | Details | Yes | - | - | - | 1.08 kV | - | Bulk | - | 90 | - | 5 % | e1 | Yes | - | - | - | - | EAR99 | 100 PPM / C | Axial Lead Wirewound Resistor | 3.6 Ohms | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Resistors | 11 W | - | - | - | Wirewound | All-Welded | FIXED RESISTOR | compliant | - | Axial | 11 W | - | 38.1 mm | 1080 V | - | 0.812 mm | 25 °C | - | Wirewound Resistors | + 25 C to + 350 C | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | Wirewound Resistors - Through Hole | - | - | - | - | 45.6 mm | 8.7 mm | - | - | - | - | ||
![]() OJ2245E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 5 % | - | - | - | - | - | Axial | - | -700 ppm/°C | - | 220 kΩ | - | 155 °C | 70 °C | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.85 mm | - | - | 3.5 mm | - | - | - | - | - |