- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Case Size | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Lead Style | Adjustment Type | Coating, Housing Type | Resistance Tolerance | Features | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95J11R Ohmite | In Stock | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | OHMITE MANUFACTURING CO | - | - | Ohmite Mfg Co | 95J11R | 90 | - | - | - | - | - | 350 °C | - | Axial, | 5.9 mm | 24.2 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | - | 5.56 | - | No | - | - | - | - | - | - | - | - | 95 | - | 5% | e0 | No | - | - | - | - | EAR99 | 30 ppm/°C | - | 11 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | - | All-Welded | FIXED RESISTOR | compliant | - | - | - | 5 W | - | - | 38 mm | 495 V | - | 0.81 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW0S6BBR010FE Ohmite | 1947 |
| Datasheet | 20 Weeks | Surface Mount | - | 2010 (5025 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~150°C | Bulk | 2011 | RW | 0.202Lx0.100W 5.14mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±90ppm/°C | - | 10mOhm | - | - | - | Wirewound | 0.6W | - | - | - | 600mW | - | - | 600mW | - | - | Rectangular | FIXED RESISTOR | - | - | - | 5025 | 0.6W | 2010 | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 3.556mm | 0.140 3.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() D100K20R Ohmite | In Stock | - | - | - | - | Chassis Mount | Radial, 3 Lead, Tubular | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 350 C | Ohmite | + 25 C | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 2.845 kV | - | - | - | Dividohm®210 | - | ±10% | - | - | - | - | - | Solder Lug | - | 260 PPM / C | - | 20 Ohms | - | - | - | - | 100 W | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | Slide | - | - | Adjustable/Variable Resistors | - | - | - | 0.752 OD, 0.500 ID (19.10mm x 12.70mm) | - | - | 6.500 (165.10mm) | 19.1 mm | - | - | - | ||
![]() RW2S0CBR500JE Ohmite | 29 |
| Datasheet | 18 Weeks | Surface Mount | - | 4122 J-Lead | - | - | - | SMD J-Lead, Pedestal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~150°C | Bulk | 2014 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | - | 500mOhms | - | 150°C | -55°C | Wirewound | 2W | - | - | - | 2W | 100V | - | 2W | - | - | - | - | - | - | - | - | - | 4023 | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 5.7658mm | 0.227 5.77mm | 10.3378mm | 5.7404mm | - | ROHS3 Compliant | Lead Free | ||
![]() 17FPR005 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | 4 | - | SILICONE | NO | OHMITE MANUFACTURING CO | - | Not Required(mm) | Ohmite Mfg Co | 17FPR005 | - | - | Ohmite | - | - | -55C to 200C | - | Bulk | - | - | - | - | - | Active | 7(W) | Not Required(mm) | 9.53(mm) | Active | - | 5.69 | Non-Compliant | No | 25 TO 200 | 1% | - | - | - | - | - | - | * | - | 1 % | - | - | - | - | - | - | - | ±50(ppm/°C) | Wirewound | 0.005(ohm) | - | - | - | - | - | - | - | - | 7 W | - | - | - | - | - | Cylindrical | - | unknown | Not Required | Axial | - | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | 38.1(mm) | - | - | - | - | - | Not Required(mm) | - | - | ||
![]() RW2R0CBR100J Ohmite | In Stock | - | Datasheet | 18 Weeks | - | - | 4122 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~150°C | Bulk | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | - | 100mOhm | - | - | - | Wirewound | - | - | - | - | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | 4023 | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 5.7658mm | 0.227 5.77mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RW1S0BAR050JT Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | - | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | - | 50mOhm | - | - | - | Wirewound | - | - | - | - | 1W | 50V | - | - | - | - | - | - | - | - | - | 6234 | - | 2414 | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 3.45mm | 0.141 3.58mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW0S6BB24R0FE Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | - | 2010 (5025 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | - | -55°C~150°C | Bulk | 2014 | RW | 0.202Lx0.100W 5.14mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±20ppm/°C | - | 24Ohm | - | - | - | Wirewound | 0.6W | - | - | - | 600mW | - | TR, 13 INCH | 600mW | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | 5025 | 0.6W | 2010 | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 3.556mm | 0.140 3.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() 602SJR00500E-T Ohmite | 1891 |
| Datasheet | 16 Weeks | Surface Mount | - | Strip, L Bend | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mV | - | - | -40°C~155°C | Tape & Reel (TR) | 2012 | 60S | 0.551Lx0.118W 14.00mmx3.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 5mOhm | Copper/Nickel (Cu/Ni) | - | - | Metal Element | 0.25W 1/4W | - | - | - | 250mW | - | TR, EMBOSSED, 10 INCH | 250mW | - | 3mm | Flameproof | FIXED RESISTOR | - | - | - | - | - | 4012 | - | - | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | - | - | - | - | 600μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 602SJR00500E Ohmite | In Stock | - | Datasheet | 16 Weeks | Surface Mount | - | Strip, L Bend | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mV | - | - | -40°C~155°C | Bulk | 2006 | 60S | 0.551Lx0.118W 14.00mmx3.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 5mOhm | Copper/Nickel (Cu/Ni) | - | - | Metal Element | 0.25W 1/4W | - | - | - | 250mW | - | - | - | - | 3mm | Flameproof | FIXED RESISTOR | - | - | - | - | - | 4012 | - | - | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | - | - | - | - | 600μm | 0.028 0.70mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1R0EA3R30KE Ohmite | 41 |
| Datasheet | 32 Weeks | Surface Mount | - | 8127 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | -1300ppm/°C | - | 3.3Ohm | - | - | - | Carbon Composition | - | - | - | - | 1W | 500V | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | 6.93mm | 0.278 7.06mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC1R0EA10R0K Ohmite | In Stock | - | Datasheet | 7 Weeks | Surface Mount | - | 8127 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2011 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | J-Lead | EAR99 | -1300ppm/°C | - | 10Ohm | - | - | - | Carbon Composition | - | - | - | - | 1W | 500V | - | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | 6.93mm | 0.278 7.06mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 90J800E Ohmite | 899 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | OHMITE MANUFACTURING CO | - | - | Ohmite Mfg Co | 90J800E | 90 | - | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 8.7 mm | 46 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | - | 5.5 | - | Yes | - | - | - | - | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 30 ppm/°C | - | 800 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | - | All-Welded | FIXED RESISTOR | compliant | - | - | - | 11 W | - | - | 38.1 mm | 1080 V | - | 0.812 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90J9K0E Ohmite | 248 | - | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | - | OHMITE MANUFACTURING CO | - | - | Ohmite Mfg Co | 90J9K0E | 90 | - | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 8.7 mm | 46 mm | TUBULAR PACKAGE | Axial | Active | - | - | - | - | - | 5.5 | - | Yes | - | - | - | - | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 30 ppm/°C | - | 9000 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | - | All-Welded | FIXED RESISTOR | compliant | - | - | - | 11 W | - | - | 38.1 mm | 1080 V | - | 0.812 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L1000J250KE Ohmite | In Stock | - | - | - | - | - | Radial, 3 Lead, Tubular | - | - | Brackets (not included) | - | 2 | Not Required | VITREOUS ENAMEL | - | - | Not Required(mm) | - | - | - | - | - | Ohmite | - | Bolt-On | - | - | Bulk | - | - | - | - | - | - | 1000(W) | Not Required(mm) | 63.5(mm) | Active | - | - | Compliant | - | 25 TO 350 | 5% | - | - | 8.9 kV | - | Bulk | - | L1000 | 2.500 Dia x 20.000 L (63.50mm x 508.00mm) | 5 % | - | - | - | - | - | Solder | - | ±260(ppm/°C) | Wirewound | 250000(ohm) | - | 350 °C | 25 °C | Wirewound | 1000W | - | - | - | 1 kW | - | - | - | - | - | Tubular | - | - | Not Required | Radial Lug | - | - | - | - | - | - | Not Required | - | - | Solder Lugs | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | 508(mm) | 63.5 mm | - | - | 508 mm | - | Not Required(mm) | - | - | ||
![]() RW3R0DB5R00J Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | - | 6327 J-Lead | - | - | - | SMD J-Lead, Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | - | 5Ohms | - | 150°C | -55°C | Wirewound | 3W | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 5.8674mm | 0.231 5.87mm | 15.875mm | 6.9342mm | - | Non-RoHS Compliant | - | ||
![]() ML1002F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OA150K Ohmite | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 500 V | 500 V | - | Bulk | - | - | - | 10 % | - | - | - | - | - | Axial | - | - | - | 15 Ω | - | 130 °C | -70 °C | Carbon Composition | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | 920 µm | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.99 mm | - | - | 15 mm | 15 mm | - | - | Contains Lead | ||
![]() OM4725E Ohmite | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 5 % | - | - | - | - | - | Axial | - | -450 ppm/°C | - | 4.7 kΩ | - | 155 °C | 70 °C | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | 12 mm | - | - | - | - | ||
![]() SM108031005FE Ohmite | 571 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +110°C | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20kV | - | - | - | Slim Mox | - | ±1% | - | - | - | - | - | - | - | ±100 ppm/°C, ±25 ppm/°C, ±50 ppm/°C | - | 10MΩ | - | - | - | - | - | - | - | - | 2.5W | - | - | - | Thick Film | - | - | Precision | - | - | - | - | - | - | 48.26mm | - | - | - | - | - | - | - | - | ± 1% | - | 52.83mm | 2.4mm | - | - | - | - | - | - | - | - | - |