- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Wire/Cable Gauge | Terminal Type | Features | Wattage | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM408035007F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | Epoxy | NO | - | 48.26(mm) | - | - | - | Ohmite | -55C to 110C | - | - | Bulk | - | - | - | - | - | - | - | 5(W) | 2.54(mm) | Not Required(mm) | Active | - | - | - | 25 TO 110 | 1% | - | - | - | - | * | - | - | - | - | - | - | - | - | ±100(ppm/°C) | Thick Film | 5000000000(ohm) | 110 °C | - | - | - | - | - | 5 W | - | - | - | Planar | - | - | Not Required | Radial | - | - | - | Not Required | - | - | - | - | - | - | 52.83(mm) | - | - | - | - | - | 27.69(mm) | - | - | ||
![]() OK4745E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0S2CA470RJT Ohmite | In Stock | - | Datasheet | 7 Weeks | - | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 470Ohm | - | - | Carbon Composition | 0.25W 1/4W | - | - | 250mW | 250V | TR, 13 Inch | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 4.04mm | 0.164 4.17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() OL1045 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | OK1015 | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100K Ohms | - | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | - | - | Axial Leads | - | 0.5 | - | - | - | - | - | - | - | - | - | ||
![]() MK4220F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | MK4220F | METALDEVIL | - | - | 155 °C | -55 °C | - | Axial, | 2.5 mm | 6.8 mm | - | Axial | - | Obsolete | - | - | - | - | 8.23 | - | No | - | - | - | - | - | - | METAL DEVIL | - | 1% | - | - | - | - | - | EAR99 | -50,50 ppm/°C | - | 422 Ω | - | - | - | - | - | Fixed Resistors | - | - | - | METAL FILM | Epoxy | FIXED RESISTOR | unknown | - | - | 0.25 W | 28 mm | 500 V | - | 0.64 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OA822K Ohmite | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | - | 10 % | - | - | - | - | Axial | - | - | - | 8.2 kΩ | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EX2G5006 Ohmite | In Stock | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 2 | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | EX2G5006 | - | - | - | 125 °C | -25 °C | - | RADIAL LEADED | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | 8.75 | Non-Compliant | No | - | - | 7.5 kV | - | - | - | - | - | 2% | No | - | - | - | - | EAR99 | 200 ppm/°C | - | 500 MΩ | 105 °C | - | - | - | 8533.21.00.90 | - | 1 W | - | - | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | unknown | - | - | 1 W | 3.5 mm | 7500 V | - | - | 40 °C | - | - | - | - | - | - | 9 mm | - | 26.5 mm | - | - | - | - | ||
![]() WFH230L150J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | WFH230L150J | - | - | - | - | - | - | - | - | - | - | - | Aluminum Housed | - | - | - | - | - | - | No | - | - | - | 1.2 kV | - | Bulk | - | - | - | 5 % | - | - | - | - | - | - | 150 ppm/°C | - | 150 Ohms | 300 °C | 0 °C | Wirewound | - | - | - | 230 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial Lugs | - | 230 | - | - | 12.6 mm | - | 210 mm | 51 mm | - | - | Contains Lead | ||
![]() ML1430F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 350 V | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | 143 Ω | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | 27.9 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON1005 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 Ω | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | 28 mm | - | - | - | - | 20 AWG | - | - | - | - | 5.51 mm | - | - | 16 mm | 16 mm | - | - | - | ||
![]() OA392K Ohmite | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 500 V | - | Bulk | - | - | - | 10 % | - | - | - | - | Axial | - | - | - | 3.9 kΩ | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | - | - | 15 mm | - | - | - | Contains Lead | ||
![]() MOX400231006D Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 220°C | - | - | Mini-Mox | 0.165 Dia x 0.582 L (4.19mm x 14.78mm) | ±0.5% | - | - | - | 2 | - | - | ±50ppm/°C | - | 100 MOhms | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | ||
![]() EX1G5006 Ohmite | In Stock | - | - | - | - | - | NO | FLAT | THROUGH HOLE MOUNT | - | 2 | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | EX1G5006 | - | - | - | 125 °C | -25 °C | - | RADIAL LEADED | - | - | RECTANGULAR PACKAGE | - | - | Obsolete | - | - | - | - | 8.79 | - | No | - | - | - | - | - | - | - | - | 2% | No | - | - | - | - | EAR99 | 200 ppm/°C | - | 500000000 Ω | - | - | - | - | - | - | - | - | - | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | unknown | - | - | 0.5 W | - | 3500 V | - | - | 40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TWW10JR10 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | TWW10JR10 | - | - | - | - | - | - | - | - | - | - | - | Radial Lead | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.1 Ohms | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial Leads | - | 10 | - | - | - | - | - | - | - | - | - | ||
![]() EW3G2505 Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | EW3G2505 | - | - | - | 125 °C | -25 °C | - | AXIAL LEADED | - | - | TUBULAR PACKAGE | - | - | Obsolete | - | - | - | - | 5.84 | - | No | - | - | - | - | - | - | - | - | 2% | No | - | - | - | - | - | 200 ppm/°C | - | 25000000 Ω | - | - | - | - | - | - | - | - | - | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | unknown | - | - | 2 W | - | 10000 V | - | - | 40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC0S2CA4R70J Ohmite | In Stock | - | Datasheet | 7 Weeks | - | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | - | 4.7Ohm | - | - | Carbon Composition | 0.25W 1/4W | - | - | 250mW | 250V | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 4.04mm | 0.164 4.17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RC1R0EA4R70K Ohmite | In Stock | - | Datasheet | - | - | 8127 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -1300ppm/°C | - | 4.7Ohm | - | - | Carbon Composition | - | - | - | 1W | 500V | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | 1W | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 6.93mm | 0.278 7.06mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RC0S2CA47R0JT Ohmite | In Stock | - | Datasheet | - | - | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 47Ohm | - | - | Carbon Composition | 0.25W 1/4W | - | - | 250mW | 250V | TR, 13 Inch | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 4.04mm | 0.164 4.17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SM108031006D Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 20 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 MΩ | 110 °C | - | - | - | - | - | 2.5 W | - | - | - | - | - | - | - | - | - | 33 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM408031003F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 20 kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 kΩ | 110 °C | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | 33 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |