- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Size | Case Style | Current Sensing | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Ihs Manufacturer | Itar Registered | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Wire/Cable Gauge | Terminal Type | Product Type | Operating Temperature Range | Product | Features | Wattage | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EW2G1004 Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | Ohmite Mfg Co | EW2G1004 | - | - | - | - | - | 125 °C | -25 °C | - | AXIAL LEADED | - | - | TUBULAR PACKAGE | - | - | Obsolete | - | - | - | - | 8.75 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | 2% | - | No | - | - | - | - | - | 200 ppm/°C | - | 1000000 Ω | - | - | - | - | - | - | - | - | - | - | - | - | METAL GLAZE/THICK FILM | - | FIXED RESISTOR | unknown | - | - | 1 W | - | 7500 V | - | - | - | 40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ML22R1F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ2225 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2K Ohms | - | - | - | Carbon Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | - | - | 24 AWG | Axial Leads | - | - | - | - | 0.125 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUW5JR20 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | No | - | - | Ohmite | TUW5JR20 | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | - | - | No | - | - | - | - | 350 V | 350 V | - | Bulk | - | - | - | 5 % | - | - | - | - | - | Axial | - | 400 ppm/°C | - | 0.2 Ohms | - | - | - | Wirewound | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | 1.38 | - | - | - | - | - | - | Axial Leads | - | - | - | - | 5 | - | - | - | 9 mm | - | 22 mm | 10 mm | - | - | - | - | ||
![]() TDH35PR300J Ohmite | In Stock | - | - | - | - | TO-220 | - | - | - | - | DPAK | 2 | NO | NO | - | Not Required | Molded | NO | - | - | - | - | - | - | 5.08(mm) | Ohmite | TDH35PR300J | - | - | Ohmite | - | -55C to 150C | - | - | Bulk | - | - | - | - | - | TO-220 | - | 35(W) | 14.4(mm) | Not Required(mm) | Obsolete | - | - | - | 25 TO 150 | 5% | - | - | - | -55°C ~ 150°C | - | - | TDH35 | 0.398 L x 0.378 W (10.10mm x 9.60mm) | ±5% | - | - | - | - | 2 | - | - | ±250(ppm/°C) | Thick Film | 0.3(ohm) | - | - | - | Thick Film | 35W | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | Gull Wing | - | - | - | Not Required | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 10.1(mm) | - | - | 0.185 (4.70mm) | - | - | 4.5(mm) | - | - | - | ||
![]() LN100J10RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Not Required | VITREOUS ENAMEL | - | - | - | - | OHMITE MANUFACTURING CO | - | Not Required(mm) | - | Ohmite Mfg Co | LN100J10RE | - | - | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | Active | 100(W) | Not Required(mm) | 19.1(mm) | - | 2.26 | - | Yes | 25 TO 350 | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±400(ppm/°C) | Wirewound | 10(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | Tubular | - | compliant | Not Required | Radial Lug | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | 165.1(mm) | - | - | - | - | - | Not Required(mm) | - | - | - | ||
![]() OL3925E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OK1805E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 5 % | - | - | - | - | - | Axial | - | -450 ppm/°C | - | 18 Ω | - | 155 °C | 70 °C | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | - | - | - | - | ||
![]() RW1S0CKR050DET Ohmite | 2158 |
| Datasheet | 22 Weeks | Surface Mount | 4324 J-Lead (4 Terminals) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mV | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | RW1S0CK | 0.425Lx0.244W 10.80mmx6.20mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±50ppm/°C | - | 50mOhm | MATTE TIN | - | - | Thick Film | - | FLAMEPROOF, HIGH PRECISION | - | - | 1W | - | TR | - | - | Chip | FIXED RESISTOR | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | - | - | - | - | 2.1mm | 0.091 2.30mm | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 45NF50RE Ohmite | In Stock | - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | Ohmite | - | - | - | - | 100 | - | - | - | - | - | Ohmite | - | - | + 275 C | Ohmite | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 460 V | -55°C ~ 275°C | Bulk | - | 40 | 0.343 Dia x 0.937 L (8.70mm x 23.80mm) | ±1% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 50 Ohms | - | - | - | Wirewound | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Wirewound Resistors | + 25 C to + 275 C | Power Resistors Wirewound Silicone Coated | Non-Inductive | - | Wirewound Resistors - Through Hole | - | 8.7 mm | - | - | 23.8 mm | - | - | - | - | - | ||
![]() OK4725 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OX273K Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | OX273K | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OM4715 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | 500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 Ω | - | - | - | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | 28 mm | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | 5 mm | - | - | 12 mm | 12 mm | - | - | - | - | ||
![]() RW2S0DA24R0JET Ohmite | 39 |
| Datasheet | 18 Weeks | - | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 24Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 2W | 100V | TR, 13 Inch | 2W | - | Pedestal Mount | FIXED RESISTOR | unknown | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 5.8674mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RC0S2CA30R0JET Ohmite | In Stock | - | Datasheet | 33 Weeks | - | 3916 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±400ppm/°C | - | 30Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | - | - | - | 250V | TR, 13 INCH | 250mW | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | 4.1656mm | 0.164 4.17mm | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() SM101031005KE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCH35P180RJ Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95J900 Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | - | - | Ohmite Mfg Co | 95J900 | 90 | - | - | - | - | 350 °C | - | - | Axial, | 5.9 mm | 24.2 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | - | - | 5.54 | - | No | - | - | - | - | - | - | - | - | 95 | - | 5% | e0 | No | - | - | - | - | EAR99 | 30 ppm/°C | - | 900 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 5 W | 38 mm | 495 V | - | 0.81 mm | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW2S0DAR500FET Ohmite | In Stock | - | Datasheet | - | - | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±90ppm/°C | - | 500mOhm | - | - | - | Wirewound | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | 0.231 5.87mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() TDH35P25R0J Ohmite | In Stock | - | Datasheet | 11 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | -55°C~150°C | Bulk | 2002 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 25Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | - | 35W | 350V | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | - | - | 4034 | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 4.5mm | 0.185 4.70mm | - | - | - | Non-RoHS Compliant | - | Contains Lead |