- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Terminal Type | Product Type | Operating Temperature Range | Product | Features | Wattage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91J250 Ohmite | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 91J250 | - | - | Ohmite | - | 350 °C | - | Bulk | Axial, | 3.6 mm | 11.1 mm | TUBULAR PACKAGE | Axial | - | Active | Active | 5.62 | Non-Compliant | No | - | - | 150 V | - | Bulk | - | 90 | 0.142 Dia x 0.453 L (3.60mm x 11.50mm) | 5 % | e0 | No | - | - | 2 | Axial | EAR99 | 30 ppm/°C | - | 250 Ω | Tin/Lead (Sn/Pb) | 350 °C | 25 °C | Wirewound | 1W | - | 8533.21.00.80 | Fixed Resistors | 1.5 W | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 1.5 W | - | 38 mm | 150 V | - | - | 0.51 mm | - | 25 °C | - | - | - | - | Flame Retardant Coating, Safety | - | - | 3.6 mm | - | - | 11.1 mm | - | - | - | - | ||
![]() VP10FA500 Ohmite | In Stock | - | - | - | Bolt | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | - | Radial | - | 100 ppm/°C | - | 500 Ω | - | - | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B20J700E Ohmite | In Stock | - | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite | B20J700E | 200 | - | - | - | 350 °C | - | - | , | - | - | TUBULAR PACKAGE | - | Tubular | Active | - | 5.69 | Yes | Yes | - | - | - | - | Bulk | - | - | - | 5 % | e3 | Yes | - | - | - | Axial | EAR99 | 260 ppm/°C | - | 700 Ohms | Tin (Sn) | 350 °C | 25 °C | Wirewound | - | NON-INDUCTIVE | 8533.21.00.80 | Fixed Resistors | 20 W | - | - | - | WIRE WOUND | - | FIXED RESISTOR | compliant | - | - | 20 W | - | 1.5 | 750 V | - | - | 0.04 | - | 25 °C | Lugs and Leads | - | - | - | - | 20 | - | - | - | - | 50.8 mm | - | - | - | - | ||
![]() RW0S6BB1R00FE Ohmite | In Stock | - | Datasheet | 20 Weeks | Surface Mount | 2010 (5025 Metric) | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Bulk | 2012 | RW | 0.202Lx0.100W 5.14mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±50ppm/°C | - | 1Ohm | - | - | - | Wirewound | 0.6W | - | - | - | 600mW | - | - | 600mW | - | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.6W | 2010 | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | 3.556mm | 0.140 3.55mm | - | - | - | ROHS3 Compliant | - | ||
![]() ON2735E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDH35PR750J Ohmite | In Stock | - | Datasheet | 11 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2002 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±700ppm/°C | - | 750mOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | - | 35W | 350V | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | unknown | - | - | - | - | 4.8mm | - | - | - | - | 4034 | - | - | - | - | - | Moisture Resistant | - | - | - | 4.5mm | 0.185 4.70mm | - | - | 4.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() WFH230L2K5J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | WFH230L2K5J | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Housed | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5K Ohms | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial Lugs | - | - | - | - | 230 | - | - | - | - | - | - | - | - | - | ||
![]() B20J70KE Ohmite | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | Ohmite | 25 | OHMITE MANUFACTURING CO | Ohmite | B20J70KE | 200 | + 350 C | Ohmite | PCB Mount | 350 °C | - | Bulk | , | - | - | TUBULAR PACKAGE | - | Tubular | Active | Active | 5.39 | Yes | Yes | Brown Devil | - | 750 V | - | Bulk | - | 200 | 0.437 Dia x 2.000 L (11.11mm x 50.80mm) | 5 % | e3 | Yes | - | - | 2 | Axial | EAR99 | 260 PPM / C | Vitreous Enamel Power Resistor | 70K Ohms | Tin (Sn) | 350 °C | 25 °C | Wirewound | 20W | NON-INDUCTIVE | 8533.21.00.80 | Resistors | 20 W | - | - | - | Wirewound | - | FIXED RESISTOR | unknown | Axial | - | 20 W | - | 1.5 | 750 V | - | - | 0.04 | - | 25 °C | Lugs and Leads | Wirewound Resistors | + 25 C to + 350 C | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | 20 | Wirewound Resistors - Through Hole | 11.1 mm | - | - | 50.8 mm | - | - | - | - | ||
![]() RW2S0DA5R00JET Ohmite | 10 |
| Datasheet | 18 Weeks | - | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | - | 5Ohm | - | - | - | Wirewound | - | - | - | - | 2W | 100V | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | 5.8674mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TUW7JR30E Ohmite | 460 |
| - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 275°C | - | - | TUW | 1.378 L x 0.394 W (35.00mm x 10.00mm) | ±5% | - | - | - | - | 2 | - | - | ±400ppm/°C | - | 300 mOhms | - | - | - | Wirewound | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | ||
![]() ML1001FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AY331K Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite | AY331K | - | - | - | - | 150 °C | -55 °C | - | RADIAL LEADED | 21 mm | 25 mm | TUBULAR PACKAGE | Radial | - | Active | - | 2.2 | - | No | - | - | - | - | - | - | - | - | 10% | e0 | No | - | - | - | - | EAR99 | - | - | 330 Ohms | Tin/Lead (Sn/Pb) | - | - | Ceramic | - | NON-INDUCTIVE | - | Fixed Resistors | - | - | - | - | CERAMIC COMPOSITION | Cylinder | FIXED RESISTOR | unknown | - | - | 4.5 W | - | 0.18 | - | - | 22.5 mm | - | - | 50 °C | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | ||
![]() RC0S2CA20R0JT Ohmite | In Stock | - | Datasheet | - | - | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | - | 20Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | - | - | 250mW | 250V | TR, 13 Inch | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 4.04mm | 0.164 4.17mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RC0S2CA30R0J Ohmite | In Stock | - | Datasheet | - | - | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 30Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | - | - | 250mW | 250V | - | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 4.04mm | 0.164 4.17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RC0S2CA6R80J Ohmite | In Stock | - | Datasheet | - | - | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | - | 6.8Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | - | - | 250mW | 250V | - | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 4.04mm | 0.164 4.17mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RC0S2CA4R70JT Ohmite | In Stock | - | Datasheet | - | - | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 4.7Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | - | - | 250mW | 250V | TR, 13 Inch | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 4.04mm | 0.164 4.17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RC0S2CA470RJ Ohmite | In Stock | - | Datasheet | - | Surface Mount | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±400ppm/°C | - | 470Ohm | - | - | - | Carbon Composition | 0.25W 1/4W | - | - | - | 250mW | 250V | - | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 4.04mm | 0.164 4.17mm | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() RC1R0EA47R0KT Ohmite | In Stock | - | Datasheet | - | - | 8127 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -1300ppm/°C | - | 47Ohm | - | - | - | Carbon Composition | - | - | - | - | 1W | 500V | TR, 13 Inch | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 6.93mm | 0.278 7.06mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RC1R0EA10R0KT Ohmite | In Stock | - | Datasheet | - | - | 8127 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2016 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -1300ppm/°C | - | 10Ohm | - | - | - | Carbon Composition | - | - | - | - | 1W | 500V | TR, 13 Inch | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 6.93mm | 0.278 7.06mm | - | - | - | Non-RoHS Compliant | - | ||
![]() RC1R0EA6R80K Ohmite | In Stock | - | Datasheet | - | - | 8127 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | -1300ppm/°C | - | 6.8Ohm | - | - | - | Carbon Composition | - | - | - | - | 1W | 500V | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 6.93mm | 0.278 7.06mm | - | - | - | Non-RoHS Compliant | - |