- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Mounting Styles | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Size Code | Terminal Type | Product Type | Product | Features | Wattage | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW2R0DAR020JT Ohmite | In Stock | - | Datasheet | 12 Weeks | - | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 20mOhm | - | Wirewound | - | - | - | - | 2W | 100V | TR, 13 Inch | 2W | - | - | Recessed Base | FIXED RESISTOR | - | - | - | - | 2W | 4624 | - | - | - | - | - | Current Sense | - | - | - | - | 5.8674mm | 0.231 5.87mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() TUW15JR75E Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | Ohmite | - | 180 | - | - | Ohmite | - | + 275 C | Ohmite | PCB Mount | Bulk | - | - | - | - | Active | Details | - | - | - | - | 1 kV | 275°C | Bulk | - | TUW | 1.929 L x 0.492 W (49.00mm x 12.50mm) | 5 % | - | - | - | - | 2 | - | - | 400 PPM / C | Ceramic Housed Power Resistor | 750 mOhms | - | Wirewound | 15W | - | - | Resistors | 15 W | - | - | - | Wirewound | - | - | - | - | - | Axial | - | - | - | - | - | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | - | - | Wirewound Resistors - Through Hole | - | - | 11.5 mm | 0.492 (12.50mm) | 49 mm | 12.5 mm | - | - | - | - | - | ||
![]() RW2S0DA68R0JET Ohmite | 24 |
| Datasheet | 18 Weeks | - | 4524 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | - | 68Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | 2W | 100V | TR, 13 INCH | 2W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | - | - | 2W | - | - | - | - | - | - | Current Sense | - | - | - | - | 5.8674mm | 0.231 5.87mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TUM10J8K2E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | 50 | - | - | Ohmite | - | - | - | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | TUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | - | - | Metal Oxide Resistors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUW15JR27E Ohmite | 120 |
| - | - | - | Axial | - | - | - | Axial | - | 2 | Ohmite | Ceramic | 21 | YES | Not Required(mm) | Ohmite | - | + 275 C | Ohmite | PCB Mount | Bulk | - | 15(W) | 12.5(mm) | Not Required(mm) | Active | Details | 70 TO 275 | 5% | 0.754316 oz | - | 1 kV | 275°C | Bulk | - | TUW | 1.929 L x 0.492 W (49.00mm x 12.50mm) | 5 % | - | - | - | - | 2 | - | - | ±400(ppm/°C) | Wirewound | 0.27(ohm) | - | Wirewound | 15W | - | - | Resistors | 15 W | - | - | - | Wirewound | - | Rectangular | - | - | Not Required | Axial | - | - | - | Not Required | - | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | - | - | Wirewound Resistors - Through Hole | 49(mm) | - | 11.5 mm | 0.492 (12.50mm) | 49 mm | 12.5 mm | 11.5(mm) | - | - | - | - | ||
![]() RW1S5CAR015JET Ohmite | 24 |
| Datasheet | 18 Weeks | Surface Mount | 3916 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | 90 ppm/°C | - | 15mOhm | Matte Tin (Sn) | Wirewound | - | - | - | - | 1.5W | 75V | TR, 13 Inch | 1.5W | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | - | - | 4016 | - | - | - | Current Sense | - | - | - | - | 4.1656mm | 0.164 4.17mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() HVC4020V1008KET Ohmite | 1198 |
| Datasheet | 16 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4kV | - | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.402Lx0.201W 10.20mmx5.10mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 10GOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | - | 1.5W | 4kV | - | 1.5W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() RW3R5EA50R0J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 8127 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2015 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | - | no | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | - | 50Ohm | - | Wirewound | - | - | - | - | 3.5W | - | TR, 13 INCH | 3.5W | - | - | - | FIXED RESISTOR | - | - | - | - | - | 8127 | - | - | - | - | - | Current Sense | - | - | - | - | 7.0612mm | 0.278 7.06mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MC102822503J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | -55°C~180°C | Bulk | 2006 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | - | 250kOhm | SILVER PALLADIUM | Thick Film | - | NON-INDUCTIVE, PRECISION | - | - | 1.5W | 5kV | - | 1.5W | - | - | - | FIXED RESISTOR | - | - | - | - | 1W | 5025 | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | 889μm | 0.142 3.60mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() RW3R0DBR010J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~150°C | Bulk | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 10mOhm | - | Wirewound | - | - | - | - | 3W | 200V | - | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | - | 3W | 6327 | - | - | - | - | - | Current Sense | - | - | - | - | 5.74mm | 0.231 5.87mm | - | - | - | - | Non-RoHS Compliant | Lead Free | - | ||
![]() HVF1206T2502FE Ohmite | In Stock | - | Datasheet | 21 Weeks | Surface Mount | 1206 (3216 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | -55°C~200°C | Bulk | 2011 | HVF | 0.128Lx0.063W 3.25mmx1.60mm | ±1% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 25kOhm | Silver/Palladium (Ag/Pd) | Thick Film | 0.3W | - | - | - | 300mW | 1.5kV | - | 300mW | - | 1.6mm | Chip | FIXED RESISTOR | - | - | - | 3216 | 0.3W | 1206 | - | - | - | - | - | High Voltage, Moisture Resistant, Non-Magnetic | - | - | - | - | 711.2μm | 0.028 0.71mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() MCS1632R025FER Ohmite | 1230 | - | Datasheet | 22 Weeks | Surface Mount | 1206 (3216 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220mV | - | -55°C~150°C | Tape & Reel (TR) | 2011 | MCS | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | - | 25mOhm | Tin/Nickel (Sn/Ni) | Metal Element | - | FLAME PROOF | - | - | 1W | - | TR | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | - | 1632 | 1W | 0612 | - | 1306 | - | - | - | Current Sense, Flame Retardant Coating, Safety | - | - | - | - | 600μm | 0.024 0.60mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() HVF1206T1008JE Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 1206 (3216 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5kV | - | -55°C~200°C | Bulk | 2014 | HVF | 0.128Lx0.063W 3.25mmx1.60mm | ±5% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 10GOhm | Silver/Palladium (Ag/Pd) | Thick Film | 0.3W | - | - | - | 300mW | 1.5kV | - | 300mW | - | 1.6mm | Chip | FIXED RESISTOR | - | - | - | 3216 | 0.3W | 1206 | - | - | - | - | - | High Voltage, Moisture Resistant, Non-Magnetic | - | - | - | - | 710μm | 0.028 0.71mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() WFH230L1K0J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | WFH230L1K0J | - | - | - | - | Aluminum Housed | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1K Ohms | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial Lugs | - | - | - | 230 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW1S0BAR060J Ohmite | 114 |
| - | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | Ohmite | PCB Mount | Bulk | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C | - | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±5% | - | - | - | - | 2 | - | - | ±90ppm/°C | - | 60 mOhms | - | Wirewound | 1W | - | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | - | - | - | ||
![]() RW2S0CB681RJ Ohmite | 138 |
| - | - | - | 4122 J-Lead | - | - | - | 4122 | - | - | - | - | - | - | - | - | - | - | Ohmite | PCB Mount | Bulk | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C | - | - | RW | 0.407" L x 0.226" W (10.34mm x 5.74mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 681 Ohms | - | Wirewound | 2W | - | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | 0.227" (5.77mm) | - | - | - | - | - | - | - | ||
![]() RW1S0BAR157J Ohmite | 58 |
| - | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | Ohmite | PCB Mount | Bulk | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C | - | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±5% | - | - | - | - | 2 | - | - | ±90ppm/°C | - | 157 mOhms | - | Wirewound | 1W | - | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | - | - | - | ||
![]() AS08J1004ET Ohmite | 6011 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | AS | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 1MOhm | - | Thick Film | 0.333W 1/3W | - | - | - | - | - | - | 333mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RW5S0FAR100FE Ohmite | 28 |
| Datasheet | 26 Weeks | - | SMD, L-Bend | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Bulk | 2013 | RW | 0.806Lx0.365W 20.47mmx9.27mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | - | 100mOhm | - | Wirewound | - | - | - | - | 5W | - | - | 5W | - | 9.27mm | Heat Sink | FIXED RESISTOR | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | 10.31mm | 0.406 10.31mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() FC4L64R001JER Ohmite | 497 |
| Datasheet | 18 Weeks | Surface Mount | Wide 2512 (6432 Metric), 1225 | - | ONE SURFACE | - | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2006 | FC4L | 0.126Lx0.252W 3.20mmx6.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±100ppm/°C | - | 1mOhm | Tin (Sn) - with Nickel (Ni) barrier | Metal Foil | - | - | 8533.21.00.30 | - | 2W | - | TR, 7 INCH | 2W | - | 3.2mm | Chip | FIXED RESISTOR | - | - | - | 6432 | 2W | 2512 | - | 2513 | - | - | - | Current Sense, Moisture Resistant | - | - | - | - | 500μm | 0.028 0.70mm | - | - | - | Unknown | RoHS Compliant | - | - |