- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Wire/Cable Gauge | Terminal Type | Product Type | Operating Temperature Range | Product | Features | Wattage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWW10J330 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | TWW10J330 | - | - | - | - | - | - | - | - | - | - | - | - | Radial Lead | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330 Ohms | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial Leads | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | ||
![]() TWW10J470 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | TWW10J470 | - | - | - | - | - | - | - | - | - | - | - | - | Radial Lead | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 Ohms | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial Leads | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | ||
![]() 21J22R Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 20 | 0.157 Dia x 0.421 L (4.00mm x 10.70mm) | ±5% | - | - | - | - | 2 | - | - | ±30ppm/°C | - | 22 Ohms | - | - | - | Wirewound | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() RH3R0DB4R70J Ohmite | In Stock | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | RH3R0DBxxxJ | 0.612 L x 0.273 W (15.55mm x 6.93mm) | ±5% | - | - | - | - | 2 | - | - | - | - | 4.7 Ohms | - | - | - | Wirewound | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.226 (5.74mm) | - | - | - | - | - | ||
![]() B12J8K5E Ohmite | 63 |
| - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite | B12J8K5E | 200 | - | Ohmite | - | - | 350 °C | Bulk | AXIAL LEADED | - | - | TUBULAR PACKAGE | - | Tubular | Active | Active | 5.69 | Yes | Yes | - | - | - | - | B12 | 0.313 Dia x 1.750 L (7.94mm x 44.45mm) | ±5% | e1 | Yes | - | - | 2 | - | EAR99 | ±260ppm/°C | - | 8.5K Ohms | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | 12W | NON-INDUCTIVE | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | - | FIXED RESISTOR | compliant | - | 12 W | - | 1.5 | 625 V | - | 0.04 | 25 °C | - | Lugs and Leads | - | - | - | Flame Retardant Coating, Safety | 12 | - | - | - | - | - | - | - | - | - | ||
![]() OL1145 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | OK1015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21J250 Ohmite | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 21J250 | 20 | - | Ohmite | - | - | 350 °C | Bulk | Axial, | 4 mm | 10.7 mm | TUBULAR PACKAGE | Axial | - | Active | Active | 5.5 | - | No | - | - | - | - | 20 | 0.157 Dia x 0.421 L (4.00mm x 10.70mm) | ±5% | e0 | No | - | - | 2 | - | EAR99 | ±30ppm/°C | - | 25 Ohms | Tin/Lead (Sn/Pb) | - | - | Wirewound | 1W | - | 8533.21.00.80 | FIXED RESISTOR | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | 1 W | - | 38.1 mm | 75 V | - | 0.511 mm | 25 °C | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() TDH35PR500FE Ohmite | In Stock | - | Datasheet | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±700ppm/°C | - | 500mOhm | - | - | - | Thick Film | 35W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 0.185 4.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() OK1255E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Cut Tape (CT) | - | - | 5 % | - | - | - | - | - | Axial | - | 1500 ppm/°C | - | 1.2 MΩ | - | 155 °C | 70 °C | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5 mm | - | - | 6.8 mm | - | - | - | - | ||
![]() R3J9K0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 103 V | - | Bulk | - | - | 5 % | - | - | - | - | - | Radial | - | 260 ppm/°C | - | 9 kΩ | - | 350 °C | 25 °C | Power resistor | - | - | - | - | 3 W | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.95 mm | - | - | 11.13 mm | - | - | - | - | ||
![]() 90J1K6E Ohmite | In Stock | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 90J1K6E | 90 | - | Ohmite | - | - | 350 °C | Bulk | AXIAL LEADED, ROHS COMPLIANT | 8.7 mm | 46 mm | TUBULAR PACKAGE | Axial | - | Active | Active | 5.5 | Compliant | Yes | - | - | - | Bulk | 90 | 0.343 Dia x 1.811 L (8.70mm x 46.00mm) | 5 % | e1 | Yes | - | - | 2 | Axial | EAR99 | 30 ppm/°C | - | 1.6 kΩ | Tin/Silver/Copper (Sn/Ag/Cu) | 350 °C | 25 °C | Wirewound | 10W | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | 11 W | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | 11 W | - | 38.1 mm | 1080 V | - | 0.812 mm | 25 °C | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | 45.6 mm | - | - | - | - | ||
![]() R3J500 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | 103 V | - | Bulk | - | - | 5 % | - | - | - | - | - | Radial | - | 260 ppm/°C | - | 500 Ω | - | 350 °C | 25 °C | Power resistor | - | - | - | - | 3 W | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.95 mm | - | - | 11.13 mm | - | - | - | - | ||
![]() TUW15J2R7 Ohmite | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Bulk | - | - | 5 % | - | - | - | - | - | Axial | - | 400 ppm/°C | - | 2.7 Ω | - | - | - | Ceramic, Power resistor | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | - | 49 mm | 12.5 mm | - | - | - | ||
![]() B20J7R5E Ohmite | In Stock | - | - | Through Hole | Axial | - | - | - | Axial | - | Ohmite | 25 | - | Ohmite | - | - | + 350 C | Ohmite | + 25 C | PCB Mount | - | Bulk | - | - | - | - | - | - | - | Active | - | Details | - | Brown Devil | 750 V | - | Bulk | 200 | 0.437 Dia x 2.000 L (11.11mm x 50.80mm) | 5 % | - | - | - | - | 2 | Axial | - | 260 PPM / C | Vitreous Enamel Power Resistor | 7.5 Ohms | - | 350 °C | 25 °C | Power resistor | 20W | - | - | Resistors | 20 W | Wirewound | - | - | - | Axial | - | - | - | - | - | - | - | - | - | Wirewound Resistors | + 25 C to + 350 C | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | Wirewound Resistors - Through Hole | - | - | - | 50.8 mm | 11.1 mm | - | - | - | ||
![]() OL3305E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Cut Tape (CT) | - | - | 5 % | - | - | - | - | - | Axial | - | -450 ppm/°C | - | 33 Ω | - | 155 °C | 70 °C | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | 9 mm | - | - | - | - | ||
![]() ON4735 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX1125231007J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | 50 ppm/°C | - | - | - | - | - | - | - | - | - | - | 1.5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() 91J130E Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Ohmite | 25 | OHMITE MANUFACTURING CO | Ohmite | 91J130E | 90 | + 350 C | - | + 25 C | PCB Mount | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 3.6 mm | 11.5 mm | TUBULAR PACKAGE | Axial | - | Active | - | 5.5 | Details | Yes | - | 150 V | - | Bulk | 90 | - | 5 % | e1 | Yes | - | - | - | - | EAR99 | 30 PPM / C | Axial Lead Wirewound Resistor | 130 Ohms | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Resistors | 1.5 W | Wirewound | All-Welded | FIXED RESISTOR | compliant | Axial | 1.5 W | - | 38.1 mm | 150 V | - | 0.511 mm | 25 °C | - | - | Wirewound Resistors | + 25 C to + 350 C | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | Wirewound Resistors - Through Hole | - | - | - | 11.1 mm | 3.6 mm | - | - | - | ||
![]() 92J600 Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 92J600 | - | - | - | - | - | 350 °C | - | Axial, | 5.6 mm | 9.9 mm | TUBULAR PACKAGE | Axial | - | Active | - | 5.45 | - | No | - | - | - | - | - | - | 5% | e0 | No | - | - | - | - | EAR99 | 30 ppm/°C | - | 600 Ω | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | 2.25 W | - | 38 mm | 85 V | - | 0.81 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF0S8BA100RJ Ohmite | In Stock | - | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | - | RF | 0.246 L x 0.136 W (6.25mm x 3.45mm) | ±5% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 100 Ohms | - | - | - | Metal Film | 0.8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.141 (3.58mm) | - | - | - | - | - |