- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Lead Style | Terminal Type | Product Type | Operating Temperature Range | Coating, Housing Type | Resistance Tolerance | Product | Features | Wattage | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TUW7J330E Ohmite | 419 |
| - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 275°C | - | - | TUW | 1.378 L x 0.394 W (35.00mm x 10.00mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 33 Ohms | - | - | - | Wirewound | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | ||
![]() C300KR16E Ohmite | In Stock | - | - | - | - | Radial, 3 Lead, Tubular | - | - | Brackets (not included) | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | C300 | 1.125 Dia x 8.500 L (28.58mm x 215.90mm) | ±10% | - | - | - | - | - | - | - | ±400ppm/°C | - | 160 mOhms | - | - | - | - | 300W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | - | Vitreous Enamel Coated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21J270E Ohmite | 161 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 21J270E | 20 | - | Ohmite | - | - | 350 °C | Bulk | AXIAL LEADED, ROHS COMPLIANT | 4 mm | 10.7 mm | TUBULAR PACKAGE | Axial | - | Active | Active | - | 5.51 | - | Yes | - | - | - | - | - | - | 20 | 0.157 Dia x 0.421 L (4.00mm x 10.70mm) | ±5% | e1 | Yes | - | - | 2 | - | EAR99 | ±30ppm/°C | - | 27 Ohms | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | 1W | - | 8533.21.00.80 | FIXED RESISTOR | - | - | - | - | WIRE WOUND | - | All-Welded | FIXED RESISTOR | compliant | - | 1 W | - | - | 38.1 mm | 75 V | - | - | 0.511 mm | - | 25 °C | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3J500E Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | PC-58 | 0.313 Dia x 0.438 L (7.95mm x 11.13mm) | ±5% | - | - | - | - | 2 | - | - | ±260ppm/°C | - | 500 Ohms | - | - | - | Wirewound | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON6805 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 Ohms | - | - | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | - | - | - | - | Axial Leads | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUW15J1R5 Ohmite | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | 1 kV | - | Bulk | - | - | - | 5 % | - | - | - | - | - | Axial | - | 400 ppm/°C | - | 1.5 Ω | - | - | - | Ceramic, Power resistor | - | - | - | - | 15 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.5 mm | - | 49 mm | 12.5 mm | - | - | - | - | ||
![]() 91J800 Ohmite | In Stock | - | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 91J800 | 90 | - | - | - | - | 350 °C | - | Axial, | 3.6 mm | 11.1 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | 5.6 | Non-Compliant | No | - | - | 150 V | - | Bulk | - | 91 | - | 5 % | e0 | No | - | - | - | Axial | EAR99 | 30 ppm/°C | - | 800 Ω | Tin/Lead (Sn/Pb) | 350 °C | 25 °C | Wirewound | - | - | 8533.21.00.80 | Fixed Resistors | 1.5 W | - | - | - | WIRE WOUND | - | All-Welded | FIXED RESISTOR | compliant | - | 1.5 W | - | - | 38 mm | 150 V | - | - | 0.51 mm | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 mm | - | - | 11.1 mm | - | - | - | - | - | ||
![]() 90J3R6 Ohmite | In Stock | - | - | - | Through Hole | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 90J3R6 | - | - | - | - | - | 350 °C | - | Axial, | 8.7 mm | 45.6 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | 5.57 | Non-Compliant | No | - | - | 1.08 kV | - | Bulk | - | - | - | 5 % | e0 | No | - | - | - | Axial | EAR99 | 100 ppm/°C | - | 3.6 Ω | Tin/Lead (Sn/Pb) | 350 °C | 25 °C | Wirewound | - | - | 8533.21.00.80 | Fixed Resistors | 11 W | - | - | - | WIRE WOUND | - | Flame Retardant | FIXED RESISTOR | compliant | - | 11 W | - | - | 38 mm | 1080 V | - | - | 0.81 mm | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | 8.7 mm | - | - | 45.6 mm | - | - | - | - | - | ||
![]() RW2S0CBR200JT Ohmite | In Stock | - | Datasheet | 18 Weeks | - | 4122 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | - | 200mOhm | - | - | - | Wirewound | - | - | - | - | 2W | 100V | TR, 13 Inch | 2W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 2W | 4023 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | 5.7658mm | 0.227 5.77mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SM108031007FE Ohmite | 160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +110°C | - | -55°C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 20 kV | 20kV | - | - | - | Slim Mox | - | ±1% | - | - | - | - | - | Radial | - | ± 25ppm/°C | Precision Thick Film Planar | 1Gohm | - | 110 °C | -100 °C | Thick Film | - | - | - | Resistors | 2.5W | - | - | - | Thick Film | 2.54 mm | - | Precision | - | Radial | - | - | 48.26mm | 33 mm | - | - | 48.26 mm | 813 µm | - | - | - | - | Thick Film Resistors | - | - | ± 1% | Thick Film Resistors Leaded | - | - | - | 52.83mm | 2.4mm | - | 8.64 mm | - | 52.83 mm | 2.54 mm | - | Unknown | - | - | ||
![]() TDH35P2R00J Ohmite | In Stock | - | Datasheet | 11 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | -55°C~150°C | Bulk | 2002 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±300ppm/°C | - | 2Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | - | 35W | 350V | - | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | unknown | - | - | - | - | - | - | - | - | - | 4034 | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | 4.5mm | 0.185 4.70mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TDH35P250RJ Ohmite | In Stock | - | Datasheet | 11 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | -55°C~150°C | Bulk | 2002 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 250Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | - | 35W | 350V | - | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | unknown | - | - | - | - | 4.8mm | - | - | - | - | 4034 | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | 4.5mm | 0.185 4.70mm | - | - | 4.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() TDH35P68R0J Ohmite | In Stock | - | Datasheet | 11 Weeks | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | YES | GULL WING | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2002 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 68Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | 35W | - | - | - | - | - | - | - | - | - | RECTANGULAR PACKAGE | FIXED RESISTOR | unknown | - | - | - | - | - | 350V | - | - | - | 4034 | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | 0.185 4.70mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 610SJR00200 Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Strip, C Bend | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mV | - | - | -40°C~155°C | Bulk | 2005 | 60S | 0.441Lx0.126W 11.20mmx3.20mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±350ppm/°C | - | 2mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | - | 1W | - | - | - | - | - | Flameproof | FIXED RESISTOR | - | - | 1W | 4412 | - | - | - | - | - | - | 4413 | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | - | - | - | - | - | 3.5mm | 0.154 3.90mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TUM5J390E Ohmite | 1377 |
| - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | TUM | 0.866 L x 0.394 W (22.00mm x 10.00mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 390 Ohms | - | - | - | Metal Oxide Film | 5W | - | - | Resistors | - | - | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | ||
![]() TUW5J3R3E Ohmite | 1355 |
| - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 275°C | - | - | TUW | 0.866 L x 0.394 W (22.00mm x 10.00mm) | ±5% | - | - | - | - | 2 | - | - | ±400ppm/°C | - | 3.3 Ohms | - | - | - | Wirewound | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | ||
![]() C300KR16 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | C300KR16 | - | - | - | - | - | - | - | - | - | - | - | - | Tubular | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.16 Ohms | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.75 | - | - | - | - | - | - | - | Radial Lugs | - | - | - | - | - | - | 300 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OJ1035 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10K Ohms | - | - | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | - | - | - | - | Axial Leads | - | - | - | - | - | - | 0.125 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91J160E Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 91J160E | 90 | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 3.6 mm | 11.5 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | 5.5 | - | Yes | - | - | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 30 ppm/°C | - | 160 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | - | All-Welded | FIXED RESISTOR | compliant | - | 1.5 W | - | - | 38.1 mm | 150 V | - | - | 0.511 mm | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91J1K4 Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | Ohmite | 25 | OHMITE MANUFACTURING CO | Ohmite | 91J1K4 | - | + 350 C | - | + 25 C | PCB Mount | 350 °C | - | Axial, | 3.6 mm | 11.1 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | 5.65 | N | No | - | - | 150 V | - | Bulk | - | 90 | - | 5 % | e0 | No | - | - | - | - | EAR99 | 30 PPM / C | Axial Lead Wirewound Resistor | 1.4 kOhms | Tin/Lead (Sn/Pb) | - | - | - | - | - | 8533.21.00.80 | Resistors | 1.5 W | - | - | - | Wirewound | - | All-Welded | FIXED RESISTOR | compliant | Axial | 1.5 W | - | - | 38 mm | 150 V | - | - | 0.51 mm | - | 25 °C | - | - | Wirewound Resistors | + 25 C to + 350 C | - | - | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | Wirewound Resistors - Through Hole | - | - | - | - | - | 11.1 mm | 3.6 mm | - | - | - | - |