- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Dissipation (Max) | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Terminal Type | Product Type | Operating Temperature Range | Product | Features | Wattage | Product Category | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OK3935 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | OK1035 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3J910E Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | 25 | - | Ohmite | - | - | + 350 C | + 25 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | 103 V | - | Bulk | - | PC-58 | - | 5 % | - | - | - | - | - | - | - | 260 PPM / C | Radial Lead Power Resistor for PC Boards | 910 Ohms | - | - | - | - | Resistors | 3 W | - | - | Wirewound | - | - | - | Radial | - | - | - | - | - | - | - | - | Wirewound Resistors | + 25 C to + 350 C | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | Wirewound Resistors - Through Hole | 12 mm | - | 11.1 mm | 8 mm | - | ||
![]() OL-4705 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | OK1015 | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 Ohms | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | Axial Leads | - | - | - | - | 0.5 | - | - | - | - | - | - | ||
![]() B5J160E Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | B5J160E | - | - | - | - | - | 350 °C | - | Axial, | 6.35 mm | - | 15.88 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | 5.48 | - | Yes | - | - | - | - | - | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 260 ppm/°C | - | 160 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 5.25 W | - | 38.1 mm | 187 V | 0.81 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91J1K4E Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 91J1K4E | 90 | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 3.6 mm | - | 11.5 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | 5.5 | - | Yes | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 30 ppm/°C | - | 1400 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 1.5 W | - | 38.1 mm | 150 V | 0.511 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AZ39GK Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 4 | - | - | OHMITE MANUFACTURING CO | Ohmite | AZ39GK | - | - | - | - | - | 150 °C | -55 °C | RADIAL LEADED | 26 mm | - | 30 mm | TUBULAR PACKAGE | Radial | - | - | Active | - | 5.52 | - | No | - | - | - | - | - | - | 10% | e0 | No | - | - | - | - | EAR99 | - | - | 3.9 Ohms | Tin/Lead (Sn/Pb) | Ceramic | NON-INDUCTIVE | - | Fixed Resistors | - | - | - | CERAMIC COMPOSITION | Cylinder | FIXED RESISTOR | unknown | - | - | 5.5 W | - | 0.65 | - | - | 50 °C | - | - | - | - | - | 5.5 | - | - | - | - | - | - | ||
![]() FCSL76R0005JER Ohmite | In Stock | - | Datasheet | - | Wide 3015 (7638 Metric), 1530 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2015 | FCSL | 0.150Lx0.299W 3.80mmx7.60mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | - | 500μOhm | - | Metal Foil | - | - | - | 3W | - | - | - | - | - | - | - | 3876 | - | 1530 | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | 1.35mm | 0.028 0.70mm | - | - | RoHS Compliant | ||
![]() FCSL90R0005JER Ohmite | In Stock | - | Datasheet | - | Wide 3518 (9045 Metric), 1835 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FCSL | 0.177Lx0.350W 4.50mmx8.90mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | ±150ppm/°C | - | 500μOhm | - | Metal Foil | - | - | - | 4W | - | - | - | - | - | - | - | 4590 | - | 1835 | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | 1.6mm | 0.028 0.70mm | - | - | RoHS Compliant | ||
![]() RC1R0EA68R0KT Ohmite | In Stock | - | Datasheet | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | Tape & Reel (TR) | - | RC1R0EA (K TOL) | - | 10% | - | - | - | - | 2 | - | EAR99 | -1300 ppm/°C | - | 68Ohm | - | Carbon Composition | - | - | - | 1W | 500V | TR, 13 Inch | - | Recessed Base | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.0612mm | - | 20.5994mm | 6.9342mm | Non-RoHS Compliant | ||
![]() 21J2K7 Ohmite | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 5 % | - | - | - | - | - | Axial | - | 30 ppm/°C | - | 2.7 kΩ | - | - | - | - | - | 1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RH3R0DB6R80J Ohmite | 49 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 200 V | - | Bulk | - | - | - | 5 % | - | - | - | - | - | SMD/SMT | - | - | - | 6.8 Ω | - | Wirewound | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | 6127 | - | - | - | - | - | - | - | - | - | - | - | 5.74 mm | - | 15.545 mm | 6.934 mm | - | ||
![]() RH3R0DB1R00JT Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 200 V | - | Bulk | - | - | - | 5 % | - | - | - | - | - | SMD/SMT | - | - | - | 1 Ω | - | Wirewound | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | 6127 | - | - | - | - | - | - | - | - | - | - | - | 5.74 mm | - | 15.545 mm | 6.934 mm | - | ||
![]() OL1035 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | OK1015 | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10K Ohms | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | Axial Leads | - | - | - | - | 0.5 | - | - | - | - | - | - | ||
![]() 90J1K6 Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 90J1K6 | 90 | - | - | - | - | 350 °C | - | Axial, | 8.7 mm | - | 45.6 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | 5.57 | - | No | - | - | - | - | 90 | - | 5% | e0 | No | - | - | - | - | EAR99 | 30 ppm/°C | - | 1600 Ω | Tin/Lead (Sn/Pb) | - | - | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | Flame Retardant | FIXED RESISTOR | compliant | - | - | 11 W | - | 38 mm | 1080 V | 0.81 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90J430 Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 90J430 | - | - | - | - | - | 350 °C | - | Axial, | 8.7 mm | - | 45.6 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | 5.65 | - | No | - | - | - | - | - | - | 5% | e0 | No | - | - | - | - | EAR99 | 30 ppm/°C | - | 430 Ω | Tin/Lead (Sn/Pb) | - | - | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | Flame Retardant | FIXED RESISTOR | compliant | - | - | 11 W | - | 38 mm | 1080 V | 0.81 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92J600E Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 92J600E | 90 | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 5.6 mm | - | 10.3 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | 5.5 | - | Yes | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 30 ppm/°C | - | 600 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 2.25 W | - | 38.1 mm | 85 V | 0.812 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 92J400E Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 92J400E | 90 | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 5.6 mm | - | 10.3 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | 5.5 | - | Yes | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 30 ppm/°C | - | 400 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 2.25 W | - | 38.1 mm | 85 V | 0.812 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 95J1R1E Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 95J1R1E | 90 | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 6.7 mm | - | 24.6 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | 5.5 | - | Yes | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 100 ppm/°C | - | 1.1 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 5 W | - | 38.1 mm | 495 V | 0.812 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93J9K0E Ohmite | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 93J9K0E | 90 | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 5.9 mm | - | 14.7 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | 5.5 | - | Yes | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 30 ppm/°C | - | 9000 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | - | 3.25 W | - | 38.1 mm | 200 V | 0.812 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS100J100E Ohmite | In Stock | - | - | - | - | NO | BINDING POST | CHASSIS MOUNT | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | HS100J100E | - | - | - | - | - | 275 °C | - | Chassis Mount, | - | 44.45 mm | 88.9 mm | RECTANGULAR PACKAGE | Chassis Mount | - | 71.42 mm | Obsolete | - | 5.84 | - | Yes | - | - | - | - | - | - | 5% | - | Yes | - | - | - | - | EAR99 | 30 ppm/°C | - | 100 Ω | - | - | - | 8533.29.00.00 | Fixed Resistors | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | unknown | - | - | 100 W | - | 25.12 mm | 1900 V | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - |