- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Style | Current Sensing | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Lead Style | Terminal Type | Product Type | Coating, Housing Type | Features | Wattage | Product Length (mm) | Height | Height Seated (Max) | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LN25J25R Ohmite | In Stock | - | - | - | - | Radial, Tubular | - | - | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 270 | 0.563 Dia x 2.000 L (14.30mm x 50.80mm) | ±5% | - | - | - | - | - | - | - | ±260ppm/°C | - | 25 Ohms | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | Flame Retardant Coating, Non-Inductive, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() RW1S0BA22R1J Ohmite | In Stock | - | - | - | - | 2515 J-Lead | - | - | - | - | 2515 | 2 | NO | NO | - | NO | - | - | - | - | - | - | Ohmite | PCB Mount | -55C to 150C | - | - | Bulk | - | - | - | - | - | SMD | - | 1(W) | 3.45(mm) | Not Required(mm) | Active | - | - | - | 25 TO 150 | 5% | - | -55°C ~ 150°C | - | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±5% | - | - | - | - | 2 | - | - | ±90ppm/°C | Wirewound | 22.1 Ohms | - | Wirewound | 1W | - | - | Resistors | - | - | - | - | Wirewound | - | Rectangular | - | - | Not Required | J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | 6.25(mm) | - | 0.141" (3.58mm) | 3.45(mm) | - | - | - | - | - | ||
![]() FC4L64R005FER Ohmite | 3675 |
| Datasheet | 18 Weeks | Surface Mount | Wide 2512 (6432 Metric), 1225 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FC4L | 0.126Lx0.252W 3.20mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | - | 5mOhm | Tin (Sn) - with Nickel (Ni) barrier | Metal Foil | - | - | 8533.21.00.30 | - | 2W | - | TR, 7 INCH | 2W | - | 3.2mm | Chip | FIXED RESISTOR | - | - | - | 6432 | 2W | 2512 | - | - | - | - | - | 2513 | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | 500μm | 0.028 0.70mm | - | Unknown | RoHS Compliant | - | - | - | ||
![]() SM102034004F Ohmite | 754 |
| - | - | - | Radial | - | - | - | - | Radial | 2 | - | - | Epoxy | - | NO | - | 10.16(mm) | - | - | - | Ohmite | - | -55C to 110C | - | - | Bulk | - | - | - | - | - | - | - | 1(W) | 2.54(mm) | Not Required(mm) | Active | - | - | - | 25 TO 110 | 1% | - | -55°C ~ 110°C | - | - | Slim-Mox | 0.580 L x 0.100 W (14.73mm x 2.54mm) | ±1% | - | - | - | - | 2 | - | - | ±50(ppm/°C) | Thick Film | 4000000(ohm) | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | Planar | - | - | Not Required | Radial | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | 14.73(mm) | - | 0.340 (8.64mm) | 8.64(mm) | - | - | - | - | - | ||
![]() EBWB-NR0020FET Ohmite | 23 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2013 | EBW | 0.598Lx0.295W 15.20mmx7.50mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±120ppm/°C | - | 2mOhm | - | Metal Element | - | - | - | - | 4W | - | - | 4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | 457.2μm | 0.018 0.45mm | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() C500K10R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 15FR060 Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite | 15FR060 | 10 | - | - | - | 275 °C | -55 °C | - | Axial, | 8.4 mm | 23.8 mm | TUBULAR PACKAGE | Axial | Axial Lead | Active | - | - | - | - | 5.71 | No | No | - | - | - | - | - | - | 10(TWO TERMINAL) | - | 1% | e0 | No | - | - | - | - | EAR99 | - | - | 0.06 Ohms | Tin/Lead (Sn/Pb) | - | - | NON INDUCTIVE | - | Fixed Resistors | - | - | - | - | WIRE WOUND | - | Cylindrical | FIXED RESISTOR | compliant | - | - | - | 5 W | - | 0.935 | 1000 V | - | - | 1.02 mm | - | 25 °C | - | Axial Leads | - | - | - | 5 | - | - | - | - | - | - | - | - | - | ||
![]() AS08J1003ET Ohmite | 15019 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | AS | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 100kOhm | - | Thick Film | 0.333W 1/3W | - | - | - | - | - | - | 333mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | - | ||
![]() HVC1206Z5007KET Ohmite | 2513 |
| Datasheet | 16 Weeks | Surface Mount | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600V | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.126Lx0.059W 3.20mmx1.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±250ppm/°C | - | 5GOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | - | - | - | 250mW | 600V | TR | 250mW | - | - | Chip | FIXED RESISTOR | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | 558.8μm | 0.022 0.55mm | - | Unknown | ROHS3 Compliant | - | - | - | ||
![]() RW1S0CKR010DET Ohmite | 2199 |
| Datasheet | 22 Weeks | - | 4324 J-Lead (4 Terminals) | YES | WRAPAROUND | SURFACE MOUNT | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70mV | -55°C~125°C | Tape & Reel (TR) | 2011 | RW1S0CK | 0.425Lx0.244W 10.80mmx6.20mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±50ppm/°C | - | 10mOhm | MATTE TIN | Thick Film | - | FLAMEPROOF, HIGH PRECISION | - | - | 1W | - | TR | - | - | - | Chip | FIXED RESISTOR | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | - | - | 2.1mm | 0.091 2.30mm | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | - | ||
![]() RW1S5CAR100JE Ohmite | 24 |
| Datasheet | 18 Weeks | Surface Mount | 3916 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~150°C | Bulk | 2006 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | - | 100mOhm | Matte Tin (Sn) | Wirewound | - | - | - | - | 1.5W | 75V | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | 3916 | - | - | - | - | - | 4016 | - | - | - | - | - | Current Sense | - | - | 4.03mm | 0.164 4.17mm | - | - | ROHS3 Compliant | - | Lead Free | - | ||
![]() OL2425 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.4K Ohms | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | - | - | - | - | Axial Leads | - | - | - | 0.5 | - | - | - | - | - | - | - | - | - | ||
![]() OA222K Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Molded | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1(W) | Not Required(mm) | 6(mm) | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Carbon Composition | 2200(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Required | Axial | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | 15(mm) | - | - | Not Required(mm) | - | - | - | - | - | ||
![]() AY270K Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite | AY270K | A | - | - | - | 150 °C | -55 °C | - | Radial, | 21 mm | 25 mm | TUBULAR PACKAGE | Radial | - | Active | - | - | - | - | 5.41 | - | No | - | - | - | - | - | - | A | - | 10% | e0 | No | - | - | - | - | EAR99 | - | - | 27 Ohms | Tin/Lead (Sn/Pb) | Ceramic | - | NON-INDUCTIVE | - | Fixed Resistors | - | - | - | - | CERAMIC COMPOSITION | - | Epoxy Coating | FIXED RESISTOR | unknown | - | - | - | 4.5 W | - | 0.18 | - | - | 22.5 mm | 1.024 mm | - | 50 °C | - | - | - | - | - | 4.5 | - | - | - | - | - | - | - | - | - | ||
![]() OJ4735 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 47K Ohms | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | - | - | - | - | Axial Leads | - | - | - | 0.125 | - | - | - | - | - | - | - | - | - | ||
![]() SM102033003F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91J50RE Ohmite | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | Axial | 2 | - | - | VITREOUS ENAMEL | - | NO | OHMITE MANUFACTURING CO | Not Required(mm) | Ohmite Mfg Co | 91J50RE | 90 | Ohmite | - | - | 350 °C | - | Bulk | AXIAL LEADED, ROHS COMPLIANT | 3.6 mm | 11.5 mm | TUBULAR PACKAGE | Axial | - | Active | 1.5(W) | Not Required(mm) | 3.6(mm) | Active | 1.94 | - | Yes | 25 TO 350 | 5% | - | - | - | - | 90 | 0.142 Dia x 0.453 L (3.60mm x 11.50mm) | ±5% | e1 | Yes | - | - | 2 | - | EAR99 | ±30(ppm/°C) | Wirewound | 50(ohm) | Tin/Silver/Copper (Sn/Ag/Cu) | Wirewound | 1W | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | - | Cylindrical | FIXED RESISTOR | compliant | Not Required | Axial | - | 1.5 W | - | 38.1 mm | 150 V | Not Required | - | 0.511 mm | - | 25 °C | - | - | - | - | Flame Retardant Coating, Safety | - | 11.5(mm) | - | - | Not Required(mm) | - | - | - | - | - | ||
![]() 90J9K0 Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | 2 | - | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | 90J9K0 | - | - | - | - | 350 °C | - | - | Axial, | 8.7 mm | 45.6 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | - | - | 5.62 | - | No | - | - | - | - | - | - | - | - | 5% | e0 | No | - | - | - | - | EAR99 | 30 ppm/°C | - | 9000 Ω | Tin/Lead (Sn/Pb) | - | - | - | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | - | Flame Retardant | FIXED RESISTOR | compliant | - | - | - | 11 W | - | 38 mm | 1080 V | - | - | 0.81 mm | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCH35P200RJ Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | TCH35P200RJ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUW7J1R0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |