- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Supplier Device Package | Weight | Number of Terminals | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mounting Styles | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Technology | Construction | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Length | Failure Rate | Wire/Cable Gauge | Terminal Type | Product Type | Product | Features | Wattage | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LN100J100E Ohmite | In Stock | - | - | - | - | - | - | - | 2 | - | - | - | Not Required | VITREOUS ENAMEL | - | OHMITE MANUFACTURING CO | Not Required(mm) | - | Ohmite Mfg Co | LN100J100E | - | Bolt-On | - | Active | 100(W) | Not Required(mm) | 19.1(mm) | 2.28 | - | Yes | 25 TO 350 | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | ±260(ppm/°C) | Wirewound | 100(ohm) | - | - | - | - | - | - | - | - | - | Tubular | compliant | Not Required | Radial Lug | - | - | - | Not Required | - | - | - | - | - | - | - | 165.1(mm) | - | - | - | - | - | Not Required(mm) | - | - | - | ||
![]() OK1525 Ohmite | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Conformal Coated | - | - | - | Not Required(mm) | Ohmite | - | - | - | Axial Lead | - | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | No | - | - | 5% | - | 250 V | - | - | - | - | - | - | 5 % | - | - | - | Axial | -450(ppm/°C) | Carbon Film | 1.5K Ohms | - | - | Carbon Film | - | - | - | 250 mW | - | - | - | - | Not Required | Axial | - | - | 1.102 | Not Required | 22 AWG | Axial Leads | - | - | - | 0.25 | - | 6.8(mm) | 2.51 mm | - | - | 6.81 mm | 6.81 mm | Not Required(mm) | - | - | - | ||
![]() RH3R0DBR500JT Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | 6127 | 15570 | - | - | 1000 | - | - | - | Ohmite | - | - | PCB Mount | - | - | - | - | - | - | Details | - | - | - | 0.074840 oz | - | 200 V | - | MouseReel | - | RH3R0DB | - | 5 % | - | - | - | SMD/SMT | - | - | 500 mOhms | - | - | Wirewound | High Energy Applications | - | Resistors | 3 W | - | Wirewound | - | - | - | SMD/SMT | - | 6127 | - | - | - | - | Wirewound Resistors | - | - | - | Wirewound Resistors - SMD | - | - | 5.74 mm | - | 15.545 mm | 6.934 mm | - | - | - | - | ||
![]() OK2705 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Axial Lead | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 Ohms | - | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | Axial Leads | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK1004F Ohmite | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | Axial | 50 ppm/°C | - | 1 MΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OF624J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK4990F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OD68GJ Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK4321F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OL1045E Ohmite | 577 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | - | 5 % | - | - | - | Axial | -700 ppm/°C | - | 100 kΩ | 155 °C | 70 °C | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 mm | - | - | 9 mm | - | - | - | - | - | ||
![]() TUW7J30RE Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | 300 | - | - | - | Ohmite | - | + 275 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | 0.317466 oz | - | 500 V | - | Bulk | - | TUW | - | 5 % | - | - | - | - | 350 PPM / C | Ceramic Housed Power Resistor | 30 Ohms | - | - | - | - | - | Resistors | 7 W | - | Wirewound | - | - | - | Axial | - | - | - | - | - | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | - | - | Wirewound Resistors - Through Hole | - | - | 9 mm | - | 35 mm | 10 mm | - | - | - | - | ||
![]() FC4L32R003FER Ohmite | In Stock | - | - | - | - | - | - | 14.996898mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | 1% | - | - | - | SMD/SMT | 100 ppm/°C | - | 3mOhm | 155°C | -55°C | Metal Foil | - | - | - | 1W | - | - | - | - | - | - | 3216 | 1206 | - | - | - | - | - | - | - | - | - | - | - | 500μm | - | 3.2mm | 1.6mm | - | Unknown | RoHS Compliant | - | ||
![]() R5J400 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW3R0DBR500JE Ohmite | 128 |
| - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | 2006 | - | - | 5% | - | - | - | - | 90 ppm/°C | - | 500mOhm | 125°C | -55°C | Wirewound | - | - | - | 3W | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.93mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() FCSL32R020FER Ohmite | 44801 |
| Datasheet | 18 Weeks | - | Wide 1206 (3216 Metric), 0612 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FCSL | 0.063Lx0.126W 1.60mmx3.20mm | ±1% | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 20mOhm | - | - | Metal Foil | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | - | - | - | 0.031 0.80mm | - | - | - | - | RoHS Compliant | - | ||
![]() TKH45P5R00FE-TR Ohmite | 486 |
| Datasheet | 30 Weeks | - | PFC10 (TO-126 SMT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~175°C | Tape & Reel (TR) | - | TKH | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | - | 5Ohm | - | - | Thick Film | - | 45W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | RoHS Compliant | - | ||
![]() KDV08DR620ET Ohmite | 2771 |
| Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | KDV | 0.079Lx0.049W 2.00mmx1.25mm | ±0.5% | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 620mOhm | - | - | Metal Film | - | 0.25W 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() KDV12DR470ET Ohmite | 13300 |
| Datasheet | 16 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | KDV | 0.133Lx0.063W 3.10mmx1.60mm | ±0.5% | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 470mOhm | - | - | Metal Film | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() KDV12DR150ET Ohmite | 11 |
| Datasheet | 16 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | KDV | 0.133Lx0.063W 3.10mmx1.60mm | ±0.5% | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 150mOhm | - | - | Metal Film | - | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() KDV06FR390ET Ohmite | 11258 |
| Datasheet | 16 Weeks | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | KDV | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 390mOhms | - | - | Metal Film | - | 0.2W 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | ROHS3 Compliant | - |