- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWS7 68R J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | - | ARCOL / Ohmite | - | - | 300 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Compliant | - | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | SMD/SMT | - | ±20ppm/°C | - | 68 Ohms | - | 275 °C | -55 °C | Wirewound | 7W | - | Resistors | 7 W | - | - | - | Wirewound | - | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | ||
![]() RWS10 R47 J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±90ppm/°C | - | 470 mOhms | - | - | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 680R J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 680 Ohms | - | - | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 R33 J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±90ppm/°C | - | 330 mOhms | - | - | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 8R2 J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | - | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 1.126" L x 0.472" W (28.60mm x 12.00mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 8.2 Ohms | - | - | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.512" (13.00mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 6R8 J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 6.8 Ohms | - | - | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 82R J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 82 Ohms | - | - | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 R22 J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | - | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 1.126" L x 0.472" W (28.60mm x 12.00mm) | ±5% | - | - | - | - | 2 | - | - | ±90ppm/°C | - | 220 mOhms | - | - | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.512" (13.00mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 6K8 J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 6.8 kOhms | - | - | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() LVK25R001FER Ohmite | In Stock | - | Datasheet | 17 Weeks | Surface Mount | Wide 2512 (6432 Metric), 1225 | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LVK | 0.126Lx0.252W 3.20mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±300ppm/°C | - | 1mOhm | Tin (Sn) | - | - | Thick Film | - | HIGH-PRECISION | - | 2W | - | TR, 7 INCH | - | - | 6.4mm | Rectangular | FIXED RESISTOR | - | 3264 | 2W | 1224 | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | 500μm | 0.028 0.70mm | - | - | Unknown | RoHS Compliant | - | ||
![]() APC0603T200RZ Ohmite | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | 0603 | ARCOL / Ohmite | 0603 | 1608 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | APC | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.01% | - | - | - | - | 2 | - | - | ±5ppm/°C | Precision Thin Film Chip Resistors | 200 Ohms | - | - | - | Thin Film | 0.063W, 1/16W | - | Resistors | 62.5 mW (1/16 W) | - | - | - | Thin Film | - | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | ||
![]() HVC0603T1006FET Ohmite | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.059Lx0.031W 1.50mmx0.80mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 100MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.1W 1/10W | PRECISION | - | 100mW | 75V | TR | 100mW | - | - | Rectangular | FIXED RESISTOR | - | 1608 | 0.1W | 0603 | - | - | - | - | High Voltage | - | 558.8μm | 0.022 0.55mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() APC0805T24R9Z Ohmite | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | 0805 | ARCOL / Ohmite | 0805 | 2012 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | - | 100 V | -55°C ~ 155°C | MouseReel | - | APC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.01% | - | - | - | - | 2 | - | - | ±5ppm/°C | Precision Thin Film Chip Resistors | 24.9 Ohms | - | - | - | Thin Film | 0.1W, 1/10W | - | Resistors | 100 mW (1/10 W) | - | - | - | Thin Film | - | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() RWS10 820R J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 820 Ohms | - | - | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Non-Inductive, Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() APC1206T49R9Z Ohmite | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | - | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.01% | - | - | - | - | 2 | - | - | ±5ppm/°C | Precision Thin Film Chip Resistors | 49.9 Ohms | - | - | - | Thin Film | 0.125W, 1/8W | - | Resistors | 125 mW (1/8 W) | - | - | - | Thin Film | - | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | ||
![]() RWS7 3K3 J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | - | ARCOL / Ohmite | - | - | 300 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 3.3 kOhms | - | - | - | Wirewound | 7W | - | Resistors | 7 W | - | - | - | Wirewound | - | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | ||
![]() RWS10 R68 J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±90ppm/°C | - | 680 mOhms | - | - | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS7 680R J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | - | ARCOL / Ohmite | - | - | 300 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 680 Ohms | - | - | - | Wirewound | 7W | - | Resistors | 7 W | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Pulse Withstanding | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | ||
![]() RWS10 4K7 J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 4.7 kOhms | - | - | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() FCSL64R050FER Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Wide 2512 (6432 Metric), 1225 | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mV | - | -55°C~155°C | Tape & Reel (TR) | 2001 | FCSL | 0.122Lx0.248W 3.10mmx6.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 50mOhm | Tin (Sn) | - | - | Metal Foil | - | - | - | 2W | - | TR, PAPER/EMBOSSED PLASTIC, 7 INCH | 2W | - | 3.1mm | Rectangular | FIXED RESISTOR | - | 6432 | 2W | 2512 | - | - | - | - | Current Sense, Moisture Resistant | - | 700μm | 0.028 0.70mm | - | - | Unknown | RoHS Compliant | - |