- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Lead Diameter | Size Code | Rated Temperature | Terminal Type | Product Type | Operating Temperature Range | Product | Features | Wattage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 92J800E Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 92J800E | 90 | - | - | - | 350 °C | AXIAL LEADED, ROHS COMPLIANT | 5.6 mm | 10.3 mm | TUBULAR PACKAGE | Axial | - | Active | 5.5 | - | Yes | - | - | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 30 ppm/°C | - | 800 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | 2.25 W | - | 38.1 mm | 85 V | 0.812 mm | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL-5-27 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 Ω | - | - | - | - | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FR50-75 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 Ω | - | - | - | - | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90J13KE Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Ohmite | 5 | OHMITE MANUFACTURING CO | Ohmite | 90J13KE | 90 | + 350 C | + 25 C | PCB Mount | 350 °C | AXIAL LEADED, ROHS COMPLIANT | 8.7 mm | 46 mm | TUBULAR PACKAGE | Axial | - | Active | 5.5 | Details | Yes | - | - | 1.08 kV | - | Bulk | - | 90 | - | 5 % | e1 | Yes | - | - | - | - | EAR99 | 30 PPM / C | Axial Lead Wirewound Resistor | 13 kOhms | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Resistors | 11 W | - | - | - | Wirewound | All-Welded | FIXED RESISTOR | compliant | Axial | 11 W | - | 38.1 mm | 1080 V | 0.812 mm | - | 25 °C | - | Wirewound Resistors | + 25 C to + 350 C | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | Wirewound Resistors - Through Hole | - | - | - | 45.6 mm | 8.7 mm | - | - | ||
![]() 810F40R0E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | 1 | - | Ohmite | - | - | - | - | Chassis Mount | - | - | - | - | - | - | - | - | - | Details | - | - | - | 320 V | - | Bulk | - | 89 | - | 1 % | - | - | - | - | - | - | - | 20 PPM / C | Aluminium Housed Power Resistor | 40 Ohms | - | - | - | - | - | - | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | Wirewound Resistors | 0 C to + 275 C | Aluminum Housed Resistors | Aluminum Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | 11 mm | - | 20 mm | 11.2 mm | - | - | ||
![]() MC101521003D Ohmite | In Stock | - | - | - | Surface Mount | 2525 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | - | - | - | - | MC | - | 0.5% | - | - | - | - | 2 | SMD/SMT | EAR99 | 50 ppm/°C | - | 100kOhm | - | 180°C | -55°C | Thick Film | - | - | - | - | 750mW | - | - | - | - | Chip | FIXED RESISTOR | - | - | 0.75W | - | - | 2000V | - | 2925 | - | - | - | - | - | - | - | - | - | 760μm | - | 6.35mm | 6.35mm | Non-RoHS Compliant | - | ||
![]() MC102822505FE Ohmite | In Stock | - | - | - | Surface Mount | 5025 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | - | 1% | - | - | - | - | - | SMD/SMT | - | 50 ppm/°C | - | 25MOhm | - | 180°C | -55°C | Thick Film | - | - | - | - | 1.5W | - | - | - | - | - | - | - | - | - | 5025 | - | - | - | - | - | - | - | - | - | - | - | - | - | 760μm | - | 12.7mm | 6.35mm | RoHS Compliant | - | ||
![]() 90J45KE Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | Ohmite | 5 | OHMITE MANUFACTURING CO | Ohmite | 90J45KE | 90 | + 350 C | + 25 C | PCB Mount | 350 °C | AXIAL LEADED, ROHS COMPLIANT | 8.7 mm | 46 mm | TUBULAR PACKAGE | Axial | - | Active | 5.5 | Compliant | Yes | - | - | 1.08 kV | - | Bulk | - | 90 | - | 5 % | e1 | Yes | - | - | - | Axial | EAR99 | 30 ppm/°C | Axial Lead Wirewound Resistor | 45 kΩ | Tin/Silver/Copper (Sn/Ag/Cu) | 350 °C | 25 °C | Wirewound | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Resistors | 11 W | - | - | - | Wirewound | All-Welded | FIXED RESISTOR | compliant | Axial | 11 W | - | 38.1 mm | 1080 V | 0.812 mm | - | 25 °C | - | Wirewound Resistors | + 25 C to + 350 C | Power Resistors Wirewound Vitreous Enamel | Coated Resistors, Vitreous Enamel Coated | - | Wirewound Resistors - Through Hole | - | - | - | 45.6 mm | 8.7 mm | - | - | ||
![]() 90J3K9E Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 90J3K9E | 90 | - | - | - | 350 °C | AXIAL LEADED, ROHS COMPLIANT | 8.7 mm | 46 mm | TUBULAR PACKAGE | Axial | - | Active | 5.5 | - | Yes | - | - | - | - | - | - | 90 | - | 5% | e1 | Yes | - | - | - | - | EAR99 | 30 ppm/°C | - | 3900 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | FLAME PROOF, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | All-Welded | FIXED RESISTOR | compliant | - | 11 W | - | 38.1 mm | 1080 V | 0.812 mm | - | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUW3J68R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | TUW3J68R | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 Ohms | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.38 | - | - | - | - | Axial Leads | - | - | - | - | 3 | - | - | - | - | - | - | - | - | ||
![]() TUW3J150 Ohmite | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Ohmite | TUW3J150 | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | No | - | - | - | - | - | Bulk | - | - | - | 5 % | - | - | - | - | - | Axial | - | 350 ppm/°C | - | 150 Ohms | - | - | - | Wirewound | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | 1.38 | - | - | - | - | Axial Leads | - | - | - | - | 3 | - | - | 8 mm | - | 22 mm | 8 mm | - | - | ||
![]() FC4L110R015FER Ohmite | 9 |
| Datasheet | 18 Weeks | - | Wide 4320 (11050 Metric), 2043 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FC4L | 0.197Lx0.433W 5.00mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | - | 15mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | - | - | - | - | - | - | TR, 7 Inch | 5W | - | Chip | FIXED RESISTOR | - | - | 5W | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | - | 711.2μm | 0.028 0.70mm | - | - | RoHS Compliant | - | ||
![]() TDH35H150RJE Ohmite | In Stock | - | - | - | - | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TUW10J27RE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | 250 | - | Ohmite | - | - | + 275 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.423288 oz | - | 750 V | - | Bulk | - | TUW | - | 5 % | - | - | - | - | - | - | - | 350 PPM / C | Ceramic Housed Power Resistor | 27 Ohms | - | - | - | - | - | - | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | - | - | - | Wirewound Resistors | - | Power Resistors Wirewound Cement Filled Ceramic | - | - | Wirewound Resistors - Through Hole | - | 9 mm | - | 49 mm | 10 mm | - | - | ||
![]() TUW10JR27E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | 60 | - | Ohmite | - | - | + 275 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.423288 oz | - | 750 V | - | Bulk | - | TUW | - | 5 % | - | - | - | - | - | Axial | - | 400 PPM / C | Ceramic Housed Power Resistor | 270 mOhms | - | - | - | Ceramic, Power resistor | - | - | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | - | - | - | Wirewound Resistors | - | Power Resistors Wirewound Cement Filled Ceramic | - | - | Wirewound Resistors - Through Hole | - | 9 mm | - | 49 mm | 10 mm | - | - | ||
![]() LVT08R0020HER Ohmite | 10487 |
| Datasheet | 18 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | LVT | 0.079Lx0.049W 2.00mmx1.25mm | ±3% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 2mOhm | - | - | - | Metal Element | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() LVT08R0200FER Ohmite | 21286 |
| Datasheet | 18 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | LVT | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | - | 20mOhm | - | - | - | Metal Element | 0.5W 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() LVT12R0100FER Ohmite | 97387 |
| Datasheet | 18 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | LVT | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±75ppm/°C | - | 10mOhm | - | - | - | Metal Element | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 0.026 0.65mm | - | - | RoHS Compliant | - | ||
![]() RC1R0EA8R20KE Ohmite | In Stock | - | Datasheet | 32 Weeks | - | 8127 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2006 | RC | 0.811Lx0.273W 20.60mmx6.93mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | -1300ppm/°C | - | 8.2Ohm | - | - | - | Carbon Composition | - | - | - | - | 1W | 500V | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | 1W | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | 6.93mm | 0.278 7.06mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LVT06R0030GER Ohmite | 37 |
| Datasheet | 18 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | LVT | 0.063Lx0.031W 1.60mmx0.80mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±150ppm/°C | - | 3mOhm | - | - | - | Metal Element | 0.333W 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 0.026 0.65mm | - | - | RoHS Compliant | - |