- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KDV12DR270ET Ohmite | 27786 |
| Datasheet | 16 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.133Lx0.063W 3.10mmx1.60mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 270mOhm | Metal Film | 0.5W 1/2W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() KDV06FR510ET Ohmite | 5393 |
| Datasheet | 16 Weeks | 0603 (1608 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.063Lx0.031W 1.60mmx0.80mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 510mOhm | Metal Film | 0.2W 1/5W | Current Sense | 0.022 0.55mm | ROHS3 Compliant | - | ||
![]() KDV08FR270ET Ohmite | 4357 |
| Datasheet | 16 Weeks | 0805 (2012 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 270mOhm | Metal Film | 0.25W 1/4W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() KDV12FR300ET Ohmite | 21854 |
| Datasheet | 16 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.133Lx0.063W 3.10mmx1.60mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 330mOhm | Metal Film | 0.5W 1/2W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() KDV06DR240ET Ohmite | 5222 |
| Datasheet | 16 Weeks | 0603 (1608 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 240mOhm | Metal Film | 0.2W 1/5W | Current Sense | 0.022 0.55mm | ROHS3 Compliant | - | ||
![]() KDV08FR220ET Ohmite | 606 |
| Datasheet | 16 Weeks | 0805 (2012 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.079Lx0.049W 2.00mmx1.25mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 220mOhm | Metal Film | 0.25W 1/4W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() KDV06DR560ET Ohmite | 4164 |
| Datasheet | 16 Weeks | 0603 (1608 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.063Lx0.031W 1.60mmx0.80mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 560mOhm | Metal Film | 0.2W 1/5W | Current Sense | 0.022 0.55mm | ROHS3 Compliant | - | ||
![]() PCS2512DR0500ET Ohmite | 10048 |
| - | 14 Weeks | 2512 (6432 Metric) | -55°C~170°C | Tape & Reel (TR) | PCS | 0.120Lx0.120W 3.05mmx3.05mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 50mOhm | Metal Film | 2W | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.026 0.66mm | ROHS3 Compliant | AEC-Q200 | ||
![]() PCS2512FR5000ET Ohmite | 5041 |
| - | 14 Weeks | 2512 (6432 Metric) | -55°C~170°C | Tape & Reel (TR) | PCS | 0.120Lx0.120W 3.05mmx3.05mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 500mOhm | Metal Film | 1W | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.026 0.66mm | ROHS3 Compliant | AEC-Q200 | ||
![]() KDV08DR180ET Ohmite | 45 |
| Datasheet | 16 Weeks | 0805 (2012 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.079Lx0.049W 2.00mmx1.25mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 180mOhm | Metal Film | 0.25W 1/4W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() KDV12DR620ET Ohmite | 8560 |
| Datasheet | 16 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.133Lx0.063W 3.10mmx1.60mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 620mOhm | Metal Film | 0.5W 1/2W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() KDV12DR390ET Ohmite | 9942 |
| Datasheet | 16 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.133Lx0.063W 3.10mmx1.60mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 390mOhm | Metal Film | 0.5W 1/2W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() KDV12DR120ET Ohmite | 9529 |
| Datasheet | 16 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.133Lx0.063W 3.10mmx1.60mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 120mOhm | Metal Film | 0.5W 1/2W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() KDV12FR100ET Ohmite | 42525 |
| Datasheet | 16 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | KDV | 0.133Lx0.063W 3.10mmx1.60mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 100mOhm | Metal Film | 0.5W 1/2W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() FCSL76R015DER Ohmite | 938 |
| Datasheet | 18 Weeks | Wide 3015 (7638 Metric), 1530 | -55°C~155°C | Tape & Reel (TR) | FCSL | 0.150Lx0.299W 3.80mmx7.60mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 15mOhm | Metal Foil | 3W | Current Sense, Moisture Resistant | 0.028 0.70mm | RoHS Compliant | - | ||
![]() FCSL90R030DER Ohmite | 46 |
| Datasheet | 18 Weeks | Wide 3518 (9045 Metric), 1835 | -55°C~155°C | Tape & Reel (TR) | FCSL | 0.177Lx0.350W 4.50mmx8.90mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 30mOhm | Metal Foil | 4W | Current Sense, Moisture Resistant | 0.028 0.70mm | RoHS Compliant | - | ||
![]() TKH45P1R50FE-TR Ohmite | 167 |
| Datasheet | 30 Weeks | PFC10 (TO-126 SMT) | -55°C~175°C | Tape & Reel (TR) | TKH | 0.472Lx0.323W 12.00mmx8.20mm | ±1% | Active | 1 (Unlimited) | 2 | ±100ppm/°C | 1.5Ohm | Thick Film | 45W | Pulse Withstanding | 0.039 1.00mm | RoHS Compliant | - | ||
![]() FCSL110R025DER Ohmite | 14 |
| Datasheet | 18 Weeks | Wide 4320 (11050 Metric), 2043 | -55°C~155°C | Tape & Reel (TR) | FCSL | 0.197Lx0.433W 5.00mmx11.00mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 25mOhm | Metal Foil | 5W | Current Sense, Moisture Resistant | 0.028 0.70mm | RoHS Compliant | - | ||
![]() LVK24R030CER Ohmite | 4669 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() LVK24R050CER Ohmite | 6780 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | RoHS Compliant | - |