- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Number of Pins | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Power Dissipation (Max) | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Technology | Construction | Resistor Type | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Size Code | Rated Temperature | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TUW10J430E Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | 180 | Ohmite | + 275 C | - | PCB Mount | - | Details | 0.423288 oz | - | 750 V | - | Bulk | TUW | - | 5 % | - | - | - | - | Axial | - | 350 PPM / C | Ceramic Housed Power Resistor | 430 Ohms | - | - | Ceramic, Power resistor | - | Resistors | 10 W | - | - | Wirewound | - | - | Axial | - | - | - | - | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | - | 9 mm | - | 49 mm | 10 mm | - | - | - | ||
![]() TUW5JR43E Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | 1000 | Ohmite | + 275 C | - | PCB Mount | - | Details | 0.148503 oz | - | 350 V | - | Bulk | TUW | - | 5 % | - | - | - | - | - | - | 400 PPM / C | Ceramic Housed Power Resistor | 430 mOhms | - | - | - | - | Resistors | 5 W | - | - | Wirewound | - | - | Axial | - | - | - | - | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | - | 9 mm | - | 22 mm | 10 mm | - | - | - | ||
![]() L50J625 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 1.625 kV | - | Bulk | - | - | 5 % | - | - | - | - | Solder | - | 260 ppm/°C | - | 625 Ω | 350 °C | 25 °C | Wirewound | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.3 mm | - | - | 101.6 mm | - | - | - | - | ||
![]() 76296-5R0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | 5Ohm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() MC102823005J Ohmite | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | - | - | - | - | - | 5% | - | - | - | - | SMD/SMT | - | 50 ppm/°C | - | 30MOhm | 180°C | -55°C | Thick Film | - | - | 1.5W | - | - | - | - | - | - | - | - | 5025 | - | - | - | - | - | - | - | 760μm | - | 12.7mm | 6.35mm | Non-RoHS Compliant | - | - | ||
![]() RP3R0EA12K0J Ohmite | In Stock | - | - | - | Surface Mount | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | RP | - | 5% | yes | - | - | 2 | SMD/SMT | EAR99 | 250 ppm/°C | - | 12kOhm | 150°C | -55°C | - | - | - | 3W | - | TR, 13 INCH | - | Chip | FIXED RESISTOR | - | - | 3W | - | 8127 | 25°C | - | - | - | - | - | 6.93mm | - | 20.6mm | 6.93mm | Non-RoHS Compliant | - | - | ||
![]() TUW15J3R9E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP3R0EA10R0J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750V | - | - | - | RP3R0EA (J TOL) | - | 5% | - | - | - | 2 | SMD/SMT | EAR99 | 250 ppm/°C | - | 10Ohm | 150°C | -55°C | - | - | - | 3W | - | - | - | Recessed Base | FIXED RESISTOR | - | - | 3W | - | 8127 | - | - | - | - | - | - | 6.93mm | - | 20.6mm | 6.93mm | Non-RoHS Compliant | - | - | ||
![]() LVC06FR250 Ohmite | In Stock | - | - | - | - | 1206 | - | 1206 | 16.187578mg | - | - | - | - | - | - | - | - | - | 50mV | - | - | Bulk | - | - | 1% | - | - | - | - | SMD/SMT | - | 200 ppm/°C | - | 250mOhm | 125°C | -55°C | - | - | - | 250mW | - | - | - | - | - | - | 3216 | - | 1206 | - | - | - | - | - | - | - | 500μm | - | 3.2mm | 1.6mm | Non-RoHS Compliant | - | - | ||
![]() RW3R0DBR500JET Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3W | - | - | - | - | - | Tape & Reel (TR) | - | - | 5% | - | - | - | 2 | - | - | 90 ppm/°C | - | 500mOhm | - | - | Wirewound | - | - | 3W | 200V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.7404mm | - | 15.875mm | 6.9342mm | RoHS Compliant | Lead Free | - | ||
![]() LVK12R100FER Ohmite | In Stock | - | - | - | - | 1206 | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | 1% | - | - | - | 4 | - | - | 50 ppm/°C | - | 100mOhm | 125°C | -40°C | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 660.4μm | - | 3.2004mm | 1.6002mm | RoHS Compliant | - | - | ||
![]() MC104522506FE Ohmite | In Stock | - | - | - | - | SMD, J-Bend | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~180°C | Bulk | Macrochip | 1.041Lx0.250W 26.43mmx6.36mm | ±1% | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | - | 250kOhm | - | - | Thick Film | 2.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.142 3.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() 23J200E-T Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 350 C | + 25 C | - | - | - | - | - | 135 V | - | - | 20 | - | 5 % | - | - | - | - | - | - | 30 PPM / C | - | 20 Ohms | - | - | - | - | - | 3 W | - | - | - | - | - | Axial | - | - | - | - | - | - | - | Coated Resistors, Vitreous Enamel Coated | - | - | - | - | 13.1 mm | 5.6 mm | - | - | - | ||
![]() LVK12R010CER Ohmite | 557 | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() LVK12R020CER Ohmite | 30200 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PCS1206DR0500ET Ohmite | 5744 |
| - | 14 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | PCS | 0.065Lx0.065W 1.65mmx1.65mm | ±0.5% | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | - | 50mOhm | - | - | Metal Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | - | - | 0.027 0.68mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PCS2728DR1000ET Ohmite | 451 |
| - | 14 Weeks | - | Wide 2827 (7067 Metric), 2728 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | PCS | 0.264Lx0.283W 6.71mmx7.19mm | ±0.5% | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | - | 100mOhm | - | - | Metal Film | 4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | - | - | 0.034 0.87mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FC4L90R002FER Ohmite | 787 |
| Datasheet | 18 Weeks | - | Wide 3518 (9045 Metric), 1835 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | FC4L | 0.177Lx0.354W 4.50mmx9.00mm | ±1% | - | Active | 1 (Unlimited) | 4 | - | - | ±100ppm/°C | - | 2mOhm | - | - | Metal Foil | 4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | - | 0.031 0.80mm | - | - | RoHS Compliant | - | - | ||
![]() PCS2512DR0100ET Ohmite | 11358 |
| - | 14 Weeks | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | PCS | 0.120Lx0.120W 3.05mmx3.05mm | ±0.5% | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | - | 10mOhm | - | - | Metal Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Moisture Resistant | - | - | - | 0.026 0.66mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() L4T20FR015DER Ohmite | 3768 |
| - | 15 Weeks | - | 2010 (5025 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | L4T20 | 0.197Lx0.098W 5.00mmx2.50mm | ±0.5% | - | Active | 1 (Unlimited) | 4 | - | - | ±75ppm/°C | - | 15mOhm | - | - | Thick Film | 0.75W 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - |