- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Features | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L4T12FR015DER Ohmite | 3715 |
| - | 15 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | L4T12 | 0.118Lx0.063W 3.00mmx1.60mm | ±0.5% | Active | 1 (Unlimited) | 4 | ±75ppm/°C | 15mOhm | Thick Film | 0.5W 1/2W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() LVR02R010FER Ohmite | In Stock | - | Datasheet | 18 Weeks | 0201 (0603 Metric) | -55°C~125°C | Tape & Reel (TR) | LVR | 0.024Lx0.012W 0.60mmx0.31mm | ±1% | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 10mOhm | - | 0.1W 1/10W | Current Sense, Moisture Resistant | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() L4T12FR020FER Ohmite | 105 | - | - | 15 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | L4T12 | 0.118Lx0.063W 3.00mmx1.60mm | ±1% | Active | 1 (Unlimited) | 4 | ±75ppm/°C | 20mOhm | Thick Film | 0.5W 1/2W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() FC4L76R020FER Ohmite | 1334 |
| Datasheet | 18 Weeks | Wide 3015 (7638 Metric), 1530 | -55°C~155°C | Tape & Reel (TR) | FC4L | 0.150Lx0.299W 3.80mmx7.60mm | ±1% | Active | 1 (Unlimited) | 4 | ±50ppm/°C | 20mOhm | Metal Foil | 3W | Current Sense, Moisture Resistant | 0.031 0.80mm | RoHS Compliant | - | ||
![]() LVK20R010CER Ohmite | 2233 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() L4T20FR015FER Ohmite | 1134 |
| - | 15 Weeks | 2010 (5025 Metric) | -55°C~155°C | Tape & Reel (TR) | L4T20 | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | Active | 1 (Unlimited) | 4 | ±75ppm/°C | 15mOhm | Thick Film | 0.75W 3/4W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() FC4L76R015FER Ohmite | 14 |
| Datasheet | 18 Weeks | Wide 3015 (7638 Metric), 1530 | -55°C~155°C | Tape & Reel (TR) | FC4L | 0.150Lx0.299W 3.80mmx7.60mm | ±1% | Active | 1 (Unlimited) | 4 | ±50ppm/°C | 15mOhm | Metal Foil | 3W | Current Sense, Moisture Resistant | 0.031 0.80mm | RoHS Compliant | - | ||
![]() LVK24R020CER Ohmite | 663 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PCS2512FR0005ET Ohmite | 16536 |
| - | 14 Weeks | 2512 (6432 Metric) | -55°C~170°C | Tape & Reel (TR) | PCS | 0.120Lx0.120W 3.05mmx3.05mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 500μOhm | Metal Film | 2W | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.036 0.90mm | ROHS3 Compliant | AEC-Q200 | ||
![]() L4T12FR020DER Ohmite | 85 |
| - | 15 Weeks | 1206 (3216 Metric) | -55°C~155°C | Tape & Reel (TR) | L4T12 | 0.118Lx0.063W 3.00mmx1.60mm | ±0.5% | Active | 1 (Unlimited) | 4 | ±75ppm/°C | 20mOhm | Thick Film | 0.5W 1/2W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() PCS1206FR0010ET Ohmite | 15862 |
| - | 14 Weeks | 1206 (3216 Metric) | -55°C~170°C | Tape & Reel (TR) | PCS | 0.065Lx0.065W 1.65mmx1.65mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 1mOhm | Metal Film | 1W | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.035 0.88mm | ROHS3 Compliant | AEC-Q200 | ||
![]() L4T20FR010DER Ohmite | 796 |
| - | 15 Weeks | 2010 (5025 Metric) | -55°C~155°C | Tape & Reel (TR) | L4T20 | 0.197Lx0.098W 5.00mmx2.50mm | ±0.5% | Active | 1 (Unlimited) | 4 | ±75ppm/°C | 10mOhm | Thick Film | 0.75W 3/4W | Current Sense | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() PCS2512DR1000ET Ohmite | 6109 |
| - | 14 Weeks | 2512 (6432 Metric) | -55°C~170°C | Tape & Reel (TR) | PCS | 0.120Lx0.120W 3.05mmx3.05mm | ±0.5% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 100mOhm | Metal Film | 2W | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.026 0.66mm | ROHS3 Compliant | AEC-Q200 | ||
![]() LVR04R010FER Ohmite | In Stock | - | Datasheet | 18 Weeks | 0402 (1005 Metric) | -55°C~125°C | Tape & Reel (TR) | LVR | 0.039Lx0.022W 1.00mmx0.55mm | ±1% | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 10mOhm | - | 0.125W 1/8W | Current Sense, Moisture Resistant | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() LVR04R005FER Ohmite | In Stock | - | Datasheet | 18 Weeks | 0402 (1005 Metric) | -55°C~125°C | Tape & Reel (TR) | LVR | 0.039Lx0.022W 1.00mmx0.55mm | ±1% | Active | 1 (Unlimited) | 2 | ±150ppm/°C | 5mOhm | - | 0.125W 1/8W | Current Sense, Moisture Resistant | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() PCS2512FR0050ET Ohmite | 11659 |
| - | 14 Weeks | 2512 (6432 Metric) | -55°C~170°C | Tape & Reel (TR) | PCS | 0.120Lx0.120W 3.05mmx3.05mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 5mOhm | Metal Film | 2W | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.026 0.66mm | ROHS3 Compliant | AEC-Q200 | ||
![]() PCS2512FR0010ET Ohmite | 769 |
| - | 14 Weeks | 2512 (6432 Metric) | -55°C~170°C | Tape & Reel (TR) | PCS | 0.120Lx0.120W 3.05mmx3.05mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 1mOhm | Metal Film | 2W | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.036 0.90mm | ROHS3 Compliant | AEC-Q200 | ||
![]() PCS1206FR0050ET Ohmite | 3182 |
| - | 14 Weeks | 1206 (3216 Metric) | -55°C~170°C | Tape & Reel (TR) | PCS | 0.065Lx0.065W 1.65mmx1.65mm | ±1% | Active | 1 (Unlimited) | 2 | ±50ppm/°C | 5mOhm | Metal Film | 1W | Automotive AEC-Q200, Current Sense, Moisture Resistant | 0.027 0.68mm | ROHS3 Compliant | AEC-Q200 | ||
![]() FC4L90R003FER Ohmite | 46 |
| Datasheet | 18 Weeks | Wide 3518 (9045 Metric), 1835 | -55°C~155°C | Tape & Reel (TR) | FC4L | 0.177Lx0.354W 4.50mmx9.00mm | ±1% | Active | 1 (Unlimited) | 4 | ±100ppm/°C | 3mOhm | Metal Foil | 4W | Current Sense, Moisture Resistant | 0.031 0.80mm | RoHS Compliant | - | ||
![]() LVK20R030CER Ohmite | 1545 |
| Datasheet | 17 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | RoHS Compliant | - |