- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Size | Case Style | Current Sensing | Flame-Proof Support | Ihs Manufacturer | Lead Diameter (nom) | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Package | Package Description | Package Shape | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Size Code | Rated Temperature | Terminal Type | Product Type | Features | Wattage | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EBWA-MR0005FE Ohmite | 535 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Strip | 2013 | EBW | 0.413Lx0.197W 10.50mmx5.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±75ppm/°C | - | 500μOhm | - | Metal Element | - | - | - | - | 5W | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | - | 889μm | 0.035 0.88mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MC204822005DE Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 180°C | - | - | MC | 1.000" L x 0.500" W (25.40mm x 12.70mm) | ±0.5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 20 MOhms | - | Thick Film | 3.25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | 0.065" (1.65mm) | - | - | - | - | - | - | - | ||
![]() TDH35P1K50FE Ohmite | 85 |
| - | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | DPAK | - | 2 | NO | NO | Not Required | Molded | NO | - | - | - | 5.08(mm) | - | - | - | - | Ohmite | - | - | -55C to 150C | - | Bulk | - | - | D-PAK | - | 35(W) | 14.4(mm) | Not Required(mm) | Active | - | - | - | 25 TO 150 | 1% | - | - | -55°C ~ 175°C | - | - | TDH35 | 0.398" L x 0.339" W (10.10mm x 8.60mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | Thick Film | 1.5 kOhms | - | Thick Film | 35W | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | Gull Wing | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 10.1(mm) | - | - | 0.185" (4.70mm) | - | - | 4.5(mm) | - | - | - | - | ||
![]() OL3015E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUW10J300E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 275 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 750 V | - | - | - | TUW | - | 5 % | - | - | - | - | - | - | - | 350 PPM / C | - | 300 Ohms | - | - | - | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 mm | - | 49 mm | 10 mm | - | - | - | - | - | ||
![]() RW3R5EAR200JE Ohmite | 49 |
| Datasheet | 18 Weeks | Surface Mount | 8127 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2011 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | - | 200mOhm | Matte Tin (Sn) | Wirewound | - | - | - | - | 3.5W | 350V | - | 3.5W | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | 8127 | - | - | - | - | - | - | - | Current Sense | - | - | - | 7.0612mm | 0.278 7.06mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ACPP0805 330R B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | - | 330Ohm | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SM204031006J Ohmite | 2638 |
| - | - | - | Radial | - | - | - | Radial | - | 2 | - | - | - | Epoxy | - | NO | - | - | 22.86(mm) | - | - | - | - | Ohmite | - | - | -55C to 110C | - | Bulk | - | - | - | - | 2(W) | 2.54(mm) | Not Required(mm) | Active | - | - | - | 25 TO 110 | 5% | - | - | -55°C ~ 110°C | - | - | Slim-Mox | 1.080 L x 0.100 W (27.43mm x 2.54mm) | ±5% | - | - | - | - | 2 | - | - | ±50(ppm/°C) | Thick Film | 100000000(ohm) | - | Thick Film | 2W | - | - | - | - | - | - | - | - | - | - | Planar | - | - | Not Required | Radial | - | - | - | - | - | Not Required | - | - | - | - | High Voltage, Non-Inductive | - | 27.43(mm) | - | - | 0.590 (14.99mm) | - | - | 14.99(mm) | - | - | - | - | ||
![]() LN175J100 Ohmite | In Stock | - | - | - | - | - | NO | LUG | CHASSIS MOUNT | - | - | 2 | - | - | Not Required | VITREOUS ENAMEL | - | - | OHMITE MANUFACTURING CO | Not Required(mm) | - | Ohmite Mfg Co | LN175J100 | 270 | - | - | - | Bolt-On | - | 350 °C | - | , | TUBULAR PACKAGE | - | Active | 175(W) | Not Required(mm) | 28.6(mm) | - | 2.4 | - | No | 25 TO 350 | 5% | - | - | - | - | - | - | - | 5% | e0 | No | - | - | - | - | EAR99 | ±260(ppm/°C) | Wirewound | 100(ohm) | Tin/Lead (Sn/Pb) | - | - | FLAMEPROOF, NON-INDUCTIVE | 8533.29.00.00 | - | - | - | - | - | WIRE WOUND | - | - | Tubular | FIXED RESISTOR | unknown | Not Required | Radial Lug | - | 175 W | - | - | 3595 V | Not Required | - | 25 °C | - | - | - | - | 215.9(mm) | - | - | - | - | - | Not Required(mm) | - | - | - | - | ||
![]() LVM25FVR015E-TR Ohmite | 4844 |
| Datasheet | 10 Weeks | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | - | LVM | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | - | 15mOhm | - | Metal Foil | - | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | - | - | 6432 | - | 2512 | - | - | - | - | - | - | - | Current Sense | - | - | - | 889μm | 0.035 0.90mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() 602SJR00300E Ohmite | 2253 |
| Datasheet | 22 Weeks | Surface Mount | Strip, L Bend | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30mV | - | -40°C~155°C | Bulk | 2006 | 60S | 0.551Lx0.118W 14.00mmx3.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | - | 3mOhm | Copper/Nickel (Cu/Ni) | Metal Element | 0.25W 1/4W | - | - | - | 200mW | - | - | 250mW | - | - | 3mm | Flameproof | FIXED RESISTOR | - | - | - | - | - | 4012 | - | - | - | - | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | - | - | - | 600μm | 0.028 0.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() MC102821004D Ohmite | 140 |
| - | - | - | 5025 J-Lead | - | - | - | - | - | 2 | NO | NO | - | - | NO | - | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 180C | - | Bulk | - | - | SMD | - | 1.5(W) | 6.35(mm) | Not Required(mm) | Active | - | - | - | - | 0.5% | - | - | -55°C ~ 180°C | - | - | MC | 0.500" L x 0.250" W (12.70mm x 6.35mm) | ±0.5% | - | - | - | - | 2 | - | - | ±50ppm/°C | Thick Film | 1 MOhms | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | 12.7(mm) | - | - | 0.142" (3.60mm) | - | - | 0.76(mm) | - | - | - | - | ||
![]() HVC0402N5007KET Ohmite | 1603 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.041Lx0.020W 1.04mmx0.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±1000ppm/°C | - | 5GOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.05W 1/20W | - | - | - | 50mW | 30V | - | 50mW | - | - | - | - | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | - | - | - | - | - | - | High Voltage | - | - | - | 355.6μm | 0.014 0.35mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() FC4L64R002GER Ohmite | 8118 |
| Datasheet | 18 Weeks | Surface Mount | Wide 2512 (6432 Metric), 1225 | - | ONE SURFACE | - | - | 40.511469mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FC4L | 0.126Lx0.252W 3.20mmx6.40mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±100ppm/°C | - | 2mOhm | Tin (Sn) - with Nickel (Ni) barrier | Metal Foil | - | - | 8533.21.00.30 | - | 2W | - | TR, 7 INCH | 2W | - | - | 3.2mm | Chip | FIXED RESISTOR | - | - | - | 6432 | 2W | 2512 | - | - | - | 2513 | - | - | - | Current Sense, Moisture Resistant | - | - | - | 500μm | 0.028 0.70mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() RW1S0BAR033FET Ohmite | 24 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | - | 33mOhm | Matte Tin (Sn) | Wirewound | - | - | - | - | 1W | 50V | TR | 1W | - | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | - | 6234 | 1W | 2414 | - | - | - | - | - | - | - | Current Sense | - | - | - | 3.5814mm | 0.141 3.58mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TDH35PR360JE Ohmite | 29 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2004 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±700ppm/°C | - | 360mOhm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | - | 35W | 350V | - | 35W | - | 5.08mm | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 4034 | - | - | - | Moisture Resistant | - | - | - | 4.4958mm | 0.185 4.70mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RW1S0BA47R0JE Ohmite | In Stock | - | - | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±5% | - | - | - | - | 2 | - | - | ±90ppm/°C | - | 47 Ohms | - | Wirewound | 1W | - | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | - | - | - | ||
![]() RW1S0BAR500J Ohmite | In Stock | - | - | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±5% | - | - | - | - | 2 | - | - | ±90ppm/°C | - | 500 mOhms | - | Wirewound | 1W | - | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | - | - | - | ||
![]() RW1S0BA4R99F Ohmite | In Stock | - | - | - | - | 2515 J-Lead | - | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 150 C | Ohmite | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | - | -55°C ~ 150°C | - | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 4.99 Ohms | - | Wirewound | 1W | - | - | Resistors | 1 W | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | 3.45 mm | 0.141" (3.58mm) | 6.25 mm | 3.45 mm | - | - | - | - | - | ||
![]() OL1015 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | OL1015 | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 Ohms | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | - | Axial Leads | - | - | 0.5 | - | - | - | - | - | - | - | - | - | - | - |