- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Case Style | Lead Spacing (nom) | Manufacturer | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | RoHS | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Failure Rate | Size Code | Terminal Type | Features | Wattage | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW1S0BAR027JE Ohmite | 430 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2015 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 27mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 1W | 50V | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | 6234 | 1W | 2414 | - | - | - | - | Current Sense | - | - | 3.45mm | 0.141 3.58mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() HVC0402T1004JET Ohmite | 7 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.041Lx0.020W 1.04mmx0.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | 50mW | 30V | - | 50mW | - | - | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | - | - | - | High Voltage | - | - | 355.6μm | 0.014 0.35mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() LVK24R050FER Ohmite | 256 |
| Datasheet | 17 Weeks | Surface Mount | 2512 (6432 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | LVK | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | - | 50mOhm | Tin (Sn) | - | - | Thick Film | - | HIGH-PRECISION | 1W | - | TR, 7 INCH | 1W | - | Rectangular | FIXED RESISTOR | - | - | - | 6432 | 1W | 2412 | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | - | 660.4μm | 0.026 0.65mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() RW1S0CKR010FE Ohmite | 515 |
| Datasheet | 22 Weeks | Surface Mount | 4324 J-Lead (4 Terminals) | - | WRAPAROUND | - | 2 | - | - | - | - | - | - | - | - | - | - | 70mV | -55°C~125°C | Bulk | 2005 | RW1S0CK | 0.425Lx0.244W 10.80mmx6.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | - | 10mOhm | Matte Tin (Sn) | - | - | Thick Film | - | FLAMEPROOF, HIGH PRECISION | 1W | 500V | TR | 1W | - | Chip | FIXED RESISTOR | - | - | - | - | 1W | - | - | - | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | - | - | 2.3114mm | 0.091 2.30mm | - | - | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() MCS3264R015FER Ohmite | 150467 |
| Datasheet | 22 Weeks | Surface Mount | 2512 (6432 Metric) | - | - | - | 2 | 3264 | - | - | - | - | - | - | - | - | - | 220mV | -55°C~150°C | Tape & Reel (TR) | 2002 | MCS | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | - | 15mOhms | - | 150°C | -25°C | Metal Element | 2W | - | 2W | - | - | 2W | 3.2mm | - | - | - | - | - | 3264 | - | 1225 | - | - | - | - | Current Sense, Flame Retardant Coating, Safety | - | - | 609.6μm | 0.024 0.60mm | 6.4mm | 3.2mm | - | Unknown | RoHS Compliant | - | - | ||
![]() RW1S0BAR024JE Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2016 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 24mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 1W | 50V | - | 1W | - | Pedestal Mount | FIXED RESISTOR | unknown | - | - | 6234 | 1W | 2414 | - | - | - | - | Current Sense | - | - | 3.5814mm | 0.141 3.58mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RW1S5CAR040JET Ohmite | 19 |
| Datasheet | 18 Weeks | - | 3916 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 75V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | - | 40mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 1.5W | 75V | TR, 13 Inch | 1.5W | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | 3916 | - | - | 4016 | - | Current Sense | - | - | 4.1656mm | 0.164 4.17mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() FCSL76R025FER Ohmite | 38 |
| Datasheet | 18 Weeks | Surface Mount | Wide 3015 (7638 Metric), 1530 | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2001 | FCSL | 0.150Lx0.299W 3.80mmx7.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | - | 25mOhm | TIN | - | - | Metal Foil | - | - | 3W | - | TR, PAPER/EMBOSSED PLASTIC, 7 INCH | 3W | 3.8mm | Rectangular | FIXED RESISTOR | - | - | - | 7638 | 3W | 3015 | - | - | - | - | Current Sense, Moisture Resistant | - | - | 711.2μm | 0.028 0.70mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() MCS3264R005FER Ohmite | 430252 | - | Datasheet | 22 Weeks | Surface Mount | 2512 (6432 Metric) | - | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | 220mV | -55°C~150°C | Tape & Reel (TR) | 2012 | MCS | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 5mOhm | Tin/Nickel (Sn/Ni) | - | - | Metal Element | - | FLAME PROOF | 2W | - | TR | 2W | 3.2mm | Rectangular | FIXED RESISTOR | - | - | - | 6432 | 2W | 1225 | - | - | - | - | Current Sense, Flame Retardant Coating, Safety | - | - | 609.6μm | 0.024 0.60mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() RW2S0CBR010J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4122 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2015 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | - | 10mOhm | - | - | - | Wirewound | - | - | 2W | 100V | - | 2W | - | Pedestal Mount | FIXED RESISTOR | unknown | - | - | - | 2W | 4023 | - | - | - | - | Current Sense | - | - | 5.7658mm | 0.227 5.77mm | - | - | - | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() LVK12R030FER Ohmite | 2086 | - | Datasheet | 17 Weeks | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±50ppm/°C | - | 30mOhm | Matte Tin (Sn) | - | - | Thick Film | 0.5W 1/2W | HIGH-PRECISION | 500mW | - | TR, 7 INCH | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | - | 3216 | 0.5W | 1206 | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | - | 500μm | 0.026 0.65mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() RW5S0FA47R0JE Ohmite | 433 |
| Datasheet | 26 Weeks | - | SMD, L-Bend | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Bulk | 2013 | RW | 0.806Lx0.365W 20.47mmx9.27mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | - | 47Ohm | - | - | - | Wirewound | - | - | 5W | - | - | - | 9.27mm | Heat Sink | FIXED RESISTOR | - | - | - | - | 5W | - | - | - | - | - | - | - | - | 10.31mm | 0.406 10.31mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() ACPP0805 300R B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | - | 300Ohm | - | - | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ACPP0603 3K6 B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | - | 3.6kOhm | - | - | - | Thin Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ACPP0805 3K6 B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | - | 3.6kOhm | - | - | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ACPP0805 680R B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | - | 680Ohm | - | - | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() ACPP0805 1K1 B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | - | 1.1kOhm | - | - | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() RW1S0BAR015FE Ohmite | 87 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2015 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 15mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 1W | 50V | - | 1W | - | Rectangular | FIXED RESISTOR | unknown | - | - | 6234 | 1W | 2414 | - | - | - | - | Current Sense | - | - | 3.5814mm | 0.141 3.58mm | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() RW3R0DBR500J Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±90ppm/°C | - | 500mOhm | - | - | - | Wirewound | - | - | 3W | - | Tape | 3W | - | - | FIXED RESISTOR | unknown | - | - | - | 3W | - | - | - | - | - | Current Sense | - | - | 5.8674mm | 0.231 5.87mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() OJ2245 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Conformal Coated | Not Required(mm) | Ohmite | Axial Lead | 0.125 (1/8)(W) | Not Required(mm) | 1.85(mm) | No | 5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -700(ppm/°C) | Carbon Film | 220K Ohms | - | - | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | Not Required | Axial | - | - | - | 1.102 | Not Required | - | Axial Leads | - | 0.125 | 3.5(mm) | - | - | - | - | Not Required(mm) | - | - | - | - |