- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Termination Style | Voltage - Rated AC | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Pitch | Lead Length | Size Code | Product Type | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVK24R039DER Ohmite | 848 |
| Datasheet | 17 Weeks | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | LVK | 0.252Lx0.126W 6.40mmx3.20mm | ±0.5% | - | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | - | 39mOhm | - | - | - | Thick Film | - | - | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | RoHS Compliant | - | ||
![]() EBWA-NR0030FET Ohmite | 26 |
| Datasheet | 15 Weeks | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~170°C | Tape & Reel (TR) | 2013 | EBW | 0.413Lx0.197W 10.50mmx5.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 3mOhm | - | - | - | Metal Element | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | 430μm | 0.017 0.43mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RW1S0BAR150J Ohmite | In Stock | - | Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | - | 150mOhm | - | - | - | Wirewound | - | - | - | 1W | 50V | - | 1W | - | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | - | 6234 | 1W | 2414 | - | - | - | - | - | Current Sense | - | - | 3.5814mm | 0.141 3.58mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() AS12J1000ET Ohmite | 24 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2017 | AS | 0.122Lx0.061W 3.10mmx1.55mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 100Ohm | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | 660.4μm | 0.026 0.65mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FCSL76R030FER Ohmite | 26 |
| Datasheet | 18 Weeks | - | Wide 3015 (7638 Metric), 1530 | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FCSL | 0.150Lx0.299W 3.80mmx7.60mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | - | 30mOhm | - | - | - | Metal Foil | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | 7638 | - | 3015 | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | 711.2μm | 0.028 0.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() TDH35P1K50JE Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | GULL WING | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2014 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 1.5kOhm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | 35W | 350V | - | - | - | 5.08mm | 8.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | 5.08mm | 4.8mm | 4034 | - | - | Moisture Resistant | - | - | 4.5mm | 0.185 4.70mm | - | - | 4.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() TUW7JR82E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | 60 | Ohmite | + 275 C | PCB Mount | Details | 0.317466 oz | - | 500 V | - | Bulk | - | TUW | - | 5 % | - | - | - | - | - | - | - | 400 PPM / C | Ceramic Housed Power Resistor | 820 mOhms | - | - | - | - | - | - | Resistors | 7 W | - | - | - | Wirewound | - | - | - | - | - | Axial | - | - | - | - | - | - | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | - | Wirewound Resistors - Through Hole | - | 9 mm | - | 35 mm | 10 mm | - | - | - | - | ||
![]() RW1S5CA1R00JE Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 3916 J-Lead | J BEND | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~150°C | Bulk | 2011 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | J-Lead | - | ±250ppm/°C | - | 1Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 1.5W | - | - | 1.5W | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 3916 | - | - | 4016 | - | - | Current Sense | - | - | 4.1656mm | 0.164 4.17mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RW2S0DA5R00JE Ohmite | 137 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | 2 | SMD J-Lead, Pedestal | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2009 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | - | ±50ppm/°C | - | 5Ohms | - | 150°C | -55°C | Wirewound | 2W | - | - | 2W | 100V | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | 5.8674mm | 0.231 5.87mm | 11.557mm | 6.096mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC102821254JE Ohmite | 28 |
| Datasheet | 12 Weeks | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | 5kV | - | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 1.25MOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | - | NON-INDUCTIVE, PRECISION | - | 1.5W | 5kV | TR | 1.5W | - | - | - | - | FIXED RESISTOR | - | - | - | - | 1W | 5025 | - | - | - | - | - | High Voltage, Non-Inductive | - | - | 889μm | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S5CAR005JET Ohmite | 45 |
| Datasheet | 18 Weeks | Surface Mount | 3916 J-Lead | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 5mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 1.5W | 75V | TR, 13 Inch | - | - | - | 4.039mm | Rectangular | FIXED RESISTOR | unknown | - | 90mV | - | - | 3916 | - | - | 4016 | - | - | Current Sense | - | - | 4.03mm | 0.164 4.17mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2R0DAR020J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2012 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | - | 20mOhm | - | - | - | Wirewound | - | - | - | 2W | 100V | - | 2W | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | - | 2W | 4624 | - | - | - | - | - | Current Sense | - | - | 5.8674mm | 0.231 5.87mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW2R0DAR010JT Ohmite | In Stock | - | Datasheet | 12 Weeks | - | 4524 J-Lead | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 10mOhm | - | - | - | Wirewound | - | - | - | 2W | 100V | TR, 13 Inch | - | - | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | - | 2W | 4624 | - | - | - | - | - | Current Sense | - | - | 5.74mm | 0.231 5.87mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW3R5EAR500JE Ohmite | 28 |
| Datasheet | 18 Weeks | Surface Mount | 8127 J-Lead | J BEND | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~150°C | Bulk | 2009 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | - | 500mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 3.5W | 350V | - | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | 8127 | - | - | - | - | - | Current Sense | - | - | 6.93mm | 0.278 7.06mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW3R0DBR100JE Ohmite | 127 |
| Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | J BEND | - | - | - | - | - | - | - | - | - | - | 200V | - | -55°C~150°C | Bulk | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | - | 100mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 3W | 200V | - | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | 3W | 6327 | - | - | - | - | - | Current Sense | - | - | 5.74mm | 0.231 5.87mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCS1632R030FER Ohmite | 76 |
| Datasheet | 22 Weeks | Surface Mount | 1206 (3216 Metric) | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | 220mV | - | -55°C~150°C | Tape & Reel (TR) | 2014 | MCS | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | - | 30mOhm | Tin/Nickel (Sn/Ni) | - | - | Metal Element | - | FLAME PROOF | - | 1W | - | TR, 7 INCH | - | - | - | 1.6mm | - | FIXED RESISTOR | - | - | - | 1632 | 1W | 0612 | - | - | - | - | - | Current Sense, Flame Retardant Coating, Safety | - | - | 600μm | 0.024 0.60mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() LVK12R030DER Ohmite | 16359 |
| Datasheet | 17 Weeks | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | 16.187578mg | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±50ppm/°C | - | 30mOhm | Tin (Sn) | - | - | Thick Film | 0.5W 1/2W | HIGH-PRECISION | - | 500mW | - | TR, 7 INCH | 500mW | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | - | 3216 | 0.5W | 1206 | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | - | 500μm | 0.026 0.65mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() HVC0402T1005JET Ohmite | 1298 |
| Datasheet | 16 Weeks | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | - | - | - | - | 30V | - | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.041Lx0.020W 1.04mmx0.50mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 10MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | 0.05W 1/20W | - | - | 50mW | 30V | - | 50mW | - | - | - | - | FIXED RESISTOR | - | - | - | 1005 | - | 0402 | - | - | - | - | - | High Voltage | - | - | 355.6μm | 0.014 0.35mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() FCSL110R002GER Ohmite | 153 | - | Datasheet | 18 Weeks | Surface Mount | Wide 4320 (11050 Metric), 2043 | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | FCSL | 0.197Lx0.433W 5.00mmx11.00mm | ±2% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | - | 2mOhm | - | - | - | Metal Foil | - | - | - | 5W | - | TR, PAPER/EMBOSSED PLASTIC, 7 INCH | 5W | - | - | 5mm | Rectangular | FIXED RESISTOR | - | - | - | - | 5W | - | - | - | - | - | - | Current Sense, Moisture Resistant | - | - | 711.2μm | 0.028 0.70mm | - | - | - | Unknown | RoHS Compliant | - | ||
![]() RW1S5CAR005J Ohmite | In Stock | - | Datasheet | 12 Weeks | - | 3916 J-Lead | - | - | - | - | - | - | - | - | - | - | - | 75V | - | -55°C~150°C | Bulk | 2006 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 5mOhm | - | - | - | Wirewound | - | - | - | 1.5W | 75V | Tape | 1.5W | - | - | - | - | FIXED RESISTOR | unknown | - | - | - | - | 3916 | - | - | - | - | - | Current Sense | - | - | 4.1656mm | 0.164 4.17mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |