- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Size Code | Features | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LVC25FR510EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | - | 40.511469mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±100ppm/°C | 510mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR | 1W | - | - | Chip | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | RoHS Compliant | - | - | ||
![]() LVC25FR100EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | - | - | - | - | 40.511469mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR | 1W | - | - | Chip | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | RoHS Compliant | - | - | ||
![]() RW2R0DAR050FT Ohmite | In Stock | - | Datasheet | 18 Weeks | - | 4524 J-Lead | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 50mOhm | - | Wirewound | - | - | 2W | 100V | - | 2W | - | - | - | - | unknown | - | - | - | 4624 | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() LVC25JR680EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | 40.511469mg | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 680mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR | 1W | - | - | Chip | FIXED RESISTOR | - | - | 6432 | 1W | 2512 | - | Current Sense, Moisture Resistant | 609.6μm | 0.026 0.65mm | - | RoHS Compliant | - | - | ||
![]() RW1S0CKR025FE Ohmite | 61 |
| Datasheet | 22 Weeks | Surface Mount | 4324 J-Lead (4 Terminals) | - | WRAPAROUND | - | 2 | - | 70mV | -55°C~125°C | Bulk | 2005 | RW1S0CK | 0.425Lx0.244W 10.80mmx6.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 25mOhm | Matte Tin (Sn) | Thick Film | - | FLAMEPROOF, HIGH PRECISION | 1W | 500V | TR | 1W | - | - | Chip | FIXED RESISTOR | - | - | - | 1W | - | - | Current Sense, Flame Proof, Moisture Resistant, Safety | 2.3114mm | 0.091 2.30mm | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() RW3R0DB150RJET Ohmite | 45 |
| Datasheet | 18 Weeks | - | 6327 J-Lead | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 150Ohm | Matte Tin (Sn) | Wirewound | - | - | 3W | 200V | TR, 13 Inch | 3W | - | - | Recessed Base | FIXED RESISTOR | unknown | - | - | 3W | - | - | Current Sense | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() ML1001F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC0805Z1008KET Ohmite | 2182 |
| Datasheet | 16 Weeks | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2012 | HVC | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±250ppm/°C | 10GOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.125W 1/8W | PRECISION | 125mW | 200V | TR | 125mW | - | 1.25mm | Chip | FIXED RESISTOR | - | - | 2012 | - | 0805 | - | High Voltage | 400μm | 0.022 0.55mm | Unknown | ROHS3 Compliant | - | - | ||
![]() ACPP0805 10K B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 10kOhm | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | RoHS Compliant | - | - | ||
![]() ACPP0805 5K6 B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.079Lx0.049W 2.00mmx1.25mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 5.6kOhm | - | Thin Film | 0.1W 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.026 0.65mm | - | RoHS Compliant | - | - | ||
![]() 605SJR00500-T Ohmite | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Strip, L Bend | - | ONE SURFACE | - | - | - | 30mV | -40°C~155°C | Tape & Reel (TR) | 2012 | 60S | 0.551Lx0.205W 14.00mmx5.20mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 5mOhm | TIN | Metal Element | 0.5W 1/2W | - | 500mW | - | TR, EMBOSSED, 10 INCH | - | - | - | - | FIXED RESISTOR | - | - | - | 0.5W | 4012 | - | Current Sense, Flame Proof, Moisture Resistant, Safety | 2mm | 0.079 2.00mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() TDH35P5K00JE Ohmite | 102 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | GULL WING | - | - | - | 350V | -55°C~150°C | Bulk | 2005 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 5kOhm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | 35W | 350V | - | 35W | 5.08mm | 4.5mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | 4034 | Moisture Resistant | 4.4958mm | 0.185 4.70mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() ACPP0603 16K B Ohmite | In Stock | - | Datasheet | 16 Weeks | - | 0603 (1608 Metric) | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | ARCOL, ACPP | 0.061Lx0.031W 1.55mmx0.80mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 16kOhm | - | Thin Film | 0.063W 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | RoHS Compliant | - | - | ||
![]() RW2S0CB1R00JE Ohmite | 18 |
| Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | J BEND | - | - | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 1Ohm | Matte Tin (Sn) | Wirewound | - | - | 2W | 100V | - | 2W | - | - | Rectangular | FIXED RESISTOR | - | - | - | 2W | 4023 | - | Current Sense | 5.7658mm | 0.227 5.77mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() HVC1206T1006JET Ohmite | 692 |
| Datasheet | 16 Weeks | - | 1206 (3216 Metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | 600V | -55°C~155°C | Tape & Reel (TR) | 2012 | HVC | 0.126Lx0.059W 3.20mmx1.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 100MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | 0.25W 1/4W | PRECISION | 250mW | 600V | TR | 250mW | - | 1.5mm | Chip | FIXED RESISTOR | - | - | 3216 | - | 1206 | - | High Voltage | 558.8μm | 0.022 0.55mm | Unknown | ROHS3 Compliant | - | - | ||
![]() FCSL64R010FER Ohmite | 2693 |
| Datasheet | 18 Weeks | Surface Mount | Wide 2512 (6432 Metric), 1225 | - | ONE SURFACE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2001 | FCSL | 0.122Lx0.248W 3.10mmx6.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 10mOhm | Tin (Sn) | Metal Foil | - | - | 2W | - | TR, PAPER/EMBOSSED PLASTIC, 7 INCH | - | - | 3.1mm | Rectangular | FIXED RESISTOR | - | - | 6432 | 2W | 1225 | - | Current Sense, Moisture Resistant | 1.2mm | 0.028 0.70mm | Unknown | RoHS Compliant | - | - | ||
![]() RW1S0BAR030J Ohmite | In Stock | - | Datasheet | 19 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 30mOhm | - | Wirewound | - | - | 1W | 50V | - | - | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 6234 | 1W | 2414 | - | Current Sense | 3.45mm | 0.141 3.58mm | - | Non-RoHS Compliant | - | Contains Lead | ||
![]() MC102821752JE Ohmite | 28 |
| Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | 5kV | -55°C~180°C | Bulk | 2008 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 17.5kOhm | Silver/Palladium (Ag/Pd) | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | - | - | - | FIXED RESISTOR | - | - | - | 1W | 5025 | - | High Voltage, Non-Inductive | 889μm | 0.142 3.60mm | - | ROHS3 Compliant | - | Lead Free | ||
![]() LVK25R010DER Ohmite | 2720 |
| Datasheet | 17 Weeks | - | Wide 2512 (6432 Metric), 1225 | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | LVK | 0.126Lx0.252W 3.20mmx6.40mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±100ppm/°C | 10mOhm | Tin (Sn) | Thick Film | - | - | 2W | - | - | 2W | - | - | - | FIXED RESISTOR | - | - | 6432 | - | 2512 | - | Anti-Corrosive, Current Sense, Moisture Resistant | 711.2μm | 0.028 0.70mm | - | RoHS Compliant | - | - | ||
![]() MCS3264R010FER Ohmite | 36304 |
| Datasheet | 22 Weeks | Surface Mount | 2512 (6432 Metric) | - | ONE SURFACE | - | - | - | 220mV | -55°C~150°C | Tape & Reel (TR) | 2002 | MCS | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 10mOhm | Tin/Nickel (Sn/Ni) | Metal Element | - | FLAME PROOF | 2W | - | TR | 2W | - | 3.2mm | Rectangular | FIXED RESISTOR | - | Not | 6432 | 2W | 2512 | - | Current Sense, Flame Retardant Coating, Safety | 609.6μm | 0.024 0.60mm | Unknown | RoHS Compliant | - | - |