- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Manufacturer | Package Type | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Size Code | Terminal Type | Features | Wattage | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW5S0FA4K70JE Ohmite | 207 |
| Datasheet | 26 Weeks | Surface Mount | SMD, L-Bend | - | ONE SURFACE | - | - | - | - | - | - | - | -55°C~155°C | Bulk | 2013 | RW | 0.806Lx0.365W 20.47mmx9.27mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | 4.7kOhm | - | - | - | Wirewound | - | - | 5W | - | - | 5W | 9.27mm | Heat Sink | FIXED RESISTOR | - | - | 5W | - | - | - | - | - | - | 10.31mm | 0.406 10.31mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RW2S0DA150RJE Ohmite | 816 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2014 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | J-Lead | - | ±20ppm/°C | 150Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | 2W | 100V | - | - | - | Pedestal Mount | FIXED RESISTOR | - | - | 2W | - | - | - | - | Current Sense | - | - | 0.231 5.87mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW2R0CBR330JE Ohmite | In Stock | - | Datasheet | 18 Weeks | - | 4122 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 330mOhm | - | - | - | Wirewound | - | - | 2W | - | - | 2W | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4023 | - | - | - | Current Sense | - | 5.7658mm | 0.227 5.77mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW2S0CBR240JE Ohmite | In Stock | - | Datasheet | 18 Weeks | - | 4122 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 240mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 2W | - | - | 2W | - | Rectangular | FIXED RESISTOR | - | - | 2W | 4023 | - | - | - | Current Sense | - | 5.7658mm | 0.227 5.77mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW1S5CAR080J Ohmite | 219 |
| Datasheet | 18 Weeks | Surface Mount | 3916 J-Lead | - | - | - | - | - | - | - | - | 75V | -55°C~150°C | Bulk | 2015 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 80mOhm | - | - | - | Wirewound | - | - | 1.5W | 75V | Tape | 1.5W | - | - | FIXED RESISTOR | - | - | - | 3916 | - | - | - | Current Sense | - | 4.1656mm | 0.164 4.17mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() FC4L110R001JER Ohmite | 125 |
| Datasheet | 18 Weeks | Surface Mount | Wide 4320 (11050 Metric), 2043 | - | ONE SURFACE | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | FC4L | 0.197Lx0.433W 5.00mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | - | ±100ppm/°C | 1mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | - | - | 5W | - | TR, 13 INCH | 5W | 5mm | Chip | FIXED RESISTOR | - | - | 5W | 4320 | - | - | - | Current Sense, Moisture Resistant | - | 500μm | 0.028 0.70mm | - | - | Unknown | RoHS Compliant | - | ||
![]() HVF1206T1504FE Ohmite | In Stock | - | Datasheet | 21 Weeks | Surface Mount | 1206 (3216 Metric) | - | ONE SURFACE | - | - | - | - | - | - | 1.5kV | -55°C~200°C | Bulk | 2014 | HVF | 0.128Lx0.063W 3.25mmx1.60mm | ±1% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 1.5MOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | 0.3W | - | 300mW | 1.5kV | - | 300mW | - | Chip | FIXED RESISTOR | - | 3216 | 0.3W | 1206 | - | - | - | High Voltage, Moisture Resistant, Non-Magnetic | - | 711.2μm | 0.028 0.71mm | - | - | Unknown | ROHS3 Compliant | - | ||
![]() LVK12R075DER Ohmite | 8 |
| Datasheet | 17 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 75mOhm | Tin (Sn) | - | - | Thick Film | 0.5W 1/2W | - | - | - | - | 500mW | - | - | FIXED RESISTOR | - | 3216 | - | 1206 | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | 660.4μm | 0.026 0.65mm | - | - | - | RoHS Compliant | - | ||
![]() LVK20R020DER Ohmite | 29 |
| Datasheet | 17 Weeks | Surface Mount | 2010 (5025 Metric) | - | WRAPAROUND | - | 2 | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | LVK | 0.197Lx0.098W 5.00mmx2.50mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 20mOhm | Tin (Sn) | - | - | Thick Film | 0.75W 3/4W | HIGH-PRECISION | 750mW | - | TR, 7 INCH | 750mW | 2.5mm | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | 500μm | 0.026 0.65mm | - | - | Unknown | RoHS Compliant | - | ||
![]() AS12J1004ET Ohmite | 33 |
| Datasheet | 10 Weeks | - | 1206 (3216 Metric) | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2017 | AS | 0.122Lx0.061W 3.10mmx1.55mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1MOhm | - | - | - | Thick Film | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW1S0BAR100JE Ohmite | 170 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | J BEND | - | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2014 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | J-Lead | - | ±90ppm/°C | 100mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 1W | 50V | - | - | - | Rectangular | FIXED RESISTOR | - | 6234 | 1W | 2414 | - | - | - | Current Sense | - | 3.45mm | 0.141 3.58mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MC102822503JE Ohmite | 289 |
| Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | - | - | 5kV | -55°C~180°C | Bulk | 2014 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 250kOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | - | - | FIXED RESISTOR | - | - | 1W | 5025 | - | - | - | High Voltage, Non-Inductive | - | 889μm | 0.142 3.60mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S5CAR500JE Ohmite | 49 |
| Datasheet | 18 Weeks | Surface Mount | 3916 J-Lead | - | J BEND | - | - | - | - | - | - | 75V | -55°C~150°C | Bulk | 2015 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 500mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 1.5W | 75V | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | 3916 | - | 4016 | - | Current Sense | - | 4.03mm | 0.164 4.17mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() OJ2725 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Ohmite | Axial Lead | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.7K Ohms | - | - | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | Axial Leads | - | 0.125 | - | - | - | - | - | - | - | ||
![]() MC102825005JE Ohmite | 195 |
| Datasheet | 12 Weeks | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | - | - | - | 5kV | -55°C~180°C | Bulk | 2014 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 50MOhm | Silver/Palladium (Ag/Pd) | - | - | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | 6.35mm | - | FIXED RESISTOR | - | - | 1W | 5025 | - | - | - | High Voltage, Non-Inductive | - | 760μm | 0.142 3.60mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() AS25J1000ET Ohmite | 1630 |
| Datasheet | 10 Weeks | - | 2512 (6432 Metric) | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2017 | AS | 0.250Lx0.122W 6.35mmx3.10mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 100Ohm | - | - | - | Thick Film | - | - | 1.5W | 500V | - | 1.5W | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | - | - | ROHS3 Compliant | - | ||
![]() RW1S0BAR047FE Ohmite | 36 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | J-Lead | - | 90 ppm/°C | 47mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 1W | 50V | - | 1W | - | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | Current Sense | - | 3.5814mm | 0.141 3.58mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW3R0DBR036JE Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | 200V | -55°C~150°C | Bulk | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 36mOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | 3W | 200V | - | 3W | - | Recessed Base | FIXED RESISTOR | unknown | - | 3W | 6327 | - | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RW3R5EAR025JET Ohmite | 28 |
| Datasheet | 18 Weeks | Surface Mount | 8127 J-Lead | - | - | - | 2 | SMD J-Lead, Recessed | - | - | - | 350V | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 25mOhms | - | 150°C | -55°C | Wirewound | 3.5W | - | 3.5W | 350V | - | - | - | - | - | - | - | - | 8127 | - | - | - | Current Sense | - | 6.93mm | 0.278 7.06mm | 20.6mm | 6.93mm | - | ROHS3 Compliant | Lead Free | ||
![]() FC4L16R050FER Ohmite | 8679 |
| Datasheet | 18 Weeks | - | Wide 0603 (1608 Metric), 0306 | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2014 | FC4L | 0.031Lx0.063W 0.80mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | - | - | ±50ppm/°C | 50mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Foil | 0.25W 1/4W | - | 250mW | - | TR, 7 Inch | 250mW | - | Chip | FIXED RESISTOR | - | 1610 | 0.25W | 0604 | - | - | - | Current Sense, Moisture Resistant | - | 711.2μm | 0.028 0.70mm | - | - | Unknown | RoHS Compliant | - |