- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Weight | Manufacturer | Manufacturer Part Number | Package Type | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Size Code | Terminal Type | Features | Wattage | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC102822502JE Ohmite | 28 |
| Datasheet | 12 Weeks | - | Nonstandard | YES | ONE SURFACE | SURFACE MOUNT | - | - | - | - | - | 5kV | -55°C~180°C | Bulk | 2006 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 25kOhm | Silver/Palladium (Ag/Pd) | Thick Film | - | NON-INDUCTIVE, PRECISION | 1.5W | 5kV | TR | 1.5W | - | FIXED RESISTOR | - | - | 1W | 5025 | - | - | - | High Voltage, Non-Inductive | - | 889μm | 0.142 3.60mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2S0DAR010JET Ohmite | 28 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | 10mOhm | - | Wirewound | - | - | 2W | - | - | 2W | - | - | - | - | - | 4624 | - | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | - | ||
![]() RW3R0DB68R0J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±20ppm/°C | 68Ohm | - | Wirewound | - | - | 3W | - | - | 3W | Recessed Base | FIXED RESISTOR | unknown | - | 3W | - | - | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | Non-RoHS Compliant | - | ||
![]() RW0S6BB2R00FET Ohmite | 17 |
| Datasheet | 20 Weeks | Surface Mount | 2010 (5025 Metric) | - | J BEND | - | 33.991078mg | - | - | - | - | 50V | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.202Lx0.100W 5.14mmx2.54mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 2Ohm | - | Wirewound | 0.6W | - | 600mW | 50V | TR, 13 Inch | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.6W | 2010 | - | - | - | Current Sense | - | 3.42mm | 0.140 3.55mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RC0S2CA6R80JET Ohmite | In Stock | - | Datasheet | 33 Weeks | - | 3916 J-Lead | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RC | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±400ppm/°C | 6.8Ohm | - | Carbon Composition | 0.25W 1/4W | - | - | 250V | TR, 13 Inch | 250mW | Pedestal Mount | FIXED RESISTOR | - | - | - | - | - | - | - | Pulse Withstanding | - | 4.1656mm | 0.164 4.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW1S5CAR030JET Ohmite | In Stock | - | Datasheet | 18 Weeks | - | 3916 J-Lead | YES | J BEND | SURFACE MOUNT | - | - | - | - | - | 75V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.394Lx0.159W 10.01mmx4.04mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 30mOhm | Matte Tin (Sn) | Wirewound | - | - | 1.5W | 75V | TR, 13 Inch | 1.5W | Rectangular | FIXED RESISTOR | - | - | - | 3916 | - | 4016 | - | Current Sense | - | 4.1656mm | 0.164 4.17mm | - | ROHS3 Compliant | Lead Free | ||
![]() LVC25JR180EV Ohmite | In Stock | - | Datasheet | 22 Weeks | - | 2512 (6432 Metric) | YES | WRAPAROUND | SURFACE MOUNT | 40.511469mg | - | - | - | - | 50mV | -40°C~125°C | Tape & Reel (TR) | 2014 | LVC | 0.250Lx0.130W 6.35mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 180mOhm | Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1W | - | TR | 1W | Chip | FIXED RESISTOR | - | 6432 | 1W | 2512 | - | - | - | Current Sense, Moisture Resistant | - | 609.6μm | 0.026 0.65mm | - | RoHS Compliant | - | ||
![]() HVF1206T7502FE Ohmite | In Stock | - | Datasheet | 21 Weeks | Surface Mount | 1206 (3216 Metric) | - | ONE SURFACE | - | 16.187578mg | - | - | - | - | 1.5kV | -55°C~200°C | Bulk | 2011 | HVF | 0.128Lx0.063W 3.25mmx1.60mm | ±1% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±100ppm/°C | 75kOhm | Silver/Palladium (Ag/Pd) | Thick Film | 0.3W | - | 300mW | 1.5kV | - | 300mW | Chip | FIXED RESISTOR | - | 3216 | 0.3W | 1206 | - | - | - | High Voltage, Moisture Resistant, Non-Magnetic | - | 711.2μm | 0.028 0.71mm | Unknown | RoHS Compliant | - | ||
![]() RW3R0DBR036J Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 6327 J-Lead | - | - | - | - | - | - | - | - | 200V | -55°C~150°C | Bulk | 2015 | RW | 0.625Lx0.273W 15.88mmx6.93mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 36mOhm | - | Wirewound | - | - | 3W | 200V | - | 3W | Recessed Base | FIXED RESISTOR | unknown | - | 3W | 6327 | - | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() RW1S0BAR150JE Ohmite | 28 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±90ppm/°C | 150mOhm | Matte Tin (Sn) | Wirewound | - | - | 1W | 50V | - | 1W | Pedestal Mount | FIXED RESISTOR | unknown | 6234 | 1W | 2414 | - | - | - | Current Sense | - | 3.5814mm | 0.141 3.58mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW2R0DAR050FE Ohmite | 60 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | - | J BEND | - | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2012 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 50mOhm | - | Wirewound | - | - | 2W | 100V | TR, 13 Inch | 2W | Rectangular | FIXED RESISTOR | unknown | - | 2W | 4624 | - | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | ROHS3 Compliant | Lead Free | ||
![]() RW3R5EA1R00JE Ohmite | 69 |
| Datasheet | 18 Weeks | Surface Mount | 8127 J-Lead | - | - | - | - | - | - | - | - | 350V | -55°C~150°C | Bulk | 2011 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±50ppm/°C | 1Ohm | Matte Tin (Sn) | Wirewound | - | - | 3.5W | 350V | - | - | Recessed Base | FIXED RESISTOR | - | - | - | 8127 | - | - | - | Current Sense | - | 6.93mm | 0.278 7.06mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RW3R5EAR010JET Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8127 J-Lead | - | J BEND | - | - | - | - | - | - | 350V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 10mOhm | Matte Tin (Sn) | Wirewound | - | - | 3.5W | 350V | TR, 13 Inch | - | Rectangular | FIXED RESISTOR | unknown | - | - | 8127 | - | - | - | Current Sense | - | 6.93mm | 0.278 7.06mm | - | ROHS3 Compliant | Lead Free | ||
![]() OL2245 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | OK1015 | Axial Lead | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220K Ohms | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | Axial Leads | - | 0.5 | - | - | - | - | - | ||
![]() ON4725E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ON1005E Ohmite | 833 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC4020V2504JET Ohmite | 868 |
| Datasheet | 16 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | 4kV | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.402Lx0.201W 10.20mmx5.10mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 2.5MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | 1.5W | 4kV | - | 1.5W | - | FIXED RESISTOR | - | - | - | - | - | - | - | High Voltage | - | 787.4μm | 0.031 0.80mm | Unknown | ROHS3 Compliant | - | ||
![]() RW0S6BBR030FE Ohmite | 48 |
| Datasheet | 20 Weeks | Surface Mount | 2010 (5025 Metric) | - | J BEND | - | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2011 | RW | 0.202Lx0.100W 5.14mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | J-Lead | EAR99 | ±90ppm/°C | 30mOhm | - | Wirewound | 0.6W | - | 600mW | - | - | 600mW | Rectangular | FIXED RESISTOR | - | 5025 | 0.6W | 2010 | - | - | - | Current Sense | - | 3.556mm | 0.140 3.55mm | - | ROHS3 Compliant | - | ||
![]() RW0S6BB15R0FE Ohmite | 2098 |
| Datasheet | 20 Weeks | Surface Mount | 2010 (5025 Metric) | - | J BEND | - | - | - | - | - | - | 50V | -55°C~150°C | Bulk | 2015 | RW | 0.202Lx0.100W 5.14mmx2.54mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | J-Lead | - | ±20ppm/°C | 15Ohm | - | Wirewound | 0.6W | - | 600mW | - | - | 600mW | Rectangular | FIXED RESISTOR | - | 5025 | 0.6W | 2010 | - | - | - | Current Sense | - | 3.556mm | 0.140 3.55mm | - | ROHS3 Compliant | - | ||
![]() AS08J10R0ET Ohmite | 4832 |
| Datasheet | 10 Weeks | - | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | AS | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | 10Ohm | - | Thick Film | 0.333W 1/3W | - | - | - | - | 333mW | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | 660.4μm | 0.026 0.65mm | - | ROHS3 Compliant | - |