- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Lead Style | Product Type | Operating Temperature Range | Coating, Housing Type | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RC0S2CA100RKE Ohmite | In Stock | - | - | - | - | 3916 J-Lead | - | - | 3916 | - | - | - | - | Ohmite | - | - | - | - | 100 | - | - | Ohmite | - | - | + 150 C | Ohmite | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | 0.011640 oz | - | 250 V | -55°C ~ 150°C | Bulk | - | RC | 0.394" L x 0.159" W (10.01mm x 4.04mm) | ±10% | - | - | - | - | 2 | - | - | ±400ppm/°C | - | 100 Ohms | - | Carbon Composition | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | - | - | - | Carbon Comp | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Carbon Composition Resistors | - | - | Resistors Carbon Composition | Pulse Withstanding | Carbon Composition Resistors | - | - | 0.164" (4.17mm) | 10.01 mm | 4.04 mm | - | - | - | - | - | ||
![]() RW1S0BAR075JET Ohmite | 2000 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Tape & Reel (TR) | 2012 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | 90 ppm/°C | - | 75mOhm | Matte Tin (Sn) | Wirewound | - | - | - | - | 1W | 50V | TR, 13 Inch | 1W | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | 6234 | 1W | 2414 | - | - | - | - | - | - | - | - | - | Current Sense | - | - | 3.5814mm | 0.141 3.58mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TBH25P70R0JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC102521004FE Ohmite | In Stock | - | - | - | - | 5025 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 180°C | - | - | MC | 0.500" L x 0.250" W (12.70mm x 6.35mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 1 MOhms | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.142" (3.60mm) | - | - | - | - | - | - | - | ||
![]() TUW5JR15E Ohmite | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 350 V | 275°C | - | - | TUW | 0.866 L x 0.394 W (22.00mm x 10.00mm) | ±5% | - | - | - | - | 2 | - | - | ±400ppm/°C | - | 150 mOhms | - | Wirewound | 5W | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | 9 mm | 0.394 (10.00mm) | 22 mm | 10 mm | - | - | - | - | - | ||
![]() L100J10RE-MT1 Ohmite | In Stock | - | - | - | - | Radial, Tubular | - | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | L100 | 0.752 Dia x 6.500 L (19.10mm x 165.10mm) | ±5% | - | - | - | - | - | - | - | ±400ppm/°C | - | 10 Ohms | - | - | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVK12R010FER Ohmite | 7955 |
| Datasheet | 17 Weeks | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | LVK | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | - | 10mOhm | Matte Tin (Sn) | Thick Film | 0.5W 1/2W | HIGH-PRECISION | 8533.21.00.30 | - | 500mW | - | TR, 7 INCH | 500mW | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | - | 3216 | 0.5W | 1206 | - | - | - | - | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | - | 500μm | 0.026 0.65mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() APC0805T4K99Z Ohmite | In Stock | - | - | - | - | 0805 (2012 Metric) | - | - | 0805 | - | - | - | - | ARCOL / Ohmite | 0805 | 2012 | - | - | 5000 | - | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | 0.064551 oz | - | 100 V | -55°C ~ 155°C | Reel | - | APC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.01% | - | - | - | - | 2 | - | - | ±5ppm/°C | Precision Thin Film Chip Resistors | 4.99 kOhms | - | Thin Film | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | - | - | Thin Film | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() MCS1632R005FER Ohmite | 100000 |
| Datasheet | 22 Weeks | Surface Mount | 1206 (3216 Metric) | ONE SURFACE | - | - | 13.210878mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220mV | - | -55°C~150°C | Tape & Reel (TR) | 2002 | MCS | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | - | 5mOhm | Tin/Nickel (Sn/Ni) | Metal Element | - | FLAME PROOF, PRECISION | - | - | 1W | - | TR | - | - | 1.6mm | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | 1632 | 1W | 0612 | - | - | - | - | - | - | - | - | - | Current Sense, Flame Retardant Coating, Safety | - | - | 600μm | 0.024 0.60mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() RP2S0DA360KJ Ohmite | In Stock | - | - | - | - | 4527 J-Lead | - | - | 4527 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | RP | 0.455" L x 0.240" W (11.56mm x 6.10mm) | ±5% | - | - | - | - | 2 | - | - | ±250ppm/°C | - | 360 kOhms | - | - | 2W | - | - | Resistors | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | 0.231" (5.87mm) | - | - | - | - | - | - | - | ||
![]() L25J1K0E-MT1 Ohmite | In Stock | - | - | - | - | Radial, Tubular | - | Brackets (not included) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | L25 | 0.563 Dia x 2.000 L (14.30mm x 50.80mm) | ±5% | - | - | - | - | - | - | - | ±260ppm/°C | - | 1 kOhms | - | - | 25W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Lugs | - | - | Vitreous Enamel Coated | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX1125231007FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | MOX1125231007FE | MOX1125 | + 220 C | - | - 55 C | PCB Mount | - | 220 °C | -55 °C | - | 4.19 mm | 32.26 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | - | - | 5.61 | - | Yes | - | - | - | - | - | - | - | - | - | 1% | e3 | - | - | - | - | - | - | 100 PPM / C | Precision Thick Film Mini-Mox | 1000000000 Ω | Matte Tin (Sn) | - | - | - | - | Resistors | - | - | - | - | Metal Oxide | - | Tubular | FIXED RESISTOR | compliant | - | Axial | - | 1.5 W | - | 38.1 mm | 7500 V | - | 0.508 mm | - | Metal Oxide Resistors | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUM15J2K0E Ohmite | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | TUM | 1.929 L x 0.492 W (49.00mm x 12.50mm) | ±5% | - | - | - | - | 2 | - | - | ±350ppm/°C | - | 2 kOhms | - | Metal Oxide Film | 15W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | 0.492 (12.50mm) | - | - | - | - | - | - | - | ||
![]() MC101522006FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | NO | NO | - | - | - | Molded | NO | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 180C | - | - | Bulk | - | - | - | - | SMD | - | 0.75 (3/4)(W) | 6.35(mm) | Not Required(mm) | Active | - | - | - | 1% | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | 6.35(mm) | - | - | - | - | 3.6(mm) | - | - | - | - | ||
![]() F55J8R0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L50J10RE-MT1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L225J100E-MT1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L50J1K0E-MT1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW2S0CB4R32F Ohmite | In Stock | - | - | - | - | 4122 J-Lead | - | - | 4122 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | RW | 0.407" L x 0.226" W (10.34mm x 5.74mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 4.32 Ohms | - | Wirewound | 2W | - | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | 0.227" (5.77mm) | - | - | - | - | - | - | - | ||
![]() RW1S0BA56R2J Ohmite | In Stock | - | - | - | - | 2515 J-Lead | - | - | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 150°C | - | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±5% | - | - | - | - | 2 | - | - | ±90ppm/°C | - | 56.2 Ohms | - | Wirewound | 1W | - | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | - | - | - |