- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RP1S3CA68K0J Ohmite | In Stock | - | - | 3916 J-Lead | 3916 | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | -55°C ~ 150°C | - | RP | 0.394" L x 0.159" W (10.01mm x 4.04mm) | ±5% | 2 | - | ±250ppm/°C | - | 68 kOhms | - | - | 1.25W | - | - | - | - | - | - | - | - | - | - | - | 0.164" (4.17mm) | - | - | - | ||
![]() DZ0805L6R0E Ohmite | 45 |
| - | 0805 (2012 Metric) | 0805 | Ohmite | 0805 | 2012 | 5000 | Ohmite | + 85 C | Ohmite | - 40 C | PCB Mount | - | Active | Details | - | - | -40°C ~ 85°C | MouseReel | DZ | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±7% | 2 | - | ±150ppm/°C | - | 6 Ohms | Ceramic | - | - | Resistors | - | Thin Film | SMD/SMT | - | Thin Film Resistors | - | - | - | Thin Film Resistors - SMD | 0.45 mm | 0.024" (0.60mm) | 2 mm | 1.25 mm | - | ||
![]() ALX25W49R9BET Ohmite | 2442 |
| - | - | - | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | ||
![]() SBK20R005FER Ohmite | In Stock | - | - | Strip, C Bend | SMD | Ohmite | - | - | 1000 | Ohmite | - | Ohmite | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 155°C | Reel | SB | 0.447" L x 0.250" W (11.35mm x 6.35mm) | ±1% | 2 | - | ±40ppm/°C | - | 5 mOhms | Metal Element | Current Sense | 5W | Resistors | - | - | - | - | Current Sense Resistors | - | - | Current Sense | Current Sense Resistors - SMD | - | 0.180" (4.57mm) | - | - | - | ||
![]() RC0S2CA470RKET Ohmite | In Stock | - | - | 3916 J-Lead | 3916 | Ohmite | - | - | 1500 | Ohmite | + 150 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.011640 oz | 250 V | -55°C ~ 150°C | Reel | RC | 0.394" L x 0.159" W (10.01mm x 4.04mm) | ±10% | 2 | - | ±400ppm/°C | - | 470 Ohms | Carbon Composition | - | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Carbon Comp | SMD/SMT | - | Carbon Composition Resistors | - | Resistors Carbon Composition | Pulse Withstanding | Carbon Composition Resistors | - | 0.164" (4.17mm) | 10.01 mm | 4.04 mm | - | ||
![]() ALN2512F120RE-1 Ohmite | In Stock | - | - | 2512 (6432 Metric) | 2512 | Ohmite | 2512 | 6332 | 1000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001429 oz | 200 V | -55°C ~ 155°C | Cut Tape | ALN | 0.250" L x 0.124" W (6.35mm x 3.15mm) | ±1% | 2 | - | ±150ppm/°C | - | 120 Ohms | Thick Film | Industrial Grade | 3.5W | Resistors | 3.5 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.51 mm | 0.025" (0.64mm) | 6.35 mm | 3.15 mm | - | ||
![]() KDV02FR680ET Ohmite | 43 |
| - | 0201 (0603 Metric) | 0201 | Ohmite | - | - | 10000 | Ohmite | - | Ohmite | - | - | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 155°C | Cut Tape | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | - | ±50ppm/°C | - | 680 mOhms | Metal Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | Current Sense | Ohmite | - | 0.012" (0.31mm) | - | - | - | ||
![]() RC0R5DB2R70KET Ohmite | In Stock | - | - | 6327 J-Lead | 6327 | Ohmite | - | - | 1000 | Ohmite | + 150 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.040212 oz | - | -55°C ~ 150°C | Reel | RC | 0.625" L x 0.273" W (15.88mm x 6.93mm) | ±10% | 2 | - | ±400ppm/°C | Carbon Composition Surface Mount Power | 2.7 Ohms | Carbon Composition | - | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Carbon Comp | SMD/SMT | - | Carbon Composition Resistors | - | Resistors Carbon Composition | Pulse Withstanding | Carbon Composition Resistors | - | 0.231" (5.87mm) | 15.875 mm | 6.934 mm | - | ||
![]() LVT08R0015JER Ohmite | 8010 |
| - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | - | - | + 175 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | LVT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | 2 Terminal | - | Low Value Current Sense | 1.5 mOhms | Metal Element | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal Alloy | SMD/SMT | - | Current Sense Resistors | - | Current Sense Resistors | Current Sense | - | 0.4 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() APC1206T1K00Z Ohmite | 3766 |
| - | 1206 (3216 Metric) | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | 150 V | -55°C ~ 155°C | MouseReel | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.01% | 2 | - | ±5ppm/°C | Precision Thin Film Chip Resistors | 1 kOhms | Thin Film | - | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thin Film | SMD/SMT | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | ||
![]() APC1206T10K0Z Ohmite | 3727 |
| - | 1206 (3216 Metric) | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | 150 V | -55°C ~ 155°C | MouseReel | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.01% | 2 | - | ±5ppm/°C | Precision Thin Film Chip Resistors | 10 kOhms | Thin Film | - | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Thin Film | SMD/SMT | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | ||
![]() LVT08R0010JER Ohmite | 43 |
| - | 0805 (2012 Metric) | 0805 | - | 0805 | 2012 | - | - | + 175 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | - | - | - | -55°C ~ 155°C | - | LVT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±1% | 2 | 2 Terminal | - | Low Value Current Sense | 1 mOhms | Metal Element | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal Alloy | SMD/SMT | - | Current Sense Resistors | - | Current Sense Resistors | Current Sense | - | 0.4 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | ||
![]() LVT12R0010JER Ohmite | In Stock | - | - | 1206 (3216 Metric) | 1206 | Ohmite | 1206 | 3216 | 5000 | Ohmite | + 175 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000247 oz | - | -55°C ~ 155°C | MouseReel | LVT | 0.126" L x 0.063" W (3.20mm x 1.60mm) | ±1% | 2 | 2 Terminal | - | Low Value Current Sense | 1 mOhms | Metal Element | Current Sense | 1W | Resistors | 1 W | Metal Alloy | SMD/SMT | - | Current Sense Resistors | - | Current Sense Resistors | Current Sense | Current Sense Resistors - SMD | 0.4 mm | 0.026" (0.65mm) | 3.2 mm | 1.6 mm | - | ||
![]() RC0S2CA470RKE Ohmite | In Stock | - | - | 3916 J-Lead | 3916 | Ohmite | - | - | 100 | Ohmite | - | Ohmite | - | - | Bulk | Active | Details | 0.011640 oz | - | -55°C ~ 150°C | Bulk | RC | 0.394" L x 0.159" W (10.01mm x 4.04mm) | ±10% | 2 | - | ±400ppm/°C | - | 470 Ohms | Carbon Composition | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | Pulse Withstanding | Ohmite | - | 0.164" (4.17mm) | - | - | - | ||
![]() RC0R5DB1K00KE Ohmite | In Stock | - | - | 6327 J-Lead | 6327 | Ohmite | - | - | 100 | Ohmite | - | Ohmite | - | - | Bulk | Active | Details | 0.040212 oz | - | -55°C ~ 150°C | Bulk | RC | 0.625" L x 0.273" W (15.88mm x 6.93mm) | ±10% | 2 | - | ±400ppm/°C | - | 1 kOhms | Carbon Composition | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | Pulse Withstanding | Ohmite | - | 0.231" (5.87mm) | - | - | - | ||
![]() SBM20R003JER Ohmite | In Stock | - | - | Strip, C Bend | SMD | Ohmite | - | - | 1000 | Ohmite | - | Ohmite | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 155°C | Reel | SB | 0.440" L x 0.125" W (11.18mm x 3.18mm) | ±5% | 2 | - | ±70ppm/°C | - | 3 mOhms | Metal Element | Current Sense | 5W | Resistors | - | - | - | - | Current Sense Resistors | - | - | Current Sense | Current Sense Resistors - SMD | - | 0.168" (4.27mm) | - | - | - | ||
![]() KDV02FR240ET Ohmite | 8027 |
| - | 0201 (0603 Metric) | 0201 | Ohmite | 0201 | 0603 | 10000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | Active | Details | 0.000006 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Low-Resistance Chip Resistor | 240 mOhms | Metal Film | Current Sense | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | - | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | 0.26 mm | 0.012" (0.31mm) | 0.6 mm | 0.3 mm | - | ||
![]() KDV02DR220ET Ohmite | 6913 |
| - | 0201 (0603 Metric) | 0201 | Ohmite | 0201 | 0603 | 10000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | Active | Details | 0.000006 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.5% | 2 | 2 Terminal | ±50ppm/°C | Low-Resistance Chip Resistor | 220 mOhms | Metal Film | Current Sense | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Metal/Thick Film | SMD/SMT | - | Current Sense Resistors | - | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | 0.26 mm | 0.012" (0.31mm) | 0.6 mm | 0.3 mm | - | ||
![]() MC101821006FE Ohmite | In Stock | - | - | SMD, J-Bend | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | -55°C ~ 180°C | - | MC | 0.250" L x 0.250" W (6.35mm x 6.35mm) | ±1% | 2 | - | ±50ppm/°C | - | 100 MOhms | Thick Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | 0.142" (3.60mm) | - | - | - | ||
![]() TDH35H20R0JE Ohmite | 593 |
| - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | DPAK | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | -55°C ~ 175°C | - | TDH35 | 0.398" L x 0.339" W (10.10mm x 8.60mm) | ±5% | 2 | - | ±50ppm/°C | - | 20 Ohms | Thick Film | - | 35W | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 0.185" (4.70mm) | - | - | - |