- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Product Type | Product | Features | Wattage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KDV02FR120ET Ohmite | 8819 |
| - | 0201 (0603 Metric) | 0201 | - | Ohmite | 0201 | 0603 | 10000 | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | 2 Terminal | - | ±50ppm/°C | Low-Resistance Chip Resistor | 120 mOhms | Metal Film | Current Sense | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Metal/Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | Metal Film Resistors | Current Sense | - | Current Sense Resistors - SMD | - | 0.26 mm | 0.012" (0.31mm) | 0.6 mm | 0.3 mm | - | ||
![]() KDV02FR150ET Ohmite | 16602 |
| - | 0201 (0603 Metric) | 0201 | - | Ohmite | 0201 | 0603 | 10000 | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | Details | - | 0.000006 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | 2 Terminal | - | ±50ppm/°C | Low-Resistance Chip Resistor | 150 mOhms | Metal Film | Current Sense | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Metal/Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | Metal Film Resistors | Current Sense | - | Current Sense Resistors - SMD | - | 0.26 mm | 0.012" (0.31mm) | 0.6 mm | 0.3 mm | - | ||
![]() KDV04FR220ET Ohmite | 3541 |
| - | 0402 (1005 Metric) | 0402 | - | Ohmite | 0402 | 1005 | 10000 | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | Details | - | 0.000023 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | 2 Terminal | - | ±50ppm/°C | Low-Resistance Chip Resistor | 220 mOhms | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Metal/Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | Current Sense Resistors | Metal Film Resistors | Current Sense | - | Current Sense Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() HVC1206T1007JET Ohmite | In Stock | - | - | - | - | - | - | 1206 | 3216 | 500 | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.000550 oz | - | - | Reel | HVC | - | 5 % | - | - | - | 100 PPM / C | - | 1 GOhms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | - | - | - | 0.4 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() 1044AS450JNO Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 230 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000AS | - | 5 % | - | - | - | - 800 PPM / C | - | 45 Ohms | - | - | - | - | 300 W | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | 38.1 mm | - | - | 609.6 mm | - | - | ||
![]() 1038AS302JN Ohmite | In Stock | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1000AS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDH35P3K30JE Ohmite | In Stock | - | - | - | - | - | - | - | - | 120 | - | - | - | - | + 175 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 350 V | - | - | TDH | - | 5 % | - | - | - | 50 PPM / C | - | 3.3 kOhms | - | - | - | - | 35 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC102521006F Ohmite | In Stock | - | - | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | Microchip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 45F4R99E Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | 45F4R99E | - | - | Ohmite | - | - | - | - | Bulk | AXIAL LEADED | - | - | - | - | Active | Active | 5.73 | - | Yes | - | - | -55°C ~ 275°C | - | 40 | 0.343 Dia x 0.937 L (8.70mm x 23.80mm) | ±1% | 2 | - | - | ±50ppm/°C | - | 4.99 Ohms | Wirewound | - | 5W | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TWW10J47R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Ohmite | TWW10J47R | - | - | - | - | - | - | - | - | - | - | - | - | Radial Lead | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | 47 Ohms | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial Leads | - | - | - | 10 | - | - | - | - | - | - | - | ||
![]() MK1003F Ohmite | In Stock | - | - | - | - | 2 | - | - | - | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | MK1003F | METALDEVIL | - | - | - | - | 155 °C | -55 °C | - | Axial, | 2.5 mm | 6.8 mm | Axial | - | Obsolete | - | 5.83 | - | No | - | - | - | - | METAL DEVIL | - | 1% | - | - | EAR99 | -50,50 ppm/°C | - | 100000 Ω | - | - | - | Fixed Resistors | - | METAL FILM | Epoxy | FIXED RESISTOR | unknown | - | 0.25 W | 28 mm | 500 V | - | 0.64 mm | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7NCF8R0E Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | Axiohm | 0.219 Dia x 1.000 L (5.56mm x 25.40mm) | ±1% | 2 | - | - | ±100ppm/°C | - | 8 Ohms | Wirewound | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | ||
![]() SBK12R025FER Ohmite | 15 |
| - | Strip, C Bend | SMD | - | - | - | - | 2000 | - | - | - | - | + 170 C | Ohmite | - 65 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | Reel | SB | 0.440 L x 0.125 W (11.18mm x 3.18mm) | 1 % | 2 | 2 Terminal | - | ±40ppm/°C | - | 25 mOhms | Metal Element | Current Sense | 2W | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Current Sensors | Current Sense | - | - | - | - | 0.150 (3.81mm) | - | - | - | ||
![]() SBF12R040JER Ohmite | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | + 170 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | SB | - | 5 % | - | 2 Terminal | - | 40 PPM / C | - | 40 mOhms | - | Current Sense | - | - | 2 W | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Current Sensors | - | - | - | - | - | - | - | - | - | ||
![]() SBM12R004FER Ohmite | 15 |
| - | Strip, C Bend | SMD | - | - | - | - | 2000 | - | - | - | - | + 170 C | Ohmite | - 65 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | Reel | SB | 0.440 L x 0.125 W (11.18mm x 3.18mm) | 1 % | 2 | 2 Terminal | - | ±70ppm/°C | - | 4 mOhms | Metal Element | Current Sense | 3W | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Current Sensors | Current Sense | - | - | - | - | 0.150 (3.81mm) | - | - | - | ||
![]() SBF12R025FER Ohmite | 23 |
| - | Strip, C Bend | SMD | - | - | - | - | 2000 | - | - | - | - | + 170 C | Ohmite | - 65 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | Reel | SB | 0.440 L x 0.125 W (11.18mm x 3.18mm) | 1 % | 2 | 2 Terminal | - | 40 PPM / C | - | 250 mOhms | Metal Element | Current Sense | 3W | - | 2 W | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Current Sensors | Current Sense | - | - | - | - | 0.150 (3.81mm) | - | - | - | ||
![]() SBF12R040FER Ohmite | 15 |
| - | Strip, C Bend | SMD | - | - | - | - | 2000 | - | - | - | - | + 170 C | Ohmite | - 65 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | - | -55°C ~ 155°C | Reel | SB | 0.440 L x 0.125 W (11.18mm x 3.18mm) | 1 % | 2 | 2 Terminal | - | 40 PPM / C | - | 40 mOhms | Metal Element | Current Sense | 2W | - | 2 W | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Current Sensors | Current Sense | - | - | - | - | 0.150 (3.81mm) | - | - | - | ||
![]() TFSSB100RJE Ohmite | 24 |
| - | Nonstandard | - | - | - | - | - | 500 | - | - | - | - | + 200 C | Ohmite | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | 1 kV | -40°C ~ 155°C | MouseReel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | 5 % | 2 | - | - | 100 PPM / C | Non Inductive | 100 Ohms | Thick Film | - | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | Axial | - | - | - | - | - | - | - | Thick Film Resistors | Non-Inductive Resistors | - | - | - | - | 0.028 (0.70mm) | - | - | - | ||
![]() TFSSB1K50FE Ohmite | 24 |
| - | Nonstandard | - | - | - | - | - | 500 | - | - | - | - | + 200 C | Ohmite | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | 1 kV | -40°C ~ 155°C | MouseReel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | 1 % | 2 | - | - | 100 PPM / C | Non Inductive | 1.5 kOhms | Thick Film | - | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | Axial | - | - | - | - | - | - | - | Thick Film Resistors | Non-Inductive Resistors | - | - | - | - | 0.028 (0.70mm) | - | - | - | ||
![]() TFSSB10K0JE Ohmite | 24 |
| - | Nonstandard | - | - | - | - | - | 500 | - | - | - | - | + 200 C | Ohmite | - 55 C | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | Details | - | - | 1 kV | -40°C ~ 155°C | MouseReel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | 5 % | 2 | - | - | 100 PPM / C | Non Inductive | 10 kOhms | Thick Film | - | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | Axial | - | - | - | - | - | - | - | Thick Film Resistors | Non-Inductive Resistors | - | - | - | - | 0.028 (0.70mm) | - | - | - |