- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Type | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Shipping Restrictions | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Product | Features | Wattage | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFSSB1K50FE Ohmite | 24 |
| - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 200 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 1 kV | -40°C ~ 155°C | MouseReel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | 1 % | - | 2 | - | - | 100 PPM / C | Non Inductive | 1.5 kOhms | - | Thick Film | - | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | - | Axial | - | - | - | - | - | Thick Film Resistors | Non-Inductive Resistors | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSB10K0JE Ohmite | 24 |
| - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 200 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 1 kV | -40°C ~ 155°C | MouseReel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | 5 % | - | 2 | - | - | 100 PPM / C | Non Inductive | 10 kOhms | - | Thick Film | - | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | - | Axial | - | - | - | - | - | Thick Film Resistors | Non-Inductive Resistors | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSB2K20JE Ohmite | 40 |
| - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 200 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 1 kV | -40°C ~ 155°C | MouseReel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | 5 % | - | 2 | - | - | 100 PPM / C | Non Inductive | 2.2 kOhms | - | Thick Film | - | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | - | Axial | - | - | - | - | - | Thick Film Resistors | Non-Inductive Resistors | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSB680RJE Ohmite | 24 |
| - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 200 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 1 kV | -40°C ~ 155°C | MouseReel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | 5 % | - | 2 | - | - | 100 PPM / C | Non Inductive | 680 Ohms | - | Thick Film | - | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | - | Axial | - | - | - | - | - | Thick Film Resistors | Non-Inductive Resistors | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSB1K00JE Ohmite | 40 |
| - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | + 200 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 1 kV | -40°C ~ 155°C | MouseReel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | 5 % | - | 2 | - | - | 100 PPM / C | Non Inductive | 1 kOhms | - | Thick Film | - | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | - | Axial | - | - | - | - | - | Thick Film Resistors | Non-Inductive Resistors | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TUM10J3K3E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 750 V | - | Bulk | TUM | - | 5 % | - | - | Axial | - | 350 PPM / C | Ceramic Housed Power Resistor | 3.3 kOhms | - | Ceramic, Power resistor | - | - | - | 10 W | - | - | - | - | - | Axial | - | - | - | - | - | Metal Oxide Film Resistors | - | - | - | - | 9 mm | - | 49 mm | 10 mm | - | - | ||
![]() 610SJR00300-T Ohmite | In Stock | - | - | - | YES | ONE SURFACE | SURFACE MOUNT | - | 2 | - | - | 4412 | 11232 | - | - | 3000 | OHMITE MANUFACTURING CO | - | 610SJR00300-T | + 155 C | - | - 40 C | PCB Mount | - | 275 °C | -40 °C | - | , 4413 | RECTANGULAR PACKAGE | SMT | Obsolete | - | - | - | - | 5.84 | N | - | - | - | 0.013757 oz | 30 mV | - | Reel | 60S | - | 5 % | e3 | - | 2 Terminal | EAR99 | 350 PPM / C | Current Sensing Resistor | 3 mOhms | TIN | Metal Plate | Current Sense | - | FLAME PROOF | 1 W | TR, EMBOSSED, 13 INCH | - | FIXED RESISTOR | unknown | - | SMD/SMT | 1 W | - | - | 4413 | 85 °C | Metal Element Current Sensing Resistors | - | 1 | - | - | 3.5 mm | - | 11.2 mm | 3.2 mm | - | - | ||
![]() AS25J3300ET Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | 4000 | - | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.001505 oz | 500 V | - | MouseReel | AS | - | 5 % | - | - | - | - | 400 PPM / C | - | 330 Ohms | - | - | - | - | - | 1.5 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | - | 6.35 mm | 3.1 mm | - | - | ||
![]() AS25J2700ET Ohmite | In Stock | - | - | 2512 (6432 Metric) | - | - | - | 2512 | - | - | - | 2512 | 6332 | - | - | 4000 | - | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.001505 oz | 500 V | -55°C ~ 155°C | MouseReel | AS | 0.250 L x 0.122 W (6.35mm x 3.10mm) | 5 % | - | 2 | - | - | 400 PPM / C | - | 270 Ohms | - | Thick Film | - | 1.5W | - | 1.5 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Anti-Surge Resistors | - | - | - | 0.55 mm | 0.026 (0.65mm) | 6.35 mm | 3.1 mm | - | - | ||
![]() 67479-5R2 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | This product may require additional documentation to export from the United States. | - | - | - | - | - | Bulk | - | - | 10 % | - | - | - | - | - | - | 5.2 Ohms | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | - | - | - | - | - | - | ||
![]() 67479-7R2 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | N | This product may require additional documentation to export from the United States. | - | - | - | - | - | Bulk | - | - | 10 % | - | - | - | - | - | - | 7.2 Ohms | - | - | - | - | - | 150 W | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | - | - | - | - | - | - | - | ||
![]() MMC25F1005ETR Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | 2512 | 6332 | - | - | 4000 | - | - | - | + 125 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Obsolete | - | Details | - | - | - | 0.001505 oz | 800 V | - | MouseReel | MMC | - | 1 % | - | - | - | - | 100 PPM / C | - | 10 MOhms | - | - | High Voltage | - | - | 1 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thick Film Resistors SMD | Wrap-Around Termination | - | - | - | 0.55 mm | - | 6.3 mm | 3.2 mm | - | - | ||
![]() RX-1M2008JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 1 kV | - | Bulk | RX-1M Hi-Meg | - | 5 % | - | - | - | - | 50 PPM / C | Ultra High Resistance | 20 GOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | 0.64 mm | - | - | Hermetically Sealed Metal Oxide Resistors | - | - | - | 5 mm | - | - | 47.63 mm | - | - | - | ||
![]() FC4L32R020FER Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | 1206 | 3216 | - | - | 1000 | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FC4L | - | 1 % | - | - | 2 Terminal | - | 50 PPM / C | - | 10 mOhms | - | - | Current Sense | - | - | 1 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBK12R025FER Ohmite | 15 |
| - | Strip, C Bend | - | - | - | SMD | - | - | - | - | - | - | - | 2000 | - | - | - | + 170 C | Ohmite | - 65 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | -55°C ~ 155°C | Reel | SB | 0.440 L x 0.125 W (11.18mm x 3.18mm) | 1 % | - | 2 | 2 Terminal | - | ±40ppm/°C | - | 25 mOhms | - | Metal Element | Current Sense | 2W | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sensors | Current Sense | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | ||
![]() SBF12R040JER Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | + 170 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | SB | - | 5 % | - | - | 2 Terminal | - | 40 PPM / C | - | 40 mOhms | - | - | Current Sense | - | - | 2 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sensors | - | - | - | - | - | - | - | - | - | - | ||
![]() SBM12R004FER Ohmite | 15 |
| - | Strip, C Bend | - | - | - | SMD | - | - | - | - | - | - | - | 2000 | - | - | - | + 170 C | Ohmite | - 65 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | -55°C ~ 155°C | Reel | SB | 0.440 L x 0.125 W (11.18mm x 3.18mm) | 1 % | - | 2 | 2 Terminal | - | ±70ppm/°C | - | 4 mOhms | - | Metal Element | Current Sense | 3W | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sensors | Current Sense | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | ||
![]() SBF12R025FER Ohmite | 23 |
| - | Strip, C Bend | - | - | - | SMD | - | - | - | - | - | - | - | 2000 | - | - | - | + 170 C | Ohmite | - 65 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | -55°C ~ 155°C | Reel | SB | 0.440 L x 0.125 W (11.18mm x 3.18mm) | 1 % | - | 2 | 2 Terminal | - | 40 PPM / C | - | 250 mOhms | - | Metal Element | Current Sense | 3W | - | 2 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sensors | Current Sense | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | ||
![]() SBF12R040FER Ohmite | 15 |
| - | Strip, C Bend | - | - | - | SMD | - | - | - | - | - | - | - | 2000 | - | - | - | + 170 C | Ohmite | - 65 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | -55°C ~ 155°C | Reel | SB | 0.440 L x 0.125 W (11.18mm x 3.18mm) | 1 % | - | 2 | 2 Terminal | - | 40 PPM / C | - | 40 mOhms | - | Metal Element | Current Sense | 2W | - | 2 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sensors | Current Sense | - | - | - | - | 0.150 (3.81mm) | - | - | - | - | ||
![]() MEV07V120RFE Ohmite | In Stock | - | - | MELF, 0207 | - | - | - | 0207 | 2 | NO | NO | - | - | 0207(2309) | NO | - | - | Not Required(mm) | - | - | Ohmite | - | - | -55C to 155C | - | - | Bulk | - | - | MELF | - | 1(W) | Not Required(mm) | 2.2(mm) | Active | - | - | - | 70 TO 155 | 1% | - | - | -55°C ~ 155°C | Tape and Reel | MEV | 0.087" Dia x 0.232" L (2.20mm x 5.90mm) | ±0.1% | - | 2 | - | - | ±50ppm/°C | Thin Film | 120 Ohms | - | Metal Film | - | 1W | - | - | - | Cylindrical | - | - | Not Required | PAD | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 5.9(mm) | - | - | - | - | - | Not Required(mm) | AEC-Q200 |