- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Number of Terminals | Anti-Sulfurated | Anti-Surge | Approvals | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Connections | Contact Materials | Current Sensing | Current-IEC | Current-UL | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Style | Package Type | Package Width | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Torque-Screw | Unit Weight | Voltage-UL | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Composition | Color | Power (Watts) | Subcategory | Power Rating | Pitch | Technology | Ingress Protection | Construction | Insulation Height | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Contact Tail Length | Number of Levels | Contact Mating Finish | Switch Type | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Operating Temperature Range | Screw Size | Power Consumption | Product | Lamp Type | Features | Operating Voltage | Product Category | IP Rating | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MMC08J2005E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC101521003DE Ohmite | In Stock | - | - | - | - | - | - | 2 | NO | NO | - | - | - | - | - | - | - | - | NO | - | - | - | OHMITE MANUFACTURING CO | Not Required(mm) | Ohmite Mfg Co | MC101521003DE | MC | - | Ohmite | - | - | -55C to 180C | 180 °C | -55 °C | Bulk | 3.6 mm | 7.37 mm | SMT | SMD | 6.35 mm | - | Active | 0.75 (3/4)(W) | 6.35(mm) | Not Required(mm) | Active | 1.97 | - | Yes | - | 0.5% | - | - | - | - | - | - | * | - | 0.5% | - | - | EAR99 | ±50(ppm/°C) | Thick Film | 100000(ohm) | - | - | - | - | Fixed Resistors | - | - | METAL GLAZE/THICK FILM | - | Rectangular | - | FIXED RESISTOR | unknown | Not Required | J-Lead | 0.75 W | 2000 V | Not Required | 2925 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.37(mm) | - | - | - | - | 3.6(mm) | - | - | ||
![]() MC102522005DE Ohmite | In Stock | - | - | - | - | - | - | 2 | NO | NO | - | - | - | - | - | - | - | - | NO | - | - | - | - | Not Required(mm) | - | - | - | - | Kamaya Inc. | - | - | -55C to 180C | - | - | Tape & Reel (TR) | - | - | - | SMD | - | - | - | 1.5(W) | 6.35(mm) | Not Required(mm) | Active | - | Non-Compliant | - | - | 0.5% | - | - | - | - | - | - | * | - | - | - | - | - | ±50(ppm/°C) | Thick Film | 20000000(ohm) | - | - | - | - | - | - | - | - | - | Rectangular | - | - | - | Not Required | J-Lead | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.72(mm) | - | - | - | - | 3.6(mm) | - | - | ||
![]() HVC0805T2505JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC0603Z5006JE Ohmite | 406 |
| - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | HVC | 0.059 L x 0.031 W (1.50mm x 0.80mm) | ±5% | - | 2 | - | ±250ppm/°C | - | 500 MOhms | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() HVC0603T2504FE Ohmite | 232 |
| - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | HVC | 0.059 L x 0.031 W (1.50mm x 0.80mm) | ±1% | - | 2 | - | ±100ppm/°C | - | 2.5 MOhms | - | Thick Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() HVC0402T5004JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC0603T2505FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Ohmite | 0603 | 1608 | - | - | - | - | - | - | - | 100 | - | - | Ohmite | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.000071 oz | - | - | - | Bulk | HVC | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | 100 mW (1/10 W) | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | - | - | ||
![]() HVC1206Z2504JE Ohmite | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | Ohmite | 1206 | 3216 | - | - | - | - | - | - | - | 100 | - | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | 0.000550 oz | - | 600 V | -55°C ~ 155°C | Bulk | HVC | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 5 % | - | 2 | - | 250 PPM / C | High Voltage Resistor | 2.5 MOhms | - | Thick Film | - | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | - | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | - | - | Thick Film Resistors - SMD | - | - | 0.4 mm | 0.022 (0.55mm) | 3.2 mm | 1.5 mm | - | - | - | ||
![]() HVC1206Z2505JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC2512Z1007JE Ohmite | In Stock | - | - | - | 2512 | - | - | 2 | NO | NO | - | - | - | - | 2512 | - | - | - | NO | - | - | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 155C | - | - | Bulk | - | - | - | SMD | - | - | - | 1(W) | 3.5(mm) | Not Required(mm) | Active | - | - | - | 70 TO 155 | 5% | - | - | - | - | - | Tape and Reel | * | - | - | - | - | - | ±250(ppm/°C) | Thick Film | 1000000000(ohm) | - | - | - | - | - | - | - | - | - | Rectangular | - | - | - | Not Required | PAD | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3(mm) | - | - | - | - | 0.6(mm) | - | - | ||
![]() HS251.2KF Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | - | - | - | 200 | - | - | Ohmite | - | - | + 200 C | - | - 55 C | Chassis Mount | - | - | - | - | - | - | - | - | - | HS25 1.2K 1% | - | - | - | - | - | - | - | - | - | - | - | 0.493835 oz | - | 550 V | - | - | HS | - | 1 % | - | - | - | 25 PPM / C | - | 1.2 kOhms | - | - | - | - | Resistors | 25 W | - | Wirewound | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | - | Aluminum Housed Resistors | - | Wirewound Resistors - Chassis Mount | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | - | - | ||
![]() RWS1 2K2 J B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | - | - | - | 100 | - | - | Ohmite | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | - | Wirewound Resistors - SMD | - | - | - | - | - | - | - | - | - | ||
![]() MC102521006FE1 Ohmite | 440 |
| - | - | 5025 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 180°C | - | MC | 0.540 L x 0.250 W (13.72mm x 6.35mm) | ±1% | - | 2 | - | 50ppm/°C | - | 100 MOhms | - | Thick Film | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | - | 0.142 (3.60mm) | - | - | - | - | - | ||
![]() MMV05F75R0E Ohmite | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | 2 | NO | NO | - | - | - | - | 0805 | - | - | - | NO | - | - | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 155C | - | - | Bulk | - | - | - | SMD | - | - | - | 0.125 (1/8)(W) | 1.25(mm) | Not Required(mm) | Active | - | - | - | 70 TO 155 | 1% | - | - | - | - | -55°C ~ 155°C | - | MMV | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | 2 | - | ±100ppm/°C | - | 75 Ohms | - | - | - | 0.125W, 1/8W | - | - | - | - | - | Rectangular | - | - | - | Not Required | PAD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | 2(mm) | - | 0.024 (0.60mm) | - | - | 0.5(mm) | - | - | ||
![]() HVC1206Z1008KE Ohmite | In Stock | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | HVC | 0.126 L x 0.059 W (3.20mm x 1.50mm) | ±10% | - | 2 | - | ±250ppm/°C | - | 10 GOhms | - | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | ||
![]() MC101821000FE Ohmite | In Stock | - | - | - | - | - | - | 2 | NO | NO | - | - | - | - | - | Molded | - | - | NO | - | - | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 180C | - | - | Bulk | - | - | - | SMD | - | - | - | 0.75 (3/4)(W) | 6.35(mm) | Not Required(mm) | Active | - | - | - | - | 1% | - | - | - | - | - | - | * | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | - | Not Required | PAD | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35(mm) | - | - | - | - | 0.76(mm) | - | - | ||
![]() AP750 6R8 F Ohmite | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | - | - | ARCOL / Ohmite | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | - | - | - | -- | - | -- | 8A | 2000 | - | - | Ohmite | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | -- | - | 160V | - | -- | Bulk | KI | - | 1 % | Active | - | - | 100 PPM / C | Plug Housing for Female Sockets | 6.8 Ohms | 19 | - | Green | - | Resistors | 50 W | 0.150 (3.81mm) | Thick Film | -- | - | 0.232 (5.90mm) | - | - | - | Crimp | - | - | - | - | -- | 1 | -- | - | -- | 19 | 180° | -- | 1-1.2mm² | Thick Film Resistors | -- | - | -- | - | Thick Film Resistors General Purpose | - | Mating Flange | - | Thick Film Resistors - SMD | - | - | 4.5 mm | - | 10.3 mm | 10.1 mm | - | UL94 V-0 | - | ||
![]() MC102521003FE Ohmite | In Stock | - | - | - | 5025 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Clarostat-Honeywell | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | -55°C ~ 180°C | - | MC | 0.500 L x 0.250 W (12.70mm x 6.35mm) | ±1% | - | 2 | - | ±50ppm/°C | - | 100 kOhms | - | Thick Film | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | - | 0.142 (3.60mm) | - | - | - | - | - | ||
![]() RW2S0CBR280FET Ohmite | In Stock | - | - | Screw | - | - | Plastic | - | - | - | CE, cURus, EAC | - | - | - | - | - | 2-Pole Plug | - | - | - | - | - | - | - | Stego | 02120.0-00 | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | RW | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | None | - | - | - | - | - | Wirewound Resistors | - | - | - | 11 W | - | LED | - | 90-265 VAC | - | IP20 | - | - | - | - | - | - | - | - |