- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Number of Terminals | Adjustment | Anti-Sulfurated | Anti-Surge | Approvals | Brand | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mating Style | Maximum Operating Temperature | Maximum Voltage | Mfr | MIL Type | Minimum Operating Temperature | Mounting | Mounting Styles | Number of I/Os | Number of Logic Array Blocks - LABs | Number of Logic Elements | Operating Temp Range | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Package Type | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Shell Style# | Temperature Range @ Derated Power | Tolerance (+ or -) | Total Memory | Tradename | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Technology | Orientation | Construction | Resistor Type | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Load Capacitance | Operating Mode | Frequency Tolerance | Protections | Data Rate | Terminal Type | Product Type | Number of Turns | Operating Temperature Range | Number of Transceivers | Element Type | Product | Features | Product Category | IP Rating | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS50 1R8 F Ohmite | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | 200 | - | - | Ohmite | - | - | - | + 200 C | - | Suntsu Electronics, Inc. | - | - 55 C | - | Chassis Mount | - | - | - | - | - | Bulk | - | - | - | - | - | - | HS50 1R8 1% | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 1.128767 oz | 1.25 kV | 0°C ~ 70°C | - | SXT214 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | 1 % | - | - | - | - | - | - | 100 PPM / C | MHz Crystal | 1.8 Ohms | - | - | - | - | - | Resistors | 50 W | Wirewound | - | - | - | - | - | 40 MHz | ±50ppm | - | Solder Lug | - | - | 100 Ohms | - | - | - | - | 10pF | Fundamental | ±20ppm | - | - | - | Wirewound Resistors | - | - | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | 0.020 (0.50mm) | 49 mm | 14.2 mm | - | - | ||
![]() HVC4020V2505JE Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | - | - | - | 4020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | * | 0.402 L x 0.201 W (10.20mm x 5.10mm) | ±5% | - | - | - | 2 | - | - | ±50ppm/°C | - | 25 MOhms | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() HVC0402N1007KE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMC12F4112E Ohmite | In Stock | - | - | - | - | Axial | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 350°C | Bulk | CW | 0.375 Dia x 1.781 L (9.52mm x 45.24mm) | ±5% | - | - | Active | 2 | - | - | ±30ppm/°C | - | 160 kOhms | - | Wirewound | 13W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | - | - | -- | - | - | - | - | ||
![]() MMC06F4112E Ohmite | In Stock | - | - | - | - | FBGA-780 | - | - | - | - | - | - | - | - | - | - | - | Intel / Altera | - | - | - | - | 36 | - | - | Intel | - | - | - | + 85 C | - | Ohmite | - | 0 C | - | SMD/SMT | 364 I/O | 2530 LAB | 60214 LE | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 999G88 | - | - | - | - | Obsolete | - | Details | - | - | - | - | - | 5246 kbit | Arria | - | - | - | Tray | Arria II GX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Programmable Logic ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.25 Gb/s | - | FPGA - Field Programmable Gate Array | - | - | 8 Transceiver | - | - | - | FPGA - Field Programmable Gate Array | - | - | - | - | - | - | - | - | - | ||
![]() 21J12R Ohmite | In Stock | - | - | Through Hole | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | Aluminum Alloy | - | 2 | - | - | - | - | Amphenol Pcd | - | - | - | - | 25 | OHMITE MANUFACTURING CO | - | Amphenol | 21J12R | 20 | Self Locking | - | - | - | MIL-DTL-26482 II | - | - | - | - | - | - | - | 350 °C | - | Axial, | 4 mm | 10.7 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | - | 5.49 | Non-Compliant | No | 24 | Straight | - | - | - | - | - | - | - | - | 20 | - | 5 % | e0 | No | - | - | Axial | EAR99 | 30 ppm/°C | - | 12 Ω | Tin/Lead (Sn/Pb) | - | - | FLAME PROOF | 8533.21.00.80 | Circular Connectors | 1 W | WIRE WOUND | - | All-Welded | FIXED RESISTOR | compliant | - | - | - | - | - | 1 W | 38.1 mm | - | 75 V | - | 0.511 mm | 25 °C | - | - | - | - | - | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | Adapters | - | Circular MIL Spec Strain Reliefs & Adapters | - | - | - | - | - | - | - | - | - | ||
![]() RCC025 2R7 J B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | 1 | - | - | Ohmite | - | - | - | + 125 C | - | - | - | - 55 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 0.007831 oz | 250 V | - | Bulk | RCC | - | 5 % | - | - | - | - | - | - | - | Fixed Non Inductive Resistors | - | - | - | - | - | - | Resistors | 250 mW (1/4 W) | Carbon Comp | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.6 mm | - | - | - | - | - | - | - | Carbon Composition Resistors | - | - | - | - | Resistors Carbon Composition | - | Carbon Composition Resistors | - | - | 2.4 mm | - | - | 6.3 mm | - | - | - | ||
![]() MMV03F62R0E Ohmite | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | - | - | 0603 | 2 | Top Crossed Slot | NO | NO | - | TE Connectivity / Holsworthy | - | - | 0603 | NO | 500 | - | Not Required(mm) | TE Connectivity | - | - | - | + 100 C | - | Ohmite | - | - 25 C | - | PCB Mount | - | - | - | -55C to 155C | - | Bulk | - | - | - | - | - | SMD | 1623893-5 | - | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | - | Details | - | - | - | 70 TO 155 | 1% | - | - | 0.017637 oz | 100 VDC | -55°C ~ 155°C | Bulk | 416M | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 25 % | - | - | - | 2 | - | - | 250 PPM / C | Trimmers | 100 kOhms | - | - | 0.1W, 1/10W | - | - | Potentiometers, Trimmers & Rheostats | 200 mW (1/5 W) | - | Vertical Adjustment | Rectangular | - | - | - | - | - | Not Required | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | Trimmer Resistors | 1 | - | - | Cermet | Single Turn | Automotive AEC-Q200 | Trimmer Resistors - Through Hole | - | 1.6(mm) | - | 7.8 mm | 0.022 (0.55mm) | - | - | 0.45(mm) | - | ||
![]() 27J350E Ohmite | In Stock | - | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | 27J350E | 20 | - | - | - | - | - | - | - | - | - | - | - | - | 350 °C | - | AXIAL LEADED, ROHS COMPLIANT | 10 mm | 32.1 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | - | - | - | 5.51 | - | Yes | - | - | - | - | - | - | - | - | - | - | 20 | - | 5% | e1 | Yes | - | - | - | - | 30 ppm/°C | - | 350 Ω | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | FLAME PROOF | - | FIXED RESISTOR | - | WIRE WOUND | - | All-Welded | FIXED RESISTOR | compliant | - | - | - | - | - | 7 W | 38.1 mm | - | 450 V | - | 0.813 mm | 25 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMC08F5004TPE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | - | - | - | - | - | ABB | XT4NU4040EFF000XXX | - | - | - | - | Ohmite | - | - | Panel | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Branch Circuit | - | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMV05F15K0E Ohmite | In Stock | - | - | - | Front Mount | 0805 (2012 Metric) | - | - | - | 16 | - | 0805 | - | - | - | - | UL | - | - | - | - | - | - | - | - | Turck | U99-10051 | - | - | - | 150 VAC, 150 VDC | Ohmite | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | MMV | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | 15 kOhms | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | IP67 | - | - | - | 0.024 (0.60mm) | 2 m | - | - | - | ||
![]() MMC25F2493ETR Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC0603Z5006JE Ohmite | 406 |
| - | - | - | 0603 (1608 Metric) | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | HVC | 0.059 L x 0.031 W (1.50mm x 0.80mm) | ±5% | - | - | - | 2 | - | - | ±250ppm/°C | - | 500 MOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() HVC0603T2504FE Ohmite | 232 |
| - | - | - | 0603 (1608 Metric) | - | - | - | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | HVC | 0.059 L x 0.031 W (1.50mm x 0.80mm) | ±1% | - | - | - | 2 | - | - | ±100ppm/°C | - | 2.5 MOhms | - | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() HVC0402T5004JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC0603T2505FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | 0603 | 1608 | - | - | 100 | - | - | Ohmite | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.000071 oz | - | - | Bulk | HVC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | 100 mW (1/10 W) | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | - | - | ||
![]() HVC1206Z2504JE Ohmite | In Stock | - | - | - | - | 1206 (3216 Metric) | - | - | - | - | - | 1206 | - | - | - | - | - | Ohmite | 1206 | 3216 | - | - | 100 | - | - | Ohmite | - | - | - | + 155 C | - | Ohmite | - | - 55 C | - | PCB Mount | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | 0.000550 oz | 600 V | -55°C ~ 155°C | Bulk | HVC | 0.126 L x 0.059 W (3.20mm x 1.50mm) | 5 % | - | - | - | 2 | - | - | 250 PPM / C | High Voltage Resistor | 2.5 MOhms | - | Thick Film | 0.25W, 1/4W | - | - | Resistors | 250 mW (1/4 W) | Thick Film | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | - | 0.4 mm | 0.022 (0.55mm) | 3.2 mm | 1.5 mm | - | - | ||
![]() HVC1206Z2505JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HS251.2KF Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | 200 | - | - | Ohmite | - | - | - | + 200 C | - | - | - | - 55 C | - | Chassis Mount | - | - | - | - | - | - | - | - | - | - | - | - | HS25 1.2K 1% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.493835 oz | 550 V | - | - | HS | - | 1 % | - | - | - | - | - | - | 25 PPM / C | - | 1.2 kOhms | - | - | - | - | - | Resistors | 25 W | Wirewound | - | - | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - 55 C to + 200 C | - | - | Aluminum Housed Resistors | Aluminum Housed Resistors | Wirewound Resistors - Chassis Mount | - | - | - | 14.8 mm | - | 27.3 mm | 14.2 mm | - | - | ||
![]() HVC2512Z1007JE Ohmite | In Stock | - | - | - | - | 2512 | - | - | - | - | - | - | 2 | - | NO | NO | - | - | - | - | 2512 | NO | - | - | Not Required(mm) | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | -55C to 155C | - | Bulk | - | - | - | - | - | SMD | - | - | 1(W) | 3.5(mm) | Not Required(mm) | Active | - | - | - | - | - | 70 TO 155 | 5% | - | - | - | - | - | Tape and Reel | * | - | - | - | - | - | - | - | - | ±250(ppm/°C) | Thick Film | 1000000000(ohm) | - | - | - | - | - | - | - | - | - | Rectangular | - | - | - | - | - | Not Required | PAD | - | - | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.3(mm) | - | - | - | - | - | 0.6(mm) | - |