- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Base Product Number | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Lead Diameter (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Power Rating(s) | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Capacitance | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Construction | Military Standard | Shell Finish | Shell Size - Insert | Termination Style | Output Type | Failure Rate | Shell Size, MIL | Cable Opening | Voltage - Supply, Single/Dual (±) | Product Type | Operating Temperature Range | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V10A 1K5 J Ohmite | In Stock | - | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | Fluorosilicone Elastomer | - | - | D38999/21HA | - | - | - | - | - | Gold | Nickel Iron Alloy | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | Bulk | - | Metal | - | - | Active | - | - | - | - | 400VAC, 550VDC | -65°C ~ 200°C | - | MIL-DTL-38999 Series III, DTS | - | - | - | Solder | - | Receptacle, Male Pins | - | - | 6 | - | Silver | Aviation, Communication Systems, Industrial | - | - | Threaded | - | - | - | - | C | Shielded | Environment Resistant | - | - | Electroless Nickel | 9-6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hermetically Sealed | - | - | - | - | - | - | - | - | - | - | ||
![]() V5A R18 J Ohmite | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | RN731J | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | - | ±25ppm/°C | - | - | 49.9 kOhms | - | Thin Film | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 0.022 (0.55mm) | - | - | - | - | - | - | ||
![]() V5A 15R J Ohmite | In Stock | - | - | - | - | 0201 (0603 Metric) | - | - | 0201 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Passive Product | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | CRG, Neohm | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±1% | 2 | - | ±200ppm/°C | - | - | 59 kOhms | - | Thick Film | - | - | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | - | - | - | - | - | ||
![]() MMC06J1005E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC104821006F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC102523005DE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | Non-Compliant | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Axial | - | - | Axial | - | - | - | RLR32 | ARCOL / Ohmite | - | - | - | - | - | - | 2000 | - | Ohmite | + 170 C | Vishay Dale | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | - | -65°C ~ 150°C | Reel | Military, MIL-PRF-39017/03, RLR32 | 0.190 Dia x 0.562 L (4.83mm x 14.27mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | - | SMD Shunt Resistor | 158 kOhms | - | Metal Film | - | Current Sense | 1W | - | - | Resistors | 6 W | - | Metal Element | - | - | - | - | - | - | - | SMD/SMT | - | P (0.1%) | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | Military, Moisture Resistant, Weldable | Current Sense Resistors - SMD | - | 0.56 mm | - | 15.2 mm | 7.5 mm | - | - | - | - | ||
![]() CRS1050 R004 J 100PPM TR Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 3000 | - | Ohmite | + 170 C | Vishay Cera-Mite | - 55 C | PCB Mount | - | Bulk | - | - | - | - | Obsolete | Details | - | - | - | - | - | Reel | * | - | 5 % | - | 2 Terminal | 100 PPM / C | - | SMD Shunt Resistor | 4 mOhms | - | - | - | Current Sense | - | - | - | Resistors | 2.5 W | - | Metal Element | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | - | 0.32 mm | - | 10.5 mm | 5 mm | - | - | - | - | ||
![]() CRS1050 R002 F 100PPM B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | DIV43G13 | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | Ohmite | + 170 C | TE Connectivity Deutsch Connectors | - 55 C | PCB Mount | - | Bag | - | - | - | - | Active | Details | - | - | - | - | - | Bulk | * | - | 1 % | - | 2 Terminal | 100 PPM / C | - | SMD Shunt Resistor | 2 mOhms | - | - | - | Current Sense | - | - | - | Resistors | 4 W | - | Metal Element | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | - | 0.64 mm | - | 10.5 mm | 5 mm | - | - | - | - | ||
![]() CRS1575 R0005 F 100PPM B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | Ohmite | + 170 C | Vishay Beyschlag/Draloric/BC Components | - 55 C | PCB Mount | - | Bulk | - | - | - | - | Obsolete | Details | - | - | - | - | - | Bulk | - | - | 1 % | - | 2 Terminal | 100 PPM / C | - | SMD Shunt Resistor | 500 uOhms | - | - | - | Current Sense | - | - | - | Resistors | 6 W | - | Metal Element | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | - | 0.56 mm | - | 15.2 mm | 7.5 mm | - | - | - | - | ||
![]() CRS1050 R002 J 100PPM TR Ohmite | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | MAX917 | ARCOL / Ohmite | - | - | - | - | - | - | 3000 | - | Ohmite | + 170 C | Analog Devices Inc./Maxim Integrated | - 55 C | PCB Mount | 1 | Tube | - | - | - | - | Obsolete | Details | - | - | - | - | -40°C ~ 85°C | Reel | Beyond-the-Rails™ | - | 5 % | - | 2 Terminal | 100 PPM / C | - | with Voltage Reference | 2 mOhms | - | - | - | Current Sense | - | - | - | Resistors | 4 W | - | Metal Element | - | - | - | - | - | - | - | SMD/SMT | CMOS, Push-Pull, Rail-to-Rail, TTL | - | - | - | 1.8V ~ 5.5V | Current Sense Resistors | - | 1.6µA | 5mV @ 5V | 0.001µA @ 5V | 4mV | 80dB PSRR | 50mA | 95µs | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | - | 0.64 mm | - | 10.5 mm | 5 mm | - | - | - | - | ||
![]() CRS1050 R002 F 100PPM TR Ohmite | In Stock | - | - | - | Panel Mount | - | Flange | Aluminum | - | Rubber | - | - | FRCIR | ARCOL / Ohmite | - | - | - | - | Gold | Copper Alloy | 3000 | - | Ohmite | + 170 C | ITT Cannon, LLC | - 55 C | PCB Mount | - | Bulk | - | Metal | - | - | Active | Details | - | - | - | 500VAC, 700VDC | -40°C ~ 125°C | MouseReel | CIR | - | 1 % | - | Crimp | 100 PPM / C | Receptacle, Female Sockets | SMD Shunt Resistor | 2 mOhms | 14 | - | Black | - | - | - | Bayonet Lock | Resistors | 4 W | 13A | Metal Element | N (Normal) | - | Environment Proof | - | - | Black Painted | 20-27 | SMD/SMT | - | - | - | 1.142 (29.01mm) | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | Flame Retardant | Current Sense Resistors - SMD | - | 0.64 mm | - | 10.5 mm | 5 mm | - | - | - | - | ||
![]() APC1206B24R9N Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | 1206 | 3216 | - | - | - | - | 100 | - | Ohmite | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Non-Compliant | - | - | 0.000604 oz | 150 V | - | MouseReel | APC | - | 0.1 % | - | - | 25 PPM / C | - | Precision Thin Film Chip Resistors | 24.9 Ohms | - | - | - | - | - | - | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | - | - | - | - | - | - | - | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | - | 0.55 mm | - | 3.05 mm | 1.55 mm | - | - | - | - | ||
![]() CRS1050 R003 J 100PPM TR Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CRS1575 R0002 F 50PPM TR Ohmite | In Stock | - | - | Panel | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 2000 | - | Ohmite | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Reel | CRS | - | 1 % | - | 2 Terminal | 50 PPM / C | - | SMD Shunt Resistor | 200 uOhms | - | - | - | Current Sense | - | - | - | Resistors | 7 W | - | Metal Element | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | - | 1.5 mm | - | 15.2 mm | 7.5 mm | - | - | - | Unknown | ||
![]() CRS1575 R001 J 120PPM B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | Ohmite | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | CRS | - | 5 % | - | 2 Terminal | 120 PPM / C | - | SMD Shunt Resistor | 1 mOhms | - | - | - | Current Sense | - | - | - | Resistors | 6 W | - | Metal Element | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | - | 0.9 mm | - | 15.2 mm | 7.5 mm | - | - | - | - | ||
![]() CRS1050 R0005 F 75PPM B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | Ohmite | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | CRS | - | 1 % | - | 2 Terminal | 75 PPM / C | - | SMD Shunt Resistor | 500 uOhms | - | - | - | Current Sense | - | - | - | Resistors | 5 W | - | Metal Element | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | - | 0.88 mm | - | 10.5 mm | 5 mm | - | - | - | - | ||
![]() CRS1575 R0002 J 50PPM B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | Ohmite | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | CRS | - | 5 % | - | 2 Terminal | 50 PPM / C | - | SMD Shunt Resistor | 200 uOhms | - | - | - | Current Sense | - | - | - | Resistors | 7 W | - | Metal Element | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | Metal Element Current Sensing Resistors | - | Current Sense Resistors - SMD | - | 1.5 mm | - | 15.2 mm | 7.5 mm | - | - | - | - | ||
![]() C500KR50 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | 2 | - | - | Cornell Dubilier - CDE | - | - | Not Required | VITREOUS ENAMEL | - | - | 17 | Not Required(mm) | Cornell Dubilier | - | Ohmite | - | Bolt-On | - | Bulk | 500(W) | - | Not Required(mm) | 41.28(mm) | Active | N | 25 TO 400 | 10% | - | - | - | Bulk | CMR04 | - | - | - | - | ±400(ppm/°C) | - | Wirewound | 0.5(ohm) | - | - | - | - | - | 51 pF | - | Capacitors | - | - | - | - | - | - | Tubular Corrugated | Not Required | - | - | Radial Lug | - | Not Required | - | - | - | Mica Capacitors | - | - | - | - | - | - | - | - | - | - | Mica Capacitors | 266.7(mm) | - | - | - | - | - | Not Required(mm) | - | - | ||
![]() RWS1 500R F B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | Ohmite | - | - | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors - SMD | - | - | - | - | - | - | - | - | - |