- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Lead Length | Failure Rate | Size Code | Product Type | Operating Temperature Range | Features | Product Category | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWS10 33R J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | - | ARCOL / Ohmite | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | 33 Ohms | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | - | - | ||
![]() RWS10 68R J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | - | ARCOL / Ohmite | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | 68 Ohms | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | - | - | ||
![]() RWS10 220R J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | - | 3014 | - | ARCOL / Ohmite | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | 220 Ohms | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | Non-Inductive, Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | - | - | ||
![]() RWS7 3R3 J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | - | - | ARCOL / Ohmite | 300 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | 3.3 Ohms | - | Wirewound | 7W | - | Resistors | 7 W | - | - | - | Wirewound | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | Pulse Withstanding | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | - | - | ||
![]() RWS7 47R J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | - | - | ARCOL / Ohmite | 300 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | 47 Ohms | - | Wirewound | 7W | - | Resistors | 7 W | - | - | - | Wirewound | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | Pulse Withstanding | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | - | - | ||
![]() RWS7 22R J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | - | - | ARCOL / Ohmite | 300 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | 22 Ohms | - | Wirewound | 7W | - | Resistors | 7 W | - | - | - | Wirewound | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | Pulse Withstanding | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | - | - | ||
![]() RWS10 4R7 J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | - | - | ARCOL / Ohmite | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.458226 oz | - | -55°C ~ 275°C | Cut Tape | - | RWS | 1.126" L x 0.472" W (28.60mm x 12.00mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | 4.7 Ohms | - | Wirewound | 10W | - | Resistors | 10 W | - | - | - | Wirewound | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.512" (13.00mm) | 28.6 mm | 12 mm | - | - | - | - | - | ||
![]() MCS1632R015FER Ohmite | 89 |
| Datasheet | 22 Weeks | Surface Mount | 1206 (3216 Metric) | ONE SURFACE | - | - | 13.210878mg | - | - | - | - | - | - | - | - | - | - | - | 220mV | -55°C~150°C | Tape & Reel (TR) | 2014 | MCS | 0.126Lx0.063W 3.20mmx1.60mm | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±50ppm/°C | 15mOhm | Tin/Nickel (Sn/Ni) | Metal Element | - | FLAME PROOF | - | 1W | - | TR | 1W | - | - | 1.6mm | Rectangular | FIXED RESISTOR | - | - | - | 1632 | 1W | 0612 | - | - | 1306 | - | - | Current Sense, Flame Retardant Coating, Safety | - | 600μm | 0.024 0.60mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() RW3R5EAR010JE Ohmite | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 8127 J-Lead | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~150°C | Bulk | 2006 | RW | 0.811Lx0.273W 20.60mmx6.93mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | 10mOhm | Matte Tin (Sn) | Wirewound | - | - | - | 3.5W | 350V | - | 3.5W | - | - | 6.934mm | Rectangular | FIXED RESISTOR | unknown | - | - | - | - | 8127 | - | - | - | - | - | Current Sense | - | 7.0612mm | 0.278 7.06mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() TDH35P250RJE Ohmite | 278 |
| Datasheet | 18 Weeks | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | GULL WING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | -55°C~150°C | Bulk | 2007 | TDH35 | 0.398Lx0.378W 10.10mmx9.60mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 250Ohm | Tin/Silver (Sn/Ag) | Thick Film | - | RATED POWER DISSIPATED USING HEAT SINK: 35W | - | 35W | 350V | - | 35W | - | 5.08mm | - | RECTANGULAR PACKAGE | FIXED RESISTOR | - | - | - | - | - | - | 4.8mm | - | 4034 | - | - | Moisture Resistant | - | 4.4958mm | 0.185 4.70mm | - | - | 4.5mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() MC102821002JE Ohmite | 527 |
| Datasheet | 12 Weeks | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5kV | -55°C~180°C | Bulk | 2012 | Macrochip | 0.500Lx0.250W 12.70mmx6.35mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±50ppm/°C | 10kOhm | Silver/Palladium (Ag/Pd) | Thick Film | - | NON-INDUCTIVE, PRECISION | - | 1.5W | 5kV | TR | 1.5W | - | - | - | - | FIXED RESISTOR | - | - | - | - | 1W | 5025 | - | - | - | - | - | High Voltage, Non-Inductive | - | 889μm | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() LVK25R003FER Ohmite | 15970 |
| Datasheet | 17 Weeks | Surface Mount | Wide 2512 (6432 Metric), 1225 | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | LVK | 0.126Lx0.252W 3.20mmx6.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±200ppm/°C | 3mOhm | Matte Tin (Sn) | Thick Film | - | HIGH-PRECISION | - | 2W | - | TR, 7 INCH | - | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 3264 | 2W | 1224 | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | 500μm | 0.028 0.70mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() L50J100E-MT1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L25J25RE-MT1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L50J500E-MT1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW2S0CBR240JT Ohmite | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 4122 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±90ppm/°C | 240mOhm | - | Wirewound | - | - | - | 2W | - | TR, 13 Inch | 2W | - | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | 2W | 4023 | - | - | - | - | - | Current Sense | - | 5.7658mm | 0.227 5.77mm | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() LVK20R010DER Ohmite | 375 |
| Datasheet | 17 Weeks | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | LVK | 0.197Lx0.098W 5.00mmx2.50mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 10mOhm | Tin (Sn) | Thick Film | 0.75W 3/4W | HIGH-PRECISION | - | 750mW | - | TR, 7 INCH | 750mW | - | - | 2.5mm | Rectangular | FIXED RESISTOR | - | Not | - | 5025 | 0.75W | 2010 | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | 500μm | 0.026 0.65mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() LVK24R012FER Ohmite | 2607 |
| Datasheet | 17 Weeks | Surface Mount | 2512 (6432 Metric) | WRAPAROUND | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | LVK | 0.252Lx0.126W 6.40mmx3.20mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | 12mOhm | Tin (Sn) | Thick Film | - | HIGH-PRECISION | - | 1W | - | TR, 7 INCH | - | - | - | - | Rectangular | FIXED RESISTOR | - | - | - | 6432 | 1W | 2412 | - | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | 500μm | 0.026 0.65mm | - | - | - | Unknown | RoHS Compliant | - | - | ||
![]() RW2S0CBR300JE Ohmite | 186 |
| Datasheet | 18 Weeks | Surface Mount | 4122 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Bulk | 2006 | RW | 0.407Lx0.226W 10.34mmx5.74mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 300mOhm | Matte Tin (Sn) | Wirewound | - | - | - | 2W | 100V | - | 2W | - | - | - | Pedestal Mount | FIXED RESISTOR | - | - | - | - | 2W | 4023 | - | - | - | - | - | Current Sense | - | 5.7658mm | 0.227 5.77mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() RW2R0DAR470JET Ohmite | 9 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | - | ±90ppm/°C | 470mOhm | - | Wirewound | - | - | - | 2W | 100V | TR, 13 Inch | 2W | - | - | - | Rectangular | FIXED RESISTOR | unknown | - | - | - | 2W | 4624 | - | - | - | - | - | Current Sense | - | 5.8674mm | 0.231 5.87mm | - | - | - | - | ROHS3 Compliant | Lead Free | - |