- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Style | Current Sensing | Device Type | Dimensions | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Positions of Adjustment | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Rotational Angle | Shaft Diameter (mm) | Shaft Length | Switch Option | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Subcategory | Power Rating | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Voltage | Product Type | Product | Bushing Type | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW2S0DKR005F Ohmite | 433 |
| - | - | 4524 J-Lead | SMD J-Lead, Pedestal | 4 | NO | NO | Vishay / Dale | 0201 | 0603 | Molded | YES | - | - | 10000 | - | Not Required(mm) | Vishay | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | -55C to 125C | - | - | Bulk | - | - | - | - | - | - | - | 2(W) | 8.2(mm) | Not Required(mm) | Active | AEC-Q200 | - | - | Details | - | - | - | - | - | 70 TO 125 | 1% | 0.000006 oz | 25 V | -55°C ~ 150°C | MouseReel | TNPW e3 | 0.455 L x 0.240 W (11.56mm x 6.10mm) | 0.1 % | 2 | - | 25 PPM / C | High Stability Resistor | 25 Ohms | - | - | Wirewound | Automotive, Industrial | 2W | - | Resistors | 75 mW | Thin Film | - | Rectangular | - | - | Not Required | - | SMD/SMT | - | - | Not Required | - | Thin Film Resistors | Precision Resistors Thin Film SMD | - | Current Sense | Thin Film Resistors - SMD | 12.8(mm) | 0.23 mm | 0.130 (3.30mm) | 0.6 mm | 0.3 mm | 3.1(mm) | - | ||
![]() RC07GF151J Ohmite | In Stock | - | - | Terminal: ¼in QUAD Quick Connect, Ground Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BARKER MICROFARADS INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | 1.75in Round Case | - | - | ±6% | - | - | - | - | - | - | - | - | - | - | 106uF | - | - | - | - | - | - | - | - | - | - | - | - | - | 440VAC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CLU7531 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | CLU7531 | CLU | - | - | - | Panel | 1 | -55C to 120C | 120 °C | -55 °C | - | Chassis Mount, | 29.4 mm | 15.9 mm | Chassis Mount | - | Obsolete | SIDE | - | 29.4(mm) | Not Required(mm) | - | - | No | 8.61 | - | No | 312 deg | 6.35(mm) | 15.88(mm) | NO | - | - | - | - | - | - | CLU | - | - | - | - | - | Potentiometer | 75000(ohm) | - | - | - | - | - | - | Variable Resistors | 2(W) | CARBON COMPOSITION | - | Covered | POTENTIOMETER | unknown | Not Required | MIL-R-94 | Solder Lug | 2 W | 500 V | Not Required | - | - | - | LOCKING | - | - | 31.78(mm) | - | - | - | - | - | - | ||
![]() CS25FTFR035N Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ADAM-TECH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RWS05 4R9 F B Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | - | Ohmite | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | RWS | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Wirewound Resistors - SMD | - | - | - | - | - | - | - | ||
![]() RWS1 3R3 F B Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | - | Ohmite | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 150 V | - | Bulk | RWS | - | 0.25 % | - | - | 100 ppm/°C | - | 549 Ω | 155 °C | -55 °C | Thin Film | - | - | - | Resistors | 500 mW | Wirewound | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Wirewound Resistors - SMD | - | 650 µm | - | - | - | - | - | ||
![]() CRS1050 R0005 J 75PPM TR Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 3000 | - | - | Ohmite | - | - | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | CRS | - | 5 % | - | 2 Terminal | 75 PPM / C | SMD Shunt Resistor | 500 uOhms | - | - | - | Current Sense | - | - | Resistors | 5 W | Metal Element | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | - | Current Sense Resistors - SMD | - | 0.88 mm | - | 10.5 mm | 5 mm | - | - | ||
![]() CRS1575 R003 J 120PPM TR Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 2000 | - | - | Ohmite | - | - | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Reel | CRS | - | 5 % | - | 2 Terminal | 120 PPM / C | SMD Shunt Resistor | 3 mOhms | - | - | - | Current Sense | - | - | Resistors | 3.5 W | Metal Element | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | - | Current Sense Resistors - SMD | - | 0.3 mm | - | 15.2 mm | 7.5 mm | - | - | ||
![]() CRS1050 R004 F 100PPM TR Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 3000 | - | - | Ohmite | - | - | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | MouseReel | CRS | - | 1 % | - | 2 Terminal | 100 PPM / C | SMD Shunt Resistor | 4 mOhms | - | - | - | Current Sense | - | - | Resistors | 2.5 W | Metal Element | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | - | Current Sense Resistors - SMD | - | 0.32 mm | - | 10.5 mm | 5 mm | - | - | ||
![]() CRS1575 R001 F 120PPM B Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | - | Ohmite | - | - | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Bulk | CRS | - | 1 % | - | 2 Terminal | 120 PPM / C | SMD Shunt Resistor | 1 mOhms | - | - | - | Current Sense | - | - | Resistors | 6 W | Metal Element | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | - | Current Sense Resistors - SMD | - | 0.9 mm | - | 15.2 mm | 7.5 mm | - | - | ||
![]() CRS1050 R0005 J 75PPM B Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | - | Ohmite | - | - | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | CRS | - | 5 % | - | 2 Terminal | 75 PPM / C | SMD Shunt Resistor | 500 uOhms | - | - | - | Current Sense | - | - | Resistors | 5 W | Metal Element | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | - | Current Sense Resistors - SMD | - | 0.88 mm | - | 10.5 mm | 5 mm | - | - | ||
![]() CRS1575 R0002 F 50PPM B Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | - | Ohmite | - | - | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | CRS | - | 1 % | - | 2 Terminal | 50 PPM / C | SMD Shunt Resistor | 200 uOhms | - | - | - | Current Sense | - | - | Resistors | 7 W | Metal Element | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | - | Current Sense Resistors - SMD | - | 1.5 mm | - | 15.2 mm | 7.5 mm | - | - | ||
![]() CRS1050 R003 F 100PPM B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | 2 Terminal | 100 PPM / C | SMD Shunt Resistor | 3 mOhms | - | - | - | Current Sense | - | - | Resistors | 3 W | Metal Element | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | - | - | - | 0.43 mm | - | 10.5 mm | 5 mm | - | - | ||
![]() CRS1050 R001 F 60PPM B Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | - | Ohmite | - | - | + 170 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | CRS | - | 1 % | - | 2 Terminal | 60 PPM / C | SMD Shunt Resistor | 1 mOhms | - | - | - | Current Sense | - | - | Resistors | 4 W | Metal Element | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Element Current Sensing Resistors | - | - | Current Sense Resistors - SMD | - | 0.43 mm | - | 10.5 mm | 5 mm | - | - | ||
![]() RW3R0DBR332J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-400221008JE Ohmite | In Stock | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | 2010 | 5025 | - | - | - | - | 4000 | - | - | TT Electronics | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.001236 oz | 1.6 kV | - | Reel | LHVC | - | 1 % | - | - | 200 PPM / C | - | 3.83 MOhms | - | - | - | High Voltage | - | - | Resistors | 500 mW (1/2 W) | Thick Film | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | - | Thick Film Resistors - SMD | - | 0.55 mm | - | 5 mm | 2.5 mm | - | - | ||
![]() MC102822506JE Ohmite | In Stock | - | - | - | - | - | 2 | NO | NO | TE Connectivity / DEUTSCH | - | - | - | NO | - | - | 1 | - | Not Required(mm) | TE Connectivity | - | - | - | Ohmite | - | - | - | -55C to 180C | - | - | Bulk | - | - | - | - | SMD | - | - | 1.5(W) | 6.35(mm) | Not Required(mm) | Active | - | - | - | Details | - | - | - | - | - | - | 5% | - | - | - | - | DTS20 | - | - | - | - | ±50(ppm/°C) | Thick Film | 250000000(ohm) | - | - | - | - | - | - | Circular Connectors | - | - | - | Rectangular | - | - | Not Required | - | PAD | - | - | Not Required | - | Circular MIL Spec Connector | - | - | - | Circular MIL Spec Connector | 12.7(mm) | - | - | - | - | 0.76(mm) | - | ||
![]() RWS1 4R7 F B Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | Surge Protector | 254 x 140 x 238mm | 100 | - | - | Ohmite | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | Bulk | Eaton Moeller | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Wirewound | 238mm | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Wirewound Resistors - SMD | - | - | - | 254mm | 140mm | - | - | ||
![]() RWS1 47R J B Ohmite | In Stock | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | - | - | 100 | - | - | RECTRON | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | - | - | - | - | Case - DFN0603 | RWS | - | - | - | - | - | - | - | - | - | - | - | - | Capacitance Cj - 6pF | Resistors | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Reverse Current Ir - 1uA | Wirewound Resistors | - | - | - | Wirewound Resistors - SMD | - | - | - | - | - | - | - | ||
![]() FC4L32R030FER Ohmite | 3627 |
| - | - | Wide 1206 (3216 Metric), 0612 | 0612 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | FC4L | 0.063 L x 0.126 W (1.60mm x 3.20mm) | ±1% | 4 | - | ±50ppm/°C | - | 30 mOhms | - | - | Metal Foil | Current Sense | 1W | - | Resistors | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | - | - | Current Sense, Moisture Resistant | - | - | - | 0.028 (0.70mm) | - | - | - | - |