- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Number of Rows | Power (Watts) | Capacitance | Subcategory | Power Rating | Voltage - Rated DC | Max Power Dissipation | Technology | Construction | Resistor Type | Military Standard | Termination Style | Number of Contacts | Failure Rate | Product Type | Product | Features | Product Category | Product Length | Product Width | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RW3R5EA5K00JE Ohmite | 210 |
| - | - | - | 8127 J-Lead | 8127 | 2 | NO | NO | - | - | - | - | NO | - | Not Required(mm) | - | - | Ohmite | - | - | -55C to 150C | Bulk | SMD | 1(W) | 6.93(mm) | Not Required(mm) | Active | - | 25 TO 150 | 5% | - | - | - | -55°C ~ 150°C | - | - | RW | 0.811 L x 0.273 W (20.60mm x 6.93mm) | ±5% | - | - | - | 2 | - | ±20(ppm/°C) | Wirewound | 5000(ohm) | - | Wirewound | - | - | 3W | - | - | - | - | - | - | Rectangular | - | Not Required | J-Lead | - | Not Required | - | - | - | - | - | - | 20.6(mm) | - | 0.278 (7.06mm) | - | - | 6.93(mm) | - | - | - | ||
![]() RW3R0DB2R00FE Ohmite | In Stock | - | - | - | - | - | - | 2 | NO | NO | - | - | - | - | NO | - | Not Required(mm) | - | - | Ohmite | - | - | -55C to 150C | Bulk | SMD | 3(W) | 6.93(mm) | Not Required(mm) | Active | - | 25 TO 150 | 1% | - | - | - | - | - | - | * | - | - | - | - | - | - | - | ±90(ppm/°C) | Wirewound | 2(ohm) | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | Not Required | J-Lead | - | Not Required | - | - | - | - | - | - | 15.88(mm) | - | - | - | - | 5.74(mm) | - | - | - | ||
![]() RC1R0EA1K00KE Ohmite | In Stock | - | - | - | - | - | - | 2 | NO | NO | - | - | - | - | NO | - | Not Required(mm) | - | - | Ohmite | - | - | -55C to 150C | Bulk | SMD | 1(W) | 6.93(mm) | Not Required(mm) | Active | - | 25 TO 150 | 10% | - | - | - | - | - | - | * | - | - | - | - | - | - | - | -1300(ppm/°C) | Ceramic Composition | 1000(ohm) | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | Not Required | J-Lead | - | Not Required | - | - | - | - | - | - | 20.6(mm) | - | - | - | - | 6.93(mm) | - | - | - | ||
![]() RW2S0CBR500FE Ohmite | In Stock | - | - | - | - | 4122 J-Lead | 4122 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 150°C | - | - | RW | 0.407 L x 0.226 W (10.34mm x 5.74mm) | ±1% | - | - | - | 2 | - | ±90ppm/°C | - | 500 mOhms | - | Wirewound | - | - | 2W | 20 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.5 x 0.6 | - | - | 0.227 (5.77mm) | - | - | - | - | - | - | ||
![]() RC0S2CA68R0KET Ohmite | In Stock | - | - | - | - | 3916 J-Lead | 3916 | - | - | - | Ohmite | - | - | - | - | 1500 | - | Ohmite | + 150 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | 0.011640 oz | - | 250 V | -55°C ~ 150°C | MouseReel | - | RC | 0.394 L x 0.159 W (10.01mm x 4.04mm) | 10 % | - | - | - | 2 | - | 400 PPM / C | - | 68 Ohms | - | Carbon Composition | - | - | 0.25W, 1/4W | - | Resistors | 250 mW (1/4 W) | - | - | Carbon Comp | - | - | - | SMD/SMT | - | - | Carbon Composition Resistors | Resistors Carbon Composition | - | Carbon Composition Resistors | - | - | - | - | 0.164 (4.17mm) | 10.01 mm | 4.04 mm | - | - | - | - | ||
![]() MMV11F1K00E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMV03F4K99E Ohmite | In Stock | - | - | - | - | 0603 (1608 Metric) | 0603 | 2 | NO | NO | - | - | - | 0603 | NO | - | Not Required(mm) | - | - | Ohmite | - | - | -55C to 155C | Bulk | SMD | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | - | 70 TO 155 | 1% | - | - | - | -55°C ~ 155°C | - | - | MMV | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | - | - | - | 2 | - | ±100ppm/°C | - | 4.99 kOhms | - | - | - | - | 0.1W, 1/10W | - | - | - | - | - | - | Rectangular | - | Not Required | PAD | - | - | - | - | Automotive AEC-Q200 | - | - | - | 1.6(mm) | - | 0.022 (0.55mm) | - | - | 0.45(mm) | - | - | - | ||
![]() MMV11F22R0E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | - | - | - | - | - | - | - | - | - | - | - | 10Power/30Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMV06F422KE Ohmite | In Stock | - | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | - | MMV | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | - | - | - | 2 | - | ±100ppm/°C | - | 422 kOhms | - | - | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | ||
![]() MMV10F4R70E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMV11J150KE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMV05F10R0E Ohmite | In Stock | - | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | - | MMV | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | - | - | - | 2 | - | ±100ppm/°C | - | 10 Ohms | - | - | - | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 0.024 (0.60mm) | - | - | - | - | - | - | ||
![]() MMV12F6R04E Ohmite | In Stock | - | - | - | - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | - | MMV | 0.250 L x 0.126 W (6.35mm x 3.20mm) | ±1% | - | - | - | 2 | - | ±200ppm/°C | - | 6.04 Ohms | - | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | - | - | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | ||
![]() MMV02F33K0E Ohmite | In Stock | - | - | - | - | 0402 (1005 Metric) | 0402 | 2 | NO | NO | - | - | - | 0402 | NO | - | Not Required(mm) | - | - | Ohmite | - | - | -55C to 155C | Bulk | SMD | 0.063 (1/16)(W) | 0.5(mm) | Not Required(mm) | Active | - | 70 TO 155 | 1% | - | - | - | -55°C ~ 155°C | - | - | MMV | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±1% | - | - | - | 2 | - | ±100ppm/°C | - | 33 kOhms | - | - | - | - | 0.063W, 1/16W | - | - | - | - | - | - | Rectangular | - | Not Required | PAD | - | - | - | - | Automotive AEC-Q200 | - | - | - | 1(mm) | - | 0.014 (0.35mm) | - | - | 0.35(mm) | - | - | - | ||
![]() MEV04V2001FE Ohmite | In Stock | - | - | - | - | MELF, 0204 | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | - | MEV Series | 0.055 Dia x 0.138 L (1.40mm x 3.50mm) | ±1% | - | - | - | 2 | - | ±50ppm/°C | - | 2 kOhms | - | Metal Film | - | - | 0.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEV04V820RFE Ohmite | In Stock | - | - | - | - | MELF, 0204 | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 155°C | - | - | MEV Series | 0.055 Dia x 0.138 L (1.40mm x 3.50mm) | ±1% | - | - | - | 2 | - | ±50ppm/°C | - | 820 Ohms | - | Metal Film | - | - | 0.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVK25R003CER Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LVK | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | Resistors | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HVC4020V1004JET Ohmite | 484 | - | Datasheet | 16 Weeks | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4kV | - | -55°C~155°C | Tape & Reel (TR) | 2014 | HVC | 0.402Lx0.201W 10.20mmx5.10mm | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | - | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | Thick Film | - | - | - | - | - | 1.5W | 4kV | 1.5W | - | - | FIXED RESISTOR | - | - | - | - | - | - | High Voltage | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RC0R5DB100RKE Ohmite | In Stock | - | - | - | - | 6327 J-Lead | 6327 | - | - | - | Ohmite | - | - | - | - | 100 | - | Ohmite | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | Details | - | - | 0.040212 oz | - | - | -55°C ~ 150°C | Bulk | - | RC | 0.625" L x 0.273" W (15.88mm x 6.93mm) | ±10% | - | - | - | 2 | - | ±400ppm/°C | - | 100 Ohms | - | Carbon Composition | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Ohmite | - | - | - | - | 0.231" (5.87mm) | - | - | - | - | - | - | ||
![]() ALN2512F470RE-4 Ohmite | In Stock | - | - | - | - | 2512 (6432 Metric) | 2512 | - | - | - | Ohmite | 2512 | 6332 | - | - | 4000 | - | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | 0.001429 oz | - | 200 V | -55°C ~ 155°C | Reel | - | ALN | 0.250" L x 0.124" W (6.35mm x 3.15mm) | ±1% | - | - | - | 2 | - | ±150ppm/°C | - | 470 Ohms | - | Thick Film | Industrial Grade | - | 3.5W | - | Resistors | 3.5 W | - | - | Thick Film | - | - | - | SMD/SMT | - | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | - | - | 0.51 mm | 0.025" (0.64mm) | 6.35 mm | 3.15 mm | - | - | - | - |