- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Termination Style | Failure Rate | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JR0201X08E Ohmite | 7087 |
| - | 0201 (0603 Metric) | 0201 | Ohmite | 0201 | 0603 | 10000 | Ohmite | + 150 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 150°C | MouseReel | JR | 0.024" L x 0.012" W (0.60mm x 0.30mm) | Jumper | 2 | - | - | - | 0 Ohms | - | Industrial Grade | - | Resistors | 0.064 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.25 mm | 0.014" (0.35mm) | 0.6 mm | 0.3 mm | - | ||
![]() LVT02R0200FER Ohmite | 32 |
| - | 0201 (0603 Metric) | 0201 | Ohmite | 0201 | 0603 | 10000 | Ohmite | + 175 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000035 oz | - | -55°C ~ 155°C | MouseReel | LVT | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | 2 Terminal | ±100ppm/°C | Low Value Current Sense | 20 mOhms | Metal Element | Current Sense | 0.25W, 1/4W | Resistors | 0.25 W | Metal Alloy | SMD/SMT | - | Current Sense Resistors | - | Current Sense Resistors | Current Sense | Current Sense Resistors - SMD | 0.25 mm | 0.014" (0.35mm) | 0.6 mm | 0.3 mm | - | ||
![]() RWS7 R47 J TR Ohmite | 16 |
| - | Nonstandard | - | ARCOL / Ohmite | - | - | 300 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.252297 oz | - | -55°C ~ 275°C | MouseReel | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | 2 | - | ±90ppm/°C | - | 470 mOhms | Wirewound | - | 7W | Resistors | 7 W | Wirewound | SMD/SMT | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | ||
![]() RC0R5DB39R0KET Ohmite | In Stock | - | - | 6327 J-Lead | 6327 | Ohmite | - | - | 1000 | Ohmite | + 150 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.040212 oz | - | -55°C ~ 150°C | Reel | RC | 0.625" L x 0.273" W (15.88mm x 6.93mm) | ±10% | 2 | - | ±400ppm/°C | Carbon Composition Surface Mount Power | 39 Ohms | Carbon Composition | - | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Carbon Comp | SMD/SMT | - | Carbon Composition Resistors | - | Resistors Carbon Composition | Pulse Withstanding | Carbon Composition Resistors | - | 0.231" (5.87mm) | 15.875 mm | 6.934 mm | - | ||
![]() RC0R5DB100RKET Ohmite | In Stock | - | - | 6327 J-Lead | 6327 | Ohmite | - | - | 1000 | Ohmite | + 150 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.040212 oz | - | -55°C ~ 150°C | Reel | RC | 0.625" L x 0.273" W (15.88mm x 6.93mm) | ±10% | 2 | - | ±400ppm/°C | Carbon Composition Surface Mount Power | 100 Ohms | Carbon Composition | - | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Carbon Comp | SMD/SMT | - | Carbon Composition Resistors | - | Resistors Carbon Composition | Pulse Withstanding | Carbon Composition Resistors | - | 0.231" (5.87mm) | 15.875 mm | 6.934 mm | - | ||
![]() ALN2512F25R0E-1 Ohmite | 1118 |
| - | 2512 (6432 Metric) | 2512 | Ohmite | 2512 | 6332 | 1000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001429 oz | 200 V | -55°C ~ 155°C | Cut Tape | ALN | 0.250" L x 0.124" W (6.35mm x 3.15mm) | ±1% | 2 | - | ±150ppm/°C | - | 25 Ohms | Thick Film | Industrial Grade | 3.5W | Resistors | 3.5 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.51 mm | 0.025" (0.64mm) | 6.35 mm | 3.15 mm | - | ||
![]() ALN2512F50R0E-4 Ohmite | In Stock | - | - | 2512 (6432 Metric) | 2512 | Ohmite | 2512 | 6332 | 4000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001429 oz | 200 V | -55°C ~ 155°C | Reel | ALN | 0.250" L x 0.124" W (6.35mm x 3.15mm) | ±1% | 2 | - | ±150ppm/°C | - | 50 Ohms | Thick Film | Industrial Grade | 3.5W | Resistors | 3.5 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.51 mm | 0.025" (0.64mm) | 6.35 mm | 3.15 mm | - | ||
![]() SBK12R020JER Ohmite | In Stock | - | - | Strip, C Bend | SMD | Ohmite | - | - | 2000 | Ohmite | - | Ohmite | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 155°C | Reel | SB | 0.440" L x 0.125" W (11.18mm x 3.18mm) | ±5% | 2 | - | ±40ppm/°C | - | 20 mOhms | Metal Element | Current Sense | 3W | Resistors | - | - | - | - | Current Sense Resistors | - | - | Current Sense | Current Sense Resistors - SMD | - | 0.150" (3.81mm) | - | - | - | ||
![]() ALN2512F2K00E-1 Ohmite | In Stock | - | - | 2512 (6432 Metric) | 2512 | Ohmite | 2512 | 6332 | 1000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001429 oz | 200 V | -55°C ~ 155°C | Cut Tape | ALN | 0.250" L x 0.124" W (6.35mm x 3.15mm) | ±1% | 2 | - | ±150ppm/°C | - | 2 kOhms | Thick Film | Industrial Grade | 3.5W | Resistors | 3.5 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.51 mm | 0.025" (0.64mm) | 6.35 mm | 3.15 mm | - | ||
![]() SBK20R010JER Ohmite | In Stock | - | - | Strip, C Bend | SMD | Ohmite | - | - | 1000 | Ohmite | - | Ohmite | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 155°C | Reel | SB | 0.447" L x 0.250" W (11.35mm x 6.35mm) | ±5% | 2 | - | ±40ppm/°C | - | 10 mOhms | Metal Element | Current Sense | 5W | Resistors | - | - | - | - | Current Sense Resistors | - | - | Current Sense | Current Sense Resistors - SMD | - | 0.180" (4.57mm) | - | - | - | ||
![]() RC0S2CA10R0KET Ohmite | In Stock | - | - | 3916 J-Lead | 3916 | Ohmite | - | - | 1500 | Ohmite | + 150 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.011640 oz | 250 V | -55°C ~ 150°C | Reel | RC | 0.394" L x 0.159" W (10.01mm x 4.04mm) | ±10% | 2 | - | ±400ppm/°C | - | 10 Ohms | Carbon Composition | - | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Carbon Comp | SMD/SMT | - | Carbon Composition Resistors | - | Resistors Carbon Composition | Pulse Withstanding | Carbon Composition Resistors | - | 0.164" (4.17mm) | 10.01 mm | 4.04 mm | - | ||
![]() RC0R5DB1K00KET Ohmite | In Stock | - | - | 6327 J-Lead | 6327 | Ohmite | - | - | 1000 | Ohmite | + 150 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.040212 oz | - | -55°C ~ 150°C | Reel | RC | 0.625" L x 0.273" W (15.88mm x 6.93mm) | ±10% | 2 | - | ±400ppm/°C | Carbon Composition Surface Mount Power | 1 kOhms | Carbon Composition | - | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Carbon Comp | SMD/SMT | - | Carbon Composition Resistors | - | Resistors Carbon Composition | Pulse Withstanding | Carbon Composition Resistors | - | 0.231" (5.87mm) | 15.875 mm | 6.934 mm | - | ||
![]() RC0S2CA68R0KE Ohmite | In Stock | - | - | 3916 J-Lead | 3916 | Ohmite | - | - | 100 | Ohmite | + 150 C | Ohmite | - 55 C | PCB Mount | Bulk | Active | Details | 0.011640 oz | 250 V | -55°C ~ 150°C | Bulk | RC | 0.394" L x 0.159" W (10.01mm x 4.04mm) | ±10% | 2 | - | ±400ppm/°C | - | 68 Ohms | Carbon Composition | - | 0.25W, 1/4W | Resistors | 250 mW (1/4 W) | Carbon Comp | SMD/SMT | - | Carbon Composition Resistors | - | Resistors Carbon Composition | Pulse Withstanding | Carbon Composition Resistors | - | 0.164" (4.17mm) | 10.01 mm | 4.04 mm | - | ||
![]() ALN2512F100RE-1 Ohmite | 1118 |
| - | 2512 (6432 Metric) | 2512 | Ohmite | 2512 | 6332 | 1000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001429 oz | 200 V | -55°C ~ 155°C | Cut Tape | ALN | 0.250" L x 0.124" W (6.35mm x 3.15mm) | ±1% | 2 | - | ±150ppm/°C | - | 100 Ohms | Thick Film | Industrial Grade | 3.5W | Resistors | 3.5 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.51 mm | 0.025" (0.64mm) | 6.35 mm | 3.15 mm | - | ||
![]() ALN2512F10R0E-4 Ohmite | 16 |
| - | 2512 (6432 Metric) | 2512 | Ohmite | 2512 | 6332 | 4000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.001429 oz | 200 V | -55°C ~ 155°C | Reel | ALN | 0.250" L x 0.124" W (6.35mm x 3.15mm) | ±1% | 2 | - | ±150ppm/°C | - | 10 Ohms | Thick Film | Industrial Grade | 3.5W | Resistors | 3.5 W | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | 0.51 mm | 0.025" (0.64mm) | 6.35 mm | 3.15 mm | - | ||
![]() SBK12R015FER Ohmite | 1260 |
| - | Strip, C Bend | SMD | Ohmite | - | - | 2000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 155°C | MouseReel | SB | 0.440" L x 0.125" W (11.18mm x 3.18mm) | ±1% | 2 | 2 Terminal | ±40ppm/°C | - | 15 mOhms | Metal Element | Current Sense | 3W | Resistors | 3 W | Metal Element | SMD/SMT | - | Current Sense Resistors | - | - | Current Sense | Current Sense Resistors - SMD | - | 0.150" (3.81mm) | - | - | - | ||
![]() SBM20R003FER Ohmite | 32 |
| - | Strip, C Bend | SMD | Ohmite | - | - | 1000 | Ohmite | - | Ohmite | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 155°C | Reel | SB | 0.440" L x 0.125" W (11.18mm x 3.18mm) | ±1% | 2 | - | ±70ppm/°C | - | 3 mOhms | Metal Element | Current Sense | 5W | Resistors | - | - | - | - | Current Sense Resistors | - | - | Current Sense | Current Sense Resistors - SMD | - | 0.168" (4.27mm) | - | - | - | ||
![]() RC0R5DB56R0KET Ohmite | In Stock | - | - | 6327 J-Lead | 6327 | Ohmite | - | - | 1000 | Ohmite | + 150 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.040212 oz | - | -55°C ~ 150°C | Reel | RC | 0.625" L x 0.273" W (15.88mm x 6.93mm) | ±10% | 2 | - | ±400ppm/°C | Carbon Composition Surface Mount Power | 56 Ohms | Carbon Composition | - | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Carbon Comp | SMD/SMT | - | Carbon Composition Resistors | - | Resistors Carbon Composition | Pulse Withstanding | Carbon Composition Resistors | - | 0.231" (5.87mm) | 15.875 mm | 6.934 mm | - | ||
![]() SBK20R010FER Ohmite | In Stock | - | - | Strip, C Bend | SMD | Ohmite | - | - | 1000 | Ohmite | - | Ohmite | - | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 155°C | Reel | SB | 0.447" L x 0.250" W (11.35mm x 6.35mm) | ±1% | 2 | - | ±40ppm/°C | - | 10 mOhms | Metal Element | Current Sense | 5W | Resistors | - | - | - | - | Current Sense Resistors | - | - | Current Sense | Current Sense Resistors - SMD | - | 0.180" (4.57mm) | - | - | - | ||
![]() LVT02R0100FER Ohmite | In Stock | - | - | 0201 (0603 Metric) | 0201 | Ohmite | 0201 | 0603 | 10000 | Ohmite | + 175 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.000035 oz | - | -55°C ~ 155°C | MouseReel | LVT | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | 2 Terminal | ±200ppm/°C | Low Value Current Sense | 10 mOhms | Metal Element | Current Sense | 0.25W, 1/4W | Resistors | 0.25 W | Metal Alloy | SMD/SMT | - | Current Sense Resistors | - | Current Sense Resistors | Current Sense | Current Sense Resistors - SMD | 0.25 mm | 0.014" (0.35mm) | 0.6 mm | 0.3 mm | - |