- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Product Type | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ALX25W4K99BET Ohmite | 395 |
| - | - | - | - | - | - | Ohmite | - | - | - | - | 1000 | - | Ohmite | - | Ohmite | - | PCB Mount | - | - | - | - | - | - | Active | Details | - | - | 0.001493 oz | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() SBK20R015JER Ohmite | In Stock | - | - | Strip, C Bend | SMD | - | - | - | Ohmite | - | - | - | - | 1000 | - | Ohmite | - | Ohmite | - | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | - | -55°C ~ 155°C | Reel | SB | 0.447" L x 0.250" W (11.35mm x 6.35mm) | ±5% | 2 | - | ±40ppm/°C | - | 15 mOhms | Metal Element | Current Sense | 5W | Resistors | - | - | - | - | - | - | Current Sense Resistors | - | Current Sense | Current Sense Resistors - SMD | - | - | 0.180" (4.57mm) | - | - | - | - | ||
![]() SBK20R005JER Ohmite | In Stock | - | - | Strip, C Bend | SMD | - | - | - | Ohmite | - | - | - | - | 1000 | - | Ohmite | - | Ohmite | - | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | - | -55°C ~ 155°C | Reel | SB | 0.447" L x 0.250" W (11.35mm x 6.35mm) | ±5% | 2 | - | ±40ppm/°C | - | 5 mOhms | Metal Element | Current Sense | 5W | Resistors | - | - | - | - | - | - | Current Sense Resistors | - | Current Sense | Current Sense Resistors - SMD | - | - | 0.180" (4.57mm) | - | - | - | - | ||
![]() RC0R5DB100RKE Ohmite | In Stock | - | - | 6327 J-Lead | 6327 | - | - | - | Ohmite | - | - | - | - | 100 | - | Ohmite | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | Details | - | - | 0.040212 oz | - | -55°C ~ 150°C | Bulk | RC | 0.625" L x 0.273" W (15.88mm x 6.93mm) | ±10% | 2 | - | ±400ppm/°C | - | 100 Ohms | Carbon Composition | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | Pulse Withstanding | Ohmite | - | - | 0.231" (5.87mm) | - | - | - | - | ||
![]() ALN2512F470RE-4 Ohmite | In Stock | - | - | 2512 (6432 Metric) | 2512 | - | - | - | Ohmite | 2512 | 6332 | - | - | 4000 | - | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | 0.001429 oz | 200 V | -55°C ~ 155°C | Reel | ALN | 0.250" L x 0.124" W (6.35mm x 3.15mm) | ±1% | 2 | - | ±150ppm/°C | - | 470 Ohms | Thick Film | Industrial Grade | 3.5W | Resistors | 3.5 W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.51 mm | 0.025" (0.64mm) | 6.35 mm | 3.15 mm | - | - | ||
![]() LVT08R0025HER Ohmite | 29 |
| - | 0805 (2012 Metric) | 0805 | - | - | - | Ohmite | 0805 | 2012 | - | - | 5000 | - | Ohmite | + 175 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | 0.000176 oz | - | -55°C ~ 155°C | MouseReel | LVT | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±3% | 2 | 2 Terminal | ±100ppm/°C | Low Value Current Sense | 2.5 mOhms | Metal Element | Current Sense | 0.5W, 1/2W | Resistors | 500 mW (1/2 W) | Metal Alloy | - | - | SMD/SMT | - | Current Sense Resistors | Current Sense Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.4 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | ||
![]() RWS10 1K J TR Ohmite | In Stock | - | - | Nonstandard | - | - | - | - | ARCOL / Ohmite | - | - | - | - | 200 | - | Ohmite | - | Ohmite | - | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | - | -55°C ~ 275°C | MouseReel | RWS | 1.126" L x 0.472" W (28.60mm x 12.00mm) | ±5% | 2 | - | ±20ppm/°C | - | 1 kOhms | Wirewound | - | 10W | Resistors | - | Wirewound | - | - | - | - | Wirewound Resistors | - | Pulse Withstanding | Wirewound Resistors - SMD | - | - | 0.512" (13.00mm) | - | - | - | - | ||
![]() ALN2512F1K00E-1 Ohmite | 6911 |
| - | 2512 (6432 Metric) | 2512 | - | - | - | Ohmite | 2512 | 6332 | - | - | 1000 | - | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | 0.001429 oz | 200 V | -55°C ~ 155°C | Cut Tape | ALN | 0.250" L x 0.124" W (6.35mm x 3.15mm) | ±1% | 2 | - | ±150ppm/°C | - | 1 kOhms | Thick Film | Industrial Grade | 3.5W | Resistors | 3.5 W | Thick Film | - | - | SMD/SMT | - | Thick Film Resistors | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 0.51 mm | 0.025" (0.64mm) | 6.35 mm | 3.15 mm | - | - | ||
![]() ALX12W75R0BET Ohmite | 1228 |
| - | - | - | - | - | - | Ohmite | - | - | - | - | 1000 | - | Ohmite | - | Ohmite | - | PCB Mount | - | - | - | - | - | - | Active | Details | - | - | 0.000387 oz | - | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors - SMD | - | - | - | - | - | - | - | ||
![]() SBM12R005FER Ohmite | In Stock | - | - | Strip, C Bend | SMD | - | - | - | Ohmite | - | - | - | - | 2000 | - | Ohmite | - | Ohmite | - | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | Active | Details | - | - | - | - | -55°C ~ 155°C | Reel | SB | 0.447" L x 0.250" W (11.35mm x 6.35mm) | ±1% | 2 | - | ±70ppm/°C | - | 5 mOhms | Metal Element | Current Sense | 3W | Resistors | - | - | - | - | - | - | Current Sense Resistors | - | Current Sense | Current Sense Resistors - SMD | - | - | 0.180" (4.57mm) | - | - | - | - | ||
![]() KDV04DR120ET Ohmite | 15729 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | Ohmite | 0402 | 1005 | - | - | 10000 | - | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | Active | Details | - | - | 0.000023 oz | - | -55°C ~ 155°C | Reel | KDV | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | 2 | 2 Terminal | ±50ppm/°C | Low-Resistance Chip Resistor | 120 mOhms | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Metal/Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | ||
![]() KDV04FR270ET Ohmite | 14724 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | Ohmite | 0402 | 1005 | - | - | 10000 | - | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | Active | Details | - | - | 0.000023 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Low-Resistance Chip Resistor | 270 mOhms | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Metal/Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | ||
![]() KDV02DR620ET Ohmite | 17 |
| - | 0201 (0603 Metric) | 0201 | - | - | - | Ohmite | 0201 | 0603 | - | - | 10000 | - | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | Active | Details | - | - | 0.000006 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.5% | 2 | 2 Terminal | ±50ppm/°C | Low-Resistance Chip Resistor | 620 mOhms | Metal Film | Current Sense | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Metal/Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.26 mm | 0.012" (0.31mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() KDV02DR300ET Ohmite | 9763 |
| - | 0201 (0603 Metric) | 0201 | - | - | - | Ohmite | 0201 | 0603 | - | - | 10000 | - | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | Active | Details | - | - | 0.000006 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.5% | 2 | 2 Terminal | ±50ppm/°C | Low-Resistance Chip Resistor | 300 mOhms | Metal Film | Current Sense | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Metal/Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.26 mm | 0.012" (0.31mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() KDV04DR300ET Ohmite | 27373 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | Ohmite | 0402 | 1005 | - | - | 10000 | - | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | Active | Details | - | - | 0.000023 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | 2 | 2 Terminal | ±50ppm/°C | Low-Resistance Chip Resistor | 300 mOhms | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Metal/Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | ||
![]() KDV04FR330ET Ohmite | 8381 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | Ohmite | 0402 | 1005 | - | - | 10000 | - | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | Active | Details | - | - | 0.000023 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Low-Resistance Chip Resistor | 330 mOhms | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Metal/Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | ||
![]() TFSSC680RFE Ohmite | 548 |
| - | Nonstandard | - | - | - | - | Ohmite | - | - | - | - | 500 | - | Ohmite | - | Ohmite | - | PCB Mount | - | Cut Tape (CT) | - | - | - | - | Active | Details | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.512" L x 0.217" W (13.00mm x 5.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 680 Ohms | Thick Film | - | 0.75W, 3/4W | Resistors | - | Thick Film | - | - | - | - | Thick Film Resistors | - | Non-Inductive, Pulse Withstanding | Thick Film Resistors - SMD | - | - | 0.028" (0.70mm) | - | - | - | - | ||
![]() MEV07V47R0FE Ohmite | In Stock | - | - | MELF, 0207 | 0207 | 2 | NO | NO | - | - | - | 0207(2309) | NO | - | Not Required(mm) | - | - | Ohmite | - | - | -55C to 155C | Bulk | MELF | 1(W) | Not Required(mm) | 2.2(mm) | Active | - | 70 TO 155 | 1% | - | - | -55°C ~ 155°C | Tape and Reel | MEV | 0.087" Dia x 0.232" L (2.20mm x 5.90mm) | ±0.1% | 2 | - | ±50ppm/°C | Thin Film | 47 Ohms | Metal Film | - | 1W | - | - | - | Cylindrical | Not Required | PAD | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 5.9(mm) | - | - | - | - | Not Required(mm) | AEC-Q200 | ||
![]() RW3R0DBR200JE Ohmite | In Stock | - | - | 6327 J-Lead | 6327 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 150°C | - | RW | 0.625" L x 0.273" W (15.88mm x 6.93mm) | ±5% | 2 | - | ±90ppm/°C | - | 200 mOhms | Wirewound | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.231" (5.87mm) | - | - | - | - | ||
![]() RW7S0FB1K00FET Ohmite | 493 |
| - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 155°C | - | RW | 1.128" L x 0.471" W (28.65mm x 11.96mm) | ±1% | 2 | - | ±20ppm/°C | - | 1 kOhms | Wirewound | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.530" (13.46mm) | - | - | - | - |