- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Package Type | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Terminal Type | Product Type | Operating Temperature Range | Product | Features | Wattage | Product Category | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWW10JR20 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | Ohmite | TWW10JR20 | - | - | - | - | - | Radial Lead | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 Ohms | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Radial Leads | - | - | - | - | 10 | - | - | - | - | - | - | - | - | ||
![]() RWS7 100R J TR Ohmite | 49 |
| - | - | - | Nonstandard | - | - | ARCOL / Ohmite | - | - | 300 | Ohmite | - | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | 0.274371 oz | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 100 Ohms | - | Wirewound | 7W | Resistors | 7 W | - | - | - | Wirewound | - | - | - | - | SMD/SMT | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | - | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | ||
![]() RWS7 4K7 J TR Ohmite | 33 |
| - | - | - | Nonstandard | - | - | ARCOL / Ohmite | - | - | 300 | Ohmite | - | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 4.7 kOhms | - | Wirewound | 7W | Resistors | 7 W | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Pulse Withstanding | - | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | ||
![]() RWS7 4R7 J TR Ohmite | 35200 |
| - | - | - | Nonstandard | - | - | ARCOL / Ohmite | - | - | 300 | Ohmite | - | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 4.7 Ohms | - | Wirewound | 7W | Resistors | 7 W | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Pulse Withstanding | - | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | ||
![]() RW0S6BB15R0FET Ohmite | 17 |
| Datasheet | 20 Weeks | Surface Mount | 2010 (5025 Metric) | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Tape & Reel (TR) | 2006 | RW | 0.202Lx0.100W 5.14mmx2.54mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | ±20ppm/°C | - | 15Ohm | - | Wirewound | 0.6W | - | 600mW | 50V | TR, 13 Inch | - | - | 2.54mm | Rectangular | FIXED RESISTOR | - | - | 5025 | 0.6W | 2010 | - | - | - | - | - | Current Sense | - | - | 3.42mm | 0.140 3.55mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() APC0603B15K0N Ohmite | In Stock | - | - | - | - | 0603 (1608 Metric) | - | 0603 | ARCOL / Ohmite | 0603 | 1608 | 5000 | Ohmite | - | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | Non-Compliant | 0.064551 oz | - | 50 V | -55°C ~ 155°C | MouseReel | - | APC | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 15 kOhms | - | Thin Film | 0.063W, 1/16W | Resistors | 62.5 mW (1/16 W) | - | - | - | Thin Film | - | - | - | - | SMD/SMT | - | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | ||
![]() L225J25RE-MT1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L225J500E-MT1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW1S0BAR020FET Ohmite | 9 |
| Datasheet | 26 Weeks | Surface Mount | 2512 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50V | - | -55°C~150°C | Tape & Reel (TR) | 2011 | RW | 0.246Lx0.136W 6.25mmx3.45mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 20mOhm | Matte Tin (Sn) | Wirewound | - | - | 1W | 50V | TR | 1W | - | - | Pedestal Mount | FIXED RESISTOR | unknown | - | 6234 | 1W | 2414 | - | - | - | - | - | Current Sense | - | - | 3.5814mm | 0.141 3.58mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() RW2S0DAR005JE Ohmite | 9 |
| Datasheet | 18 Weeks | Surface Mount | 4524 J-Lead | J BEND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100V | - | -55°C~150°C | Bulk | 2015 | RW | 0.455Lx0.240W 11.56mmx6.10mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | 90 ppm/°C | - | 5mOhm | Matte Tin (Sn) | Wirewound | - | - | 2W | - | - | 2W | - | - | Rectangular | FIXED RESISTOR | - | - | - | 2W | 4624 | - | - | - | - | - | Current Sense | - | - | 5.8674mm | 0.231 5.87mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() L225J250E-MT1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L25J500E-MT1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L100J500E-MT1 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM108031007F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW1S0BA1R00F Ohmite | In Stock | - | - | - | - | 2515 J-Lead | - | 2515 | - | - | - | - | - | - | + 150 C | Ohmite | - 55 C | PCB Mount | Bulk | - | Active | - | - | - | - | -55°C ~ 150°C | - | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 1 Ohms | - | Wirewound | 1W | Resistors | 1 W | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | - | - | - | 0.141" (3.58mm) | 6.25 mm | 3.45 mm | - | - | - | ||
![]() RWS10 330R J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | - | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 330 Ohms | - | Wirewound | 10W | Resistors | 10 W | - | - | - | Wirewound | - | - | - | - | SMD/SMT | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Non-Inductive, Pulse Withstanding | - | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 3R3 J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | ARCOL / Ohmite | - | - | 200 | Ohmite | - | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 1.126" L x 0.472" W (28.60mm x 12.00mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 3.3 Ohms | - | Wirewound | 10W | Resistors | 10 W | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | Pulse Withstanding | - | Wirewound Resistors - SMD | 13 mm | 0.512" (13.00mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 22R J TR Ohmite | 48 |
| - | - | - | 3014 J-Lead | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | - | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | - | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 22 Ohms | - | Wirewound | 10W | Resistors | 10 W | - | - | - | Wirewound | - | - | - | - | SMD/SMT | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | - | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 R82 J TR Ohmite | 33 |
| - | - | - | 3014 J-Lead | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | - | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | - | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±90ppm/°C | - | 820 mOhms | - | Wirewound | 10W | Resistors | 10 W | - | - | - | Wirewound | - | - | - | - | SMD/SMT | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | - | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 47R J TR Ohmite | In Stock | - | - | - | - | 3014 J-Lead | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | - | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | - | Active | Details | - | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 47 Ohms | - | Wirewound | 10W | Resistors | 10 W | - | - | - | Wirewound | - | - | - | - | SMD/SMT | - | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | - | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - |