- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Case Code - in | Case Code - mm | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFSSA1K50FE Ohmite | 28 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.354 L x 0.217 W (9.00mm x 5.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 1.5 kOhms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSA750RFE Ohmite | 28 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.354 L x 0.217 W (9.00mm x 5.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 750 Ohms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TDH35H5K00JE Ohmite | In Stock | - | - | - | - | - | - | - | - | TO-252-2 (DPAK) | TO-252-2 (DPAK) | - | - | - | - | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 V | - | - | TDH35 | - | 5 % | - | - | - | - | 50 PPM / C | - | 5 kOhms | - | - | - | - | 35 W | - | - | - | - | SMD/SMT | - | - | - | - | - | - | Thick Film Resistors SMD | - | - | - | 4.5 mm | - | 10.1 mm | 8.6 mm | - | - | ||
![]() TFSSB100RFE Ohmite | 8 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 100 Ohms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSC270RJE Ohmite | 8 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.512 L x 0.217 W (13.00mm x 5.50mm) | ±5% | - | - | 2 | - | ±100ppm/°C | - | 270 Ohms | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSB2K70FE Ohmite | 8 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | + 200 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | 1 kV | -40°C ~ 155°C | MouseReel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | 1 % | - | - | 2 | - | 100 PPM / C | Non Inductive | 2.7 kOhms | - | Thick Film | 0.5W, 1/2W | - | 0.5 W | - | - | - | - | Axial | - | - | - | - | - | - | Thick Film Resistors | Non-Inductive Resistors | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSC470RFE Ohmite | 8 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.512 L x 0.217 W (13.00mm x 5.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 470 Ohms | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSB1K00FE Ohmite | 8 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 1 kOhms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSC1K50FE Ohmite | 8 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.512 L x 0.217 W (13.00mm x 5.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 1.5 kOhms | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSB10K0FE Ohmite | 8 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 10 kOhms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSB470RJE Ohmite | 48 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.433 L x 0.217 W (11.00mm x 5.50mm) | ±5% | - | - | 2 | - | ±100ppm/°C | - | 470 Ohms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSA100RFE Ohmite | 11 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.354 L x 0.217 W (9.00mm x 5.50mm) | ±1% | - | - | 2 | - | ±100ppm/°C | - | 100 Ohms | - | Thick Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.028 (0.70mm) | - | - | - | - | ||
![]() TFSSF680RJE Ohmite | 11 |
| - | Nonstandard | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 1.024 L x 0.413 W (26.00mm x 10.50mm) | ±5% | - | - | 2 | - | ±100ppm/°C | - | 680 Ohms | - | Thick Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 0.035 (0.90mm) | - | - | - | - | ||
![]() TUM3J300E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | 60 | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | TUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OX102KE-B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 220 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | 0.065222 oz | 300 V | - | Bulk | OX | - | 10 % | - | - | - | - | - 1300 PPM / C | - | 1 kOhms | - | - | - | - | 1 W | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | Resistors Ceramic Composition | - | - | 5.5 mm | - | - | 16.5 mm | - | - | - | ||
![]() MC102521503JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1000 | - | OHMITE MANUFACTURING CO | - | MC102521503JE | - | + 180 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 5.73 | Details | Yes | - | - | - | - | 5 kV | - | Reel | Microchip | - | 5 % | - | - | - | - | 50 PPM / C | High Voltage Resistor | 150 kOhms | - | - | - | - | 1.5 W | - | - | unknown | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 0.76 mm | - | 12.7 mm | 6.35 mm | - | - | ||
![]() TUM3J2K7E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Bulk | TUM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX-1M100BK Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | 1 kV | - | - | RX-1M Hi-Meg | - | 10 % | - | - | - | - | 50 PPM / C | Ultra High Resistance | 10 TOhms | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | Hermetically Sealed Metal Oxide Resistors | - | - | 5 mm | - | - | 47.63 mm | - | - | - | ||
![]() MOX-400236306J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | + 220 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | N | - | - | - | - | - | - | - | Bulk | Mini-Mox | - | 5 % | - | - | - | - | 25 PPM / C | - | 630 MOhms | - | - | - | - | 750 mW (3/4 W) | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | 4.19 mm | - | - | 14.78 mm | - | - | - | ||
![]() MOX200003006JE Ohmite | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | - | 2 | - | - | Epoxy | 1000 | NO | OHMITE MANUFACTURING CO | Not Required(mm) | MOX200003006JE | MOX200 | + 155 C | - | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | - | Axial, | 2.2 mm | 6.5 mm | TUBULAR PACKAGE | Axial | Active | 0.25 (1/4)(W) | Not Required(mm) | 2.2(mm) | - | 1.36 | Details | Yes | Thick Film Resistors - Through Hole 300M ohm 5% 0.25W High Voltage | 70 TO 155 | 5% | 0.007760 oz | - | - | Bulk | Mini-Mox LW | - | 5 % | e1 | Yes | - | EAR99 | 200 PPM / C | Thick Film Resistors Leaded | 300 MOhms | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | PRECISION | 250 mW (1/4 W) | Cylindrical | FIXED RESISTOR | compliant | Not Required | Axial | 0.25 W | 30 mm | 500 V | Not Required | 0.6 mm | 25 °C | Precision Thick Film Resistors | - | 6.5(mm) | 2.2 mm | - | - | 6.5 mm | - | Not Required(mm) | - |