- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Height | Package Length | Package Shape | Package Style | Package Type | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Terminal Type | Product Type | Operating Temperature Range | Product | Features | Wattage | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWM10J800E Ohmite | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | + 275 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | TWM | - | 5 % | - | - | - | - | - | 350 PPM / C | - | 800 Ohms | - | - | - | - | - | 10 W | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - 55 C to + 275 C | Metal Oxide Film Resistors | - | - | - | - | 9 mm | - | 50 mm | 12.5 mm | - | ||
![]() RW3R5EA1R50JET Ohmite | In Stock | - | - | - | - | - | - | - | - | 750 | - | - | - | - | + 150 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350 V | - | Reel | RW | - | 5 % | - | - | - | - | - | - | - | 1.5 Ohms | - | - | - | - | - | 3.5 W | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - 55 C to + 150 C | - | - | - | - | - | 6.93 mm | - | 20.6 mm | 6.93 mm | - | ||
![]() TFSSD2K20FE Ohmite | 46 |
| - | Nonstandard | - | - | - | - | - | 500 | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.827 L x 0.315 W (21.00mm x 8.00mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | - | 2.2 kOhms | - | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() TFSSE2K20FE Ohmite | 33 |
| - | Nonstandard | - | - | - | - | - | 500 | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.827 L x 0.413 W (21.00mm x 10.50mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | - | 2.2 kOhms | - | Thick Film | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() TFSSF470RJE Ohmite | 33 |
| - | Nonstandard | - | - | - | - | - | 500 | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 1.024 L x 0.413 W (26.00mm x 10.50mm) | ±5% | - | - | 2 | - | - | ±100ppm/°C | - | 470 Ohms | - | Thick Film | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() TFSSF2K20FE Ohmite | 33 |
| - | Nonstandard | - | - | - | - | - | 500 | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 1.024 L x 0.413 W (26.00mm x 10.50mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | - | 2.2 kOhms | - | Thick Film | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() TFSSE680RFE Ohmite | 46 |
| - | Nonstandard | - | - | - | - | - | 500 | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 155°C | Reel | TFSS | 0.827 L x 0.413 W (21.00mm x 10.50mm) | ±1% | - | - | 2 | - | - | ±100ppm/°C | - | 680 Ohms | - | Thick Film | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() MOX1125231008FE Ohmite | In Stock | - | - | - | - | 2 | - | - | - | 100 | OHMITE MANUFACTURING CO | - | MOX1125231008FE | MOX1125 | + 220 C | - | - 55 C | PCB Mount | 220 °C | -55 °C | - | - | 4.19 mm | - | 32.26 mm | TUBULAR PACKAGE | Axial | - | - | Active | - | 5.61 | Details | Yes | This product may require additional documentation to export from the United States. | 0.043438 oz | - | - | Bulk | Mini-Mox | - | 1% | e3 | - | - | - | EAR99 | 100 PPM / C | Precision Thick Film Mini-Mox | 10 GOhms | Matte Tin (Sn) | - | - | - | - | - | - | - | Tubular | FIXED RESISTOR | compliant | Axial | 1.5 W | 38.1 mm | 7500 V | - | 0.508 mm | - | - | - | - | Thick Film Resistors Leaded | - | - | - | - | - | - | - | - | - | ||
![]() OL2705 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | Ohmite | OK1015 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Axial Lead | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 27 Ohms | - | Carbon Film | - | - | - | - | - | - | - | - | - | - | - | 1.102 | - | - | - | - | Axial Leads | - | - | - | - | 0.5 | - | - | - | - | - | - | - | ||
![]() RX-1M1007GE Ohmite | In Stock | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 1 kV | - | Bulk | RX-1M Hi-Meg | - | 2 % | - | - | - | - | - | 50 PPM / C | Ultra High Resistance | 1 GOhms | - | - | - | - | - | 500 mW (1/2 W) | - | - | - | - | - | Axial | - | - | - | - | 0.64 mm | - | - | - | - | Hermetically Sealed Metal Oxide Resistors | - | - | - | 5 mm | - | - | 47.63 mm | - | - | ||
![]() HVC1206T7504FET Ohmite | In Stock | - | - | - | - | 2 | - | 1206 | 3216 | 100 | OHMITE MANUFACTURING CO | - | HVC1206T7504FET | - | + 155 C | - | - 55 C | PCB Mount | 155 °C | -55 °C | - | SMT, 1206 | - | 0.4 mm | 3.2 mm | - | SMT | - | 1.5 mm | Active | - | 5.62 | Details | Yes | - | 0.000550 oz | - | - | Reel | HVC | - | 1 % | e3 | Yes | - | - | EAR99 | 100 PPM / C | - | 7.5 MOhms | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 250 mW (1/4 W) | TR | - | Chip | FIXED RESISTOR | compliant | SMD/SMT | 0.25 W | - | 600 V | - | - | 1206 | - | - | - | Thick Film Resistors General Purpose | Precision Resistors | - | - | - | 0.4 mm | - | 3.2 mm | 1.5 mm | - | ||
![]() MOX5001000JSE Ohmite | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | MOX500 | - | - | - | - | - | - | - | - | - | 100 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBK12R030FER Ohmite | 36 |
| - | Strip, C Bend | SMD | - | - | - | - | 2000 | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -65°C ~ 170°C | Reel | SB | 0.440 L x 0.125 W (11.18mm x 3.18mm) | ±1% | - | - | 2 | - | - | ±40ppm/°C | - | 30 mOhms | - | Metal Element | Current Sense | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 0.150 (3.81mm) | - | - | - | ||
![]() SBK12R050FER Ohmite | 36 |
| - | Strip, C Bend | SMD | - | - | - | - | 2000 | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | -65°C ~ 170°C | Reel | SB | 0.440 L x 0.125 W (11.18mm x 3.18mm) | ±1% | - | - | 2 | - | - | ±40ppm/°C | - | 50 mOhms | - | Metal Element | Current Sense | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | 0.150 (3.81mm) | - | - | - | ||
![]() SBK12R050JER Ohmite | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OY472KE-TR Ohmite | In Stock | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | OY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-J-018005FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 180 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 kV | - | - | Power Mox | - | 1 % | - | - | - | - | - | 50 PPM / C | Precision Power Thick Film High Voltage Resistor | 80 MOhms | - | - | - | - | - | 75 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors General Purpose | - | - | - | 19.56 mm | - | - | 203.2 mm | - | - | ||
![]() MOX93021007FTE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | + 175 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 kV | - | - | Super Mox | - | 1 % | - | - | - | - | - | 100 PPM / C | High Voltage Resistors | 1 GOhms | - | - | - | - | - | 7.8 W | - | - | - | - | - | Axial | - | - | - | - | 1 mm | - | - | - | - | Thick Film Resistors | - | - | - | 8.2 mm | - | - | 52 mm | - | - | ||
![]() KDV04DR470ET Ohmite | 9 |
| - | 0402 (1005 Metric) | 0402 | - | Ohmite | 0402 | 1005 | 10000 | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | 0.000023 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | - | - | 2 | 2 Terminal | - | ±50ppm/°C | Low-Resistance Chip Resistor | 470 mOhms | - | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | - | Metal/Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Current Sense Resistors | - | Metal Film Resistors | Current Sense | - | Current Sense Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | ||
![]() KDV02DR120ET Ohmite | 7741 |
| - | 0201 (0603 Metric) | 0201 | - | Ohmite | 0201 | 0603 | 10000 | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | 0.000006 oz | - | -55°C ~ 155°C | Reel | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.5% | - | - | 2 | 2 Terminal | - | ±50ppm/°C | Low-Resistance Chip Resistor | 120 mOhms | - | Metal Film | Current Sense | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | - | Metal/Thick Film | - | - | - | SMD/SMT | - | - | - | - | - | - | - | Current Sense Resistors | - | Metal Film Resistors | Current Sense | - | Current Sense Resistors - SMD | - | 0.26 mm | 0.012" (0.31mm) | 0.6 mm | 0.3 mm | - |