- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Product Type | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KDV04FR390ET Ohmite | 5629 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | Ohmite | 0402 | 1005 | - | - | 10000 | - | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | Active | Details | - | - | 0.000023 oz | -55°C ~ 155°C | MouseReel | KDV | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Low-Resistance Chip Resistor | 390 mOhms | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Metal/Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | ||
![]() KDV02FR270ET Ohmite | 18787 |
| - | 0201 (0603 Metric) | 0201 | - | - | - | Ohmite | 0201 | 0603 | - | - | 10000 | - | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | Active | Details | - | - | 0.000006 oz | -55°C ~ 155°C | MouseReel | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±1% | 2 | 2 Terminal | ±50ppm/°C | Low-Resistance Chip Resistor | 270 mOhms | Metal Film | Current Sense | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Metal/Thick Film | - | - | SMD/SMT | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.26 mm | 0.012" (0.31mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() RM0R7EA1M00J Ohmite | In Stock | - | - | 8127 J-Lead | 8127 | 2 | NO | NO | - | - | - | - | NO | - | Not Required(mm) | - | - | Ohmite | - | - | -55C to 150C | Bulk | SMD | 0.75 (3/4)(W) | 6.93(mm) | Not Required(mm) | Active | - | 25 TO 150 | 5% | - | -55°C ~ 150°C | - | RM | 0.811" L x 0.273" W (20.60mm x 6.93mm) | ±5% | 2 | - | ±50ppm/°C | Thick Film | 1 MOhms | Thick Film | - | 0.75W, 3/4W | - | - | - | Rectangular | Not Required | J-Lead | - | - | - | High Voltage | - | 20.6(mm) | - | 0.278" (7.06mm) | - | - | 6.93(mm) | - | ||
![]() RW2R0CBR030F Ohmite | In Stock | - | - | 4122 J-Lead | 4122 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | RW | 0.407" L x 0.226" W (10.34mm x 5.74mm) | ±1% | 2 | - | ±90ppm/°C | - | 30 mOhms | Wirewound | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.227" (5.77mm) | - | - | - | - | ||
![]() RW1S0BA21R0FE Ohmite | In Stock | - | - | 2515 J-Lead | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±1% | 2 | - | ±90ppm/°C | - | 21 Ohms | Wirewound | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | ||
![]() RC0S2CA330RK Ohmite | In Stock | - | - | 3916 J-Lead | 3916 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | RC | 0.394" L x 0.159" W (10.01mm x 4.04mm) | ±10% | 2 | - | ±400ppm/°C | - | 330 Ohms | Carbon Composition | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.164" (4.17mm) | - | - | - | - | ||
![]() RW3R5EA240RJ Ohmite | In Stock | - | - | 8127 J-Lead | 8127 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | RW | 0.811" L x 0.273" W (20.60mm x 6.93mm) | ±5% | 2 | - | ±20ppm/°C | - | 240 Ohms | Wirewound | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.278" (7.06mm) | - | - | - | - | ||
![]() RM0R7EA3K00FE Ohmite | In Stock | - | - | 8127 J-Lead | 8127 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | RM | 0.811" L x 0.273" W (20.60mm x 6.93mm) | ±1% | 2 | - | ±50ppm/°C | - | 3 kOhms | Thick Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.278" (7.06mm) | - | - | - | - | ||
![]() M270130P46-75R Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 75 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW1S0BA47R0J Ohmite | 15 |
| - | 2515 J-Lead | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±5% | 2 | - | ±90ppm/°C | - | 47 Ohms | Wirewound | - | 1W | Resistors | - | Wirewound | - | - | - | - | Wirewound Resistors | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | ||
![]() RW7S0FB10R0FET Ohmite | 1008 |
| - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | RW | 1.128" L x 0.471" W (28.65mm x 11.96mm) | ±1% | 2 | - | ±50ppm/°C | - | 10 Ohms | Wirewound | - | 7W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.530" (13.46mm) | - | - | - | - | ||
![]() HVC2512T2503FET Ohmite | 485 |
| - | 2512 (6432 Metric) | 2512 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | HVC | 0.248" L x 0.138" W (6.30mm x 3.50mm) | ±1% | 2 | - | ±100ppm/°C | - | 250 kOhms | Thick Film | - | 1W | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | 0.030" (0.75mm) | - | - | - | - | ||
![]() MC106521007JE Ohmite | In Stock | - | - | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 180°C | - | MC | - | ±5% | 2 | - | ±1000ppm/°C | - | 1 GOhms | Thick Film | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | - | - | - | - | ||
![]() RW3R0DB4R70J Ohmite | In Stock | - | - | 6327 J-Lead | 6327 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | RW | 0.625" L x 0.273" W (15.88mm x 6.93mm) | ±5% | 2 | - | ±50ppm/°C | - | 4.7 Ohms | Wirewound | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.231" (5.87mm) | - | - | - | - | ||
![]() RW1S0BAR400F Ohmite | In Stock | - | - | 2515 J-Lead | 2515 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | RW | 0.246" L x 0.136" W (6.25mm x 3.45mm) | ±1% | 2 | - | ±90ppm/°C | - | 400 mOhms | Wirewound | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.141" (3.58mm) | - | - | - | - | ||
![]() MC104521006D Ohmite | In Stock | - | - | SMD, J-Bend | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 180°C | - | MC | 1.040" L x 0.250" W (26.42mm x 6.35mm) | ±0.5% | 2 | - | ±50ppm/°C | - | 100 MOhms | Thick Film | - | 2.5W | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.142" (3.60mm) | - | - | - | - | ||
![]() MEV07V1002FE Ohmite | In Stock | - | - | MELF, 0207 | 0207 | 2 | NO | NO | - | - | - | 0207(2309) | NO | - | Not Required(mm) | - | - | Ohmite | - | - | -55C to 155C | Bulk | MELF | 1(W) | Not Required(mm) | 2.2(mm) | Active | - | 70 TO 155 | 1% | - | -55°C ~ 155°C | Tape and Reel | MEV | 0.087" Dia x 0.232" L (2.20mm x 5.90mm) | ±0.1% | 2 | - | ±50ppm/°C | Thin Film | 10 kOhms | Metal Film | - | 1W | - | - | - | Cylindrical | Not Required | PAD | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | 5.9(mm) | - | - | - | - | Not Required(mm) | AEC-Q200 | ||
![]() RP2R5DB150RJE Ohmite | In Stock | - | - | 6327 J-Lead | 6327 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | RP | 0.625" L x 0.273" W (15.88mm x 6.93mm) | ±5% | 2 | - | ±250ppm/°C | - | 150 Ohms | - | - | 2.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.231" (5.87mm) | - | - | - | - | ||
![]() MC102821007J Ohmite | In Stock | - | - | 5025 J-Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 180°C | - | MC | 0.500" L x 0.250" W (12.70mm x 6.35mm) | ±5% | 2 | - | ±1000ppm/°C | - | 1 GOhms | Thick Film | - | 1.5W | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | 0.142" (3.60mm) | - | - | - | - | ||
![]() RP2S0DA100KJ Ohmite | In Stock | - | - | 4527 J-Lead | 4527 | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -55°C ~ 150°C | - | RP | 0.455" L x 0.240" W (11.56mm x 6.10mm) | ±5% | 2 | - | ±250ppm/°C | - | 100 kOhms | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.231" (5.87mm) | - | - | - | - |