- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Anti-Sulfurated | Anti-Surge | Brand | Case Code - in | Case Code - mm | Case Size | Case Style | Current Sensing | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Height | Package Length | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Working Voltage | Failure Rate | Size Code | Product Type | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KDV04DR100ET Ohmite | 5287 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | Ohmite | 0402 | 1005 | - | - | - | 10000 | - | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.000023 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | 2 | 2 Terminal | - | ±100ppm/°C | Low-Resistance Chip Resistor | 100 mOhms | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Metal/Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | ||
![]() KDV04DR620ET Ohmite | 7722 |
| - | 0402 (1005 Metric) | 0402 | - | - | - | Ohmite | 0402 | 1005 | - | - | - | 10000 | - | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.000023 oz | - | -55°C ~ 155°C | Reel | KDV | 0.039" L x 0.020" W (1.00mm x 0.50mm) | ±0.5% | 2 | 2 Terminal | - | ±50ppm/°C | Low-Resistance Chip Resistor | 620 mOhms | Metal Film | Current Sense | 0.125W, 1/8W | Resistors | 125 mW (1/8 W) | Metal/Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.35 mm | 0.016" (0.40mm) | 1 mm | 0.5 mm | - | - | ||
![]() KDV02DR240ET Ohmite | 10633 |
| - | 0201 (0603 Metric) | 0201 | - | - | - | Ohmite | 0201 | 0603 | - | - | - | 10000 | - | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.000006 oz | - | -55°C ~ 155°C | Reel | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.5% | 2 | 2 Terminal | - | ±50ppm/°C | Low-Resistance Chip Resistor | 240 mOhms | Metal Film | Current Sense | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Metal/Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.26 mm | 0.012" (0.31mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() KDV02DR470ET Ohmite | 10761 |
| - | 0201 (0603 Metric) | 0201 | - | - | - | Ohmite | 0201 | 0603 | - | - | - | 10000 | - | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.000006 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.5% | 2 | 2 Terminal | - | ±50ppm/°C | Low-Resistance Chip Resistor | 470 mOhms | Metal Film | Current Sense | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Metal/Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.26 mm | 0.012" (0.31mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() TDH50H100RFE-TR Ohmite | 716 |
| - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | DPAK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Cut Tape (CT) | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | -55°C ~ 155°C | - | TDH50 | 0.406" L x 0.398" W (10.30mm x 10.10mm) | ±1% | 2 | - | - | - | - | 100 Ohms | Thick Film | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | - | 0.185" (4.70mm) | - | - | - | - | ||
![]() TDH50H50R0FE Ohmite | In Stock | - | - | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | DPAK | - | - | - | Ohmite | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | - | - | - | 50 | - | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Obsolete | - | Details | - | - | - | 0.048678 oz | - | -55°C ~ 155°C | Tube | TDH50 | 0.406" L x 0.398" W (10.30mm x 10.10mm) | ±1% | 2 | - | - | - | - | 50 Ohms | Thick Film | High Power | 50W | Resistors | 50 W | Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Thick Film Resistors | Thick Film Resistors SMD | Non-Inductive | Thick Film Resistors - SMD | - | 4.5 mm | 0.185" (4.70mm) | 10.3 mm | 10.1 mm | - | - | ||
![]() KDV02DR200ET Ohmite | 9019 |
| - | 0201 (0603 Metric) | 0201 | - | - | - | Ohmite | 0201 | 0603 | - | - | - | 10000 | - | - | Ohmite | - | - | + 155 C | Ohmite | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.000006 oz | - | -55°C ~ 155°C | MouseReel | KDV | 0.024" L x 0.012" W (0.60mm x 0.30mm) | ±0.5% | 2 | 2 Terminal | - | ±50ppm/°C | Low-Resistance Chip Resistor | 200 mOhms | Metal Film | Current Sense | 0.1W, 1/10W | Resistors | 100 mW (1/10 W) | Metal/Thick Film | - | - | - | - | SMD/SMT | - | - | - | - | Current Sense Resistors | Metal Film Resistors | Current Sense | Current Sense Resistors - SMD | - | 0.26 mm | 0.012" (0.31mm) | 0.6 mm | 0.3 mm | - | - | ||
![]() RW1S0BA20R0FE Ohmite | In Stock | - | Datasheet | - | - | 2 | NO | NO | - | - | - | - | - | NO | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 150C | - | - | Bulk | - | - | - | SMD | - | - | 1(W) | 3.45(mm) | Not Required(mm) | Active | - | - | - | 25 TO 150 | 1% | - | - | - | - | * | - | - | - | - | - | ±20(ppm/°C) | Wirewound | 20(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | J-Lead | - | - | Not Required | - | - | - | - | - | 6.25(mm) | - | - | - | - | 3.45(mm) | - | ||
![]() RW1S5CA100RJ Ohmite | In Stock | - | Datasheet | - | - | 2 | NO | NO | - | - | - | - | - | NO | - | - | Not Required(mm) | - | - | - | + 150 C | Ohmite | - 55 C | PCB Mount | -55C to 150C | - | - | Bulk | - | - | - | SMD | - | - | 1.5(W) | 4.04(mm) | Not Required(mm) | Active | - | - | - | 25 TO 150 | 5% | - | 75 V | - | - | * | - | 5 % | - | - | - | ±250(ppm/°C) | Wirewound | 100(ohm) | - | - | - | Resistors | 1 W | Wirewound | Rectangular | - | - | Not Required | J-Lead | - | - | Not Required | - | Wirewound Resistors | - | Molded Resistors | - | 10.01(mm) | - | - | 10.01 mm | 4.04 mm | 4.04(mm) | - | ||
![]() RW1S5CAR051J Ohmite | In Stock | - | Datasheet | - | - | 2 | NO | NO | - | - | - | - | - | NO | - | - | - | - | - | - | - | Ohmite | - | - | -55C to 150C | - | - | Bulk | - | - | - | SMD | - | - | 1.5(W) | 4.04(mm) | Not Required(mm) | Active | - | - | - | 25 TO 150 | 5% | - | - | - | - | * | - | - | - | - | - | - | Wirewound | 0.051(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | J-Lead | - | - | Not Required | - | - | - | - | - | 10.01(mm) | - | - | - | - | 4.04(mm) | - | ||
![]() MC101826802FE Ohmite | In Stock | - | Datasheet | - | - | 2 | NO | NO | - | - | - | - | Molded | NO | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 180C | - | - | Bulk | - | - | - | SMD | - | - | 0.75 (3/4)(W) | 6.35(mm) | Not Required(mm) | Active | - | - | - | - | 1% | - | - | - | - | * | - | - | - | - | - | - | Thick Film | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | Not Required | - | - | - | - | - | 6.35(mm) | - | - | - | - | 0.76(mm) | - | ||
![]() MC102822004FE Ohmite | 2999 | - | Datasheet | 5025 J-Lead | - | 2 | NO | NO | - | - | - | - | - | NO | - | OHMITE MANUFACTURING CO | Not Required(mm) | Ohmite Mfg Co | MC102822004FE | MC | - | Ohmite | - | - | -55C to 180C | 180 °C | -55 °C | Bulk | 0.76 mm | 12.7 mm | SMT | SMD | 6.35 mm | Active | 1.5(W) | 6.35(mm) | Not Required(mm) | Active | 1.26 | - | Yes | - | 1% | - | - | -55°C ~ 180°C | - | MC | 0.500 L x 0.250 W (12.70mm x 6.35mm) | ±1% | 2 | - | EAR99 | ±50(ppm/°C) | Thick Film | 2000000(ohm) | Thick Film | - | 1.5W | Fixed Resistors | - | METAL GLAZE/THICK FILM | Rectangular | FIXED RESISTOR | unknown | Not Required | PAD | 1.5 W | 5000 V | Not Required | 5025 | - | - | High Voltage, Non-Inductive | - | 12.7(mm) | - | 0.142 (3.60mm) | - | - | 0.76(mm) | - | ||
![]() TDH35H3R00JE Ohmite | In Stock | - | Datasheet | D-PAK | - | 2 | NO | NO | - | - | - | Not Required | Molded | NO | - | - | 5.08(mm) | - | - | - | - | - | - | - | -55C to 175C | - | - | - | - | - | - | D-PAK | - | - | 35(W) | 14.4(mm) | Not Required(mm) | - | - | - | - | 25 TO 175 | 5% | - | - | - | - | - | - | - | - | - | - | ±100(ppm/°C) | Thick Film | 3(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | Gull Wing | - | - | Not Required | - | - | - | - | - | 10.1(mm) | - | - | - | - | 4.5(mm) | - | ||
![]() LVK20R020DE Ohmite | In Stock | - | Datasheet | 2010 | 2010 | 4 | NO | NO | - | - | - | 2010 | Epoxy Resin | YES | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -40C to 125C | - | - | Bulk | - | - | - | SMD | - | - | 0.75 (3/4)(W) | 2.5(mm) | Not Required(mm) | Active | - | - | - | 70 TO 125 | 0.5% | - | - | -40°C ~ 125°C | Tape and Reel | LVK | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±0.5% | 4 | - | - | '±50(ppm/°C)' | Metal Alloy | 0.02(ohm) | Thick Film | - | 0.75W, 3/4W | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | Not Required | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | 5(mm) | - | 0.026 (0.65mm) | - | - | 0.5(mm) | - | ||
![]() MC101521505F Ohmite | In Stock | - | Datasheet | - | - | 2 | NO | NO | - | - | - | - | - | NO | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 180C | - | - | Bulk | - | - | - | SMD | - | - | 0.5 (1/2)(W) | 6.35(mm) | Not Required(mm) | Active | - | - | - | - | 1% | - | - | - | - | * | - | - | - | - | - | ±50(ppm/°C) | Thick Film | 15000000(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | Not Required | - | - | - | - | - | 6.35(mm) | - | - | - | - | 3.6(mm) | - | ||
![]() RW2S0CBR499J Ohmite | In Stock | - | Datasheet | - | - | 2 | NO | NO | - | - | - | - | - | NO | - | - | - | - | - | - | - | Ohmite | - | - | -55C to 150C | - | - | Bulk | - | - | - | SMD | - | - | 2(W) | 5.74(mm) | Not Required(mm) | Active | - | - | - | 25 TO 150 | 5% | - | - | - | - | * | - | - | - | - | - | ±90(ppm/°C) | Wirewound | 0.499(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | J-Lead | - | - | Not Required | - | - | - | - | - | 10.34(mm) | - | - | - | - | 5.64(mm) | - | ||
![]() MMV03F100KE Ohmite | 104505 |
| - | 0603 | 0603 | 2 | NO | NO | - | - | - | 0603 | - | NO | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 155C | - | - | Bulk | - | - | - | SMD | - | - | 0.1 (1/10)(W) | 0.8(mm) | Not Required(mm) | Active | - | - | - | 70 TO 155 | 1% | - | - | -55°C ~ 155°C | - | MMV | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±1% | 2 | - | - | ±100(ppm/°C) | - | 100000(ohm) | - | - | 0.1W, 1/10W | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | Not Required | - | - | - | Automotive AEC-Q200 | - | 1.6(mm) | - | 0.022" (0.55mm) | - | - | 0.45(mm) | - | ||
![]() MC102522006DE Ohmite | In Stock | - | Datasheet | - | - | 2 | NO | NO | - | - | - | - | - | NO | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 180C | - | - | Bulk | - | - | - | SMD | - | - | 1.5(W) | 6.35(mm) | Not Required(mm) | Active | - | - | - | - | 0.5% | - | - | - | - | * | - | - | - | - | - | ±50(ppm/°C) | Thick Film | 200000000(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | J-Lead | - | - | Not Required | - | - | - | - | - | 13.72(mm) | - | - | - | - | 3.6(mm) | - | ||
![]() MC104523605F Ohmite | In Stock | - | Datasheet | - | - | 2 | NO | NO | - | - | - | - | - | NO | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 180C | - | - | Bulk | - | - | - | SMD | - | - | 1.5(W) | 6.35(mm) | Not Required(mm) | Active | - | - | - | - | 1% | - | - | - | - | * | - | - | - | - | - | '±50(ppm/°C)' | Thick Film | 36000000(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | J-Lead | - | - | Not Required | - | - | - | - | - | 25.4(mm) | - | - | - | - | 3.6(mm) | - | ||
![]() RW2S0DAR100JE Ohmite | In Stock | - | Datasheet | - | - | 2 | NO | NO | - | - | - | - | - | NO | - | - | Not Required(mm) | - | - | - | - | Ohmite | - | - | -55C to 125C | - | - | Bulk | - | - | - | - | - | - | 2(W) | - | - | Active | - | - | - | - | 5% | - | - | - | - | * | - | - | - | - | - | - | Wirewound | 0.1(ohm) | - | - | - | - | - | - | Rectangular | - | - | Not Required | PAD | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - |