- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Supplier Device Package | Brand | Case Code - in | Case Code - mm | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Technology | Construction | Resistor Type | Termination Style | Case Code (Metric) | Rated Power Dissipation (P) | Case Code (Imperial) | Failure Rate | Product Type | Operating Temperature Range | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWS7 10R J TR Ohmite | 243 |
| - | - | - | Nonstandard | - | - | ARCOL / Ohmite | - | - | 300 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.243857 oz | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 10 Ohms | - | Wirewound | - | 7W | - | - | Resistors | 7 W | - | Wirewound | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | ||
![]() RWS10 2R2 J TR Ohmite | 45 |
| - | - | - | 3014 J-Lead | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 2.2 Ohms | - | Wirewound | - | 10W | - | - | Resistors | 10 W | - | Wirewound | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 2K2 J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 1.126" L x 0.472" W (28.60mm x 12.00mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 2.2 kOhms | - | Wirewound | - | 10W | - | - | Resistors | 10 W | - | Wirewound | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.512" (13.00mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS10 2R7 J TR Ohmite | 33 |
| - | - | - | 3014 J-Lead | - | 3014 | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.295" L x 0.138" W (7.50mm x 3.50mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 2.7 Ohms | - | Wirewound | Precision Power Resistors | 10W | - | - | Resistors | 10 W | - | Wirewound | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.203" (5.15mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS7 330R J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | ARCOL / Ohmite | - | - | 300 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 330 Ohms | - | Wirewound | - | 7W | - | - | Resistors | 7 W | - | Wirewound | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | ||
![]() RWS7 2K2 J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | ARCOL / Ohmite | - | - | 300 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 2.2 kOhms | - | Wirewound | - | 7W | - | - | Resistors | 7 W | - | Wirewound | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | ||
![]() RWS10 8K2 J TR Ohmite | In Stock | - | - | - | - | Nonstandard | - | - | ARCOL / Ohmite | - | - | 200 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | MouseReel | - | RWS | 1.126" L x 0.472" W (28.60mm x 12.00mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 8.2 kOhms | - | Wirewound | - | 10W | - | - | Resistors | 10 W | - | Wirewound | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 13 mm | 0.512" (13.00mm) | 28.6 mm | 12 mm | - | - | - | ||
![]() RWS7 2R2 J TR Ohmite | 28 |
| - | - | - | Nonstandard | - | - | ARCOL / Ohmite | - | - | 300 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | - | -55°C ~ 275°C | Cut Tape | - | RWS | 0.807" L x 0.366" W (20.50mm x 9.30mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 2.2 Ohms | - | Wirewound | - | 7W | - | - | Resistors | 7 W | - | Wirewound | - | - | SMD/SMT | - | - | - | - | Wirewound Resistors | - 55 C to + 275 C | - | Pulse Withstanding | Wirewound Resistors - SMD | 10.3 mm | 0.406" (10.31mm) | 20.5 mm | 9.3 mm | - | - | - | ||
![]() LVK20R027FER Ohmite | 236 |
| Datasheet | 17 Weeks | Surface Mount | 2010 (5025 Metric) | WRAPAROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | LVK | 0.197Lx0.098W 5.00mmx2.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | ±50ppm/°C | - | 27mOhm | Matte Tin (Sn) | Thick Film | - | 0.75W 3/4W | HIGH-PRECISION | 8533.21.00.30 | - | 750mW | TR, 7 INCH | - | Rectangular | FIXED RESISTOR | - | 5025 | 0.75W | 2010 | - | - | - | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | 500μm | 0.026 0.65mm | - | - | Unknown | RoHS Compliant | - | ||
![]() APC1206B49K9N Ohmite | 48 |
| - | - | - | 1206 (3216 Metric) | - | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.064551 oz | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 49.9 kOhms | - | Thin Film | - | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | ||
![]() APC1206B4K99N Ohmite | 5279 |
| - | - | - | 1206 (3216 Metric) | - | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 4.99 kOhms | - | Thin Film | - | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | ||
![]() APC0603B200KN Ohmite | 5520 |
| - | - | - | 0603 (1608 Metric) | - | 0603 | ARCOL / Ohmite | 0603 | 1608 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.064551 oz | 50 V | -55°C ~ 155°C | MouseReel | - | APC | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 200 kOhms | - | Thin Film | - | 0.063W, 1/16W | - | - | Resistors | 62.5 mW (1/16 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | ||
![]() APC0805T49R9Z Ohmite | 5464 |
| - | - | - | 0805 (2012 Metric) | - | 0805 | ARCOL / Ohmite | 0805 | 2012 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | 100 V | -55°C ~ 155°C | MouseReel | - | APC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.01% | - | - | - | - | 2 | - | - | ±5ppm/°C | Precision Thin Film Chip Resistors | 49.9 Ohms | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() APC0603B2K00N Ohmite | 4379 |
| - | - | - | 0603 (1608 Metric) | - | 0603 | ARCOL / Ohmite | 0603 | 1608 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.064551 oz | 50 V | -55°C ~ 155°C | MouseReel | - | APC | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 2 kOhms | - | Thin Film | - | 0.063W, 1/16W | - | - | Resistors | 62.5 mW (1/16 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | ||
![]() APC1206B200RN Ohmite | 5454 |
| - | - | - | 1206 (3216 Metric) | - | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 200 Ohms | - | Thin Film | - | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | ||
![]() APC1206B499RN Ohmite | 33 |
| - | - | - | 1206 (3216 Metric) | - | 1206 | ARCOL / Ohmite | 1206 | 3216 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | 150 V | -55°C ~ 155°C | MouseReel | - | APC | 0.120" L x 0.061" W (3.05mm x 1.55mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 499 Ohms | - | Thin Film | - | 0.125W, 1/8W | - | - | Resistors | 125 mW (1/8 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 3.05 mm | 1.55 mm | - | - | - | ||
![]() APC0805B2K00N Ohmite | 3491 |
| - | - | - | 0805 (2012 Metric) | - | 0805 | ARCOL / Ohmite | 0805 | 2012 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.064551 oz | 100 V | -55°C ~ 155°C | MouseReel | - | APC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 2 kOhms | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() APC0805B250RN Ohmite | 16030 |
| - | - | - | 0805 (2012 Metric) | - | 0805 | ARCOL / Ohmite | 0805 | 2012 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.064551 oz | 100 V | -55°C ~ 155°C | MouseReel | - | APC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 250 Ohms | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | - | ||
![]() APC0603B49K9N Ohmite | 5520 |
| - | - | - | 0603 (1608 Metric) | - | 0603 | ARCOL / Ohmite | 0603 | 1608 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.064551 oz | 50 V | -55°C ~ 155°C | MouseReel | - | APC | 0.061" L x 0.031" W (1.55mm x 0.80mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 49.9 kOhms | - | Thin Film | - | 0.063W, 1/16W | - | - | Resistors | 62.5 mW (1/16 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.45 mm | 0.022" (0.55mm) | 1.55 mm | 0.8 mm | - | - | - | ||
![]() APC0805B1K00N Ohmite | 5267 |
| - | - | - | 0805 (2012 Metric) | - | 0805 | ARCOL / Ohmite | 0805 | 2012 | 5000 | Ohmite | + 155 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Non-Compliant | 0.064551 oz | 100 V | -55°C ~ 155°C | MouseReel | - | APC | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±0.1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Precision Thin Film Chip Resistors | 1 kOhms | - | Thin Film | - | 0.1W, 1/10W | - | - | Resistors | 100 mW (1/10 W) | - | Thin Film | - | - | SMD/SMT | - | - | - | - | Thin Film Resistors | - 55 C to+ 155 C | Precision Resistors Thin Film SMD | - | Thin Film Resistors - SMD | 0.55 mm | 0.026" (0.65mm) | 2 mm | 1.25 mm | - | - | - |