- Series
- Resistance
- Temperature Coefficient
- Tolerance
- Features
- Composition
- Height Seated (Max)
- Operating Temperature
- Package / Case
- Size / Dimension
- Number of Terminations
- Mfr
Attribute column
Manufacturer
Ohmite Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Number of Terminals | Shell/Shielding Material | Anti-Sulfurated | Anti-Surge | Base Product Number | Brand | Cable cross section | Cable Ø (max.) | Cable Ø range | Cable Ø up to | Case Code - in | Case Code - mm | Case Size | Case Style | Connection angle | Connections | Contact Finish Mating | Contact Materials | Content | Cross-section range | Current Sensing | Diameter/connectortype | Factory colour | Factory Pack QuantityFactory Pack Quantity | Industrial packaging | Jack diameter | Lead Spacing (nom) | Leading contact (PE) | Manufacturer | Manufacturer part # | Manufacturer Part Number | max. cross section | Max. temperature | Maximum Operating Temperature | Mfr | Min. cross section | Min. temperature | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Operating Temp Range | Package | Package Type | Plug features | Power Rating(s) | Primary Material | Product Depth (mm) | Product Diameter (mm) | Product Status | Reading category | RoHS | RoHS-compliant | Seal | Temperature Range @ Derated Power | Tolerance (+ or -) | Total no. of pins | Type A | Type B | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Fastening Type | Subcategory | Power Rating | Current Rating (Amps) | Technology | Orientation | Shielding | Ingress Protection | Construction | Current Rating | Insulation Color | Military Standard | Shell Finish | Shell Size - Insert | Contact Finish | Termination Style | Number of Outputs | Number of Contacts | Failure Rate | Wire Gauge | Current - Output (Max) | Number of Ports | Shell Size, MIL | Voltage - Output | Mating Cycles | Contact Termination | Product Type | Specifications | Pin or Socket | Product | Features | Product Category | Product Length (mm) | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() V5A 120R J Ohmite | In Stock | - | - | - | - | - | - | - | Silicone | - | - | - | - | - | - | 1mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 mm stackable safety plug | Grey | - | - | 4mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 19A | 19A | 1000V | - | - | - | Scoop-proof,Nestable | - | - | - | - | - | CAT II 1000 V,CAT III 600 V | - | - | - | - | - | - | Banana jack 4 mm | Banana jack 4 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | SLK410-E/N/SIL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V5A 2K7 J Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | 0.25 - 2.5 mm | 0.25mm | - | - | - | - | 180° | Screws | - | - | 1pc(s) | 0.25 - 1.5 mm² | - | - | Blue | - | No | - | - | No | - | 46.032.5054.9 | - | 1.5mm² | +85°C | - | - | 0.25mm² | -40°C | - | - | 16A | 16A | 250V | - | - | - | - | - | - | - | - | - | - | - | Yes | Bayonet | - | - | 2 | - | - | - | - | - | - | - | RST® MINI | - | - | - | - | - | - | - | RST16I3/2S S1 M02 H BL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.20mm | - | - | - | - | - | - | ||
![]() AP750 33R F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | ABB | - | ACH550-BDR-08A8-4+B055+E213 | - | - | + 155 C | - | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 0.035274 oz | - | - | - | Tube | AP750 | - | 1 % | - | - | - | 50 PPM / C | - | Thick Film Power Resistors | 33 Ohms | - | - | - | - | - | - | - | Resistors | 50 W | - | Thick Film | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors General Purpose | - | Thick Film Resistors - SMD | - | 4.5 mm | - | 10.3 mm | 10.1 mm | - | - | - | - | - | ||
![]() AP750 10K F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | ARCOL / Ohmite | - | - | - | - | TO-263-2 (D2PAK) | TO-263-2 (D2PAK) | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | Ohmite | - | - | - | - | + 155 C | - | - | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 0.035274 oz | - | 500 V | - | Tube | AP750 | - | 1 % | - | - | - | 50 PPM / C | - | - | 10 kOhms | - | - | - | High Frequency | - | - | - | Resistors | 50 W | - | Thick Film | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | Thick Film Resistors SMD | - | Thick Film Resistors - SMD | - | 4.5 mm | - | 10.3 mm | 10.1 mm | - | - | - | - | - | ||
![]() MMC12J1803ETP Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMC25F2000E Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MMC12F2004E Ohmite | In Stock | - | - | Through Hole, Right Angle | - | Horizontal | - | - | - | - | Brass, Steel (SPCC) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | -- | - | -- | Tray | -- | - | - | Obsolete | - | Solder | - | USB - A, Stacked | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | -- | -- | - | -- | White | - | - | - | Gold | - | - | 12 | - | - | - | 3 | - | - | -- | - | - | -- | - | - | Board Lock | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() MMC12J4700E Ohmite | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | - | FRCIR | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | - | Bulk | - | - | - | Metal | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | CIR | - | - | - | - | Crimp | - | Plug, Male Pins | - | - | 10 | - | Black | - | - | - | Bayonet Lock | - | - | 13A | - | N (Normal) | - | - | - | - | - | - | Black Zinc Cobalt | 18-1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Clamp, Flame Retardant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEV04V4R70FE Ohmite | In Stock | - | - | - | MELF, 0204 | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | * | 0.055 Dia x 0.138 L (1.40mm x 3.50mm) | ±1% | - | 2 | - | ±50ppm/°C | - | - | 4.7 Ohms | - | Metal Film | - | - | - | 0.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LVK20R020FE Ohmite | 105 |
| - | - | 2010 (5025 Metric) | - | - | 2010 | - | - | - | - | - | TN02 016 | - | - | - | - | - | - | - | - | - | - | - | - | Tin Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol Tuchel Industrial | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | - | ecomate® | 0.197 L x 0.098 W (5.00mm x 2.50mm) | ±1% | - | 4 | - | ±50ppm/°C | - | Stamped | 20 mOhms | - | Thick Film | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | 16-20 AWG | - | - | - | - | - | Crimp | - | - | Socket | - | Anti-Corrosive, Current Sense, Moisture Resistant | - | - | - | 0.026 (0.65mm) | - | - | - | - | - | - | - | ||
![]() RW2R0CB82R5F Ohmite | In Stock | - | - | - | 4122 J-Lead | - | - | 4122 | - | 2 | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | - | - | - | -55C to 150C | Bulk | SMD | - | 2(W) | - | 5.74(mm) | Not Required(mm) | Active | - | - | - | - | 25 TO 150 | 1% | - | - | - | - | - | - | -55°C ~ 150°C | - | * | 0.407 L x 0.226 W (10.34mm x 5.74mm) | ±1% | - | 2 | - | ±20(ppm/°C) | - | Wirewound | 82.5(ohm) | - | Wirewound | - | - | - | 2W | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | - | - | J-Lead | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.34(mm) | - | 0.227 (5.77mm) | - | - | - | - | 5.64(mm) | - | - | ||
![]() MC101821007JE Ohmite | In Stock | - | - | - | - | - | - | - | - | 2 | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | Panduit Corp | - | - | - | - | - | - | - | -55C to 180C | Bulk | SMD | - | 0.75 (3/4)(W) | - | 6.35(mm) | Not Required(mm) | Obsolete | - | - | - | - | - | 5% | - | - | - | - | - | - | -55°C ~ 180°C | - | - | - | ±5% | - | 2 | - | ±100(ppm/°C) | - | Thick Film | 1000000000(ohm) | - | Thick Film | - | - | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | - | - | PAD | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | 6.35(mm) | - | - | - | - | - | - | 0.76(mm) | - | - | ||
![]() TDH35P10K0FE Ohmite | In Stock | - | - | - | D-PAK | - | - | - | - | 2 | - | NO | NO | - | - | - | - | - | - | - | - | Not Required | Molded | - | - | - | - | - | - | NO | - | - | - | - | - | 5.08(mm) | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | -55C to 150C | Retail Package | D-PAK | - | 35(W) | - | 14.4(mm) | Not Required(mm) | Active | - | - | - | - | 25 TO 150 | 1% | - | - | - | - | - | - | - | - | * | - | - | - | - | - | ±50(ppm/°C) | - | Thick Film | 10000(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | - | - | Gull Wing | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.1(mm) | - | - | - | - | - | - | 4.5(mm) | - | - | ||
![]() MEV04V100RFE Ohmite | In Stock | - | - | - | MELF, 0204 | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Advanced Energy | - | - | - | - | - | - | - | - | Box | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | powerMods | 0.055 Dia x 0.138 L (1.40mm x 3.50mm) | ±1% | - | 2 | - | ±50ppm/°C | - | DC Output Module | 100 Ohms | - | Metal Film | - | - | - | 100 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 40A | - | - | 2.5V (1.5 ~ 3.6V) | - | - | - | - | - | - | Remote On/Off, Remote Sense, User Adjustable | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MEV04V470RFE Ohmite | In Stock | - | - | - | MELF, 0204 | - | - | 0204 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 155°C | - | MEV Series | 0.055 Dia x 0.138 L (1.40mm x 3.50mm) | ±1% | - | 2 | - | ±50ppm/°C | - | - | 470 Ohms | - | Metal Film | - | - | - | 0.4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Pulse Withstanding | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VP50KA10 Ohmite | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RW2S0DAR500FE Ohmite | In Stock | - | - | - | - | - | - | - | - | 2 | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | -55C to 150C | Bulk | SMD | - | 2(W) | - | 6.1(mm) | Not Required(mm) | Active | - | - | - | - | 25 TO 150 | 1% | - | - | - | - | - | - | - | - | * | - | - | - | - | - | ±90(ppm/°C) | - | Wirewound | 0.5(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | - | - | J-Lead | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.56(mm) | - | - | - | - | - | - | 5.74(mm) | - | - | ||
![]() RW3R0DB82R0JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MC101821005KT Ohmite | In Stock | - | - | - | - | - | - | - | - | 2 | - | NO | NO | - | - | - | - | - | - | - | - | - | Molded | - | - | - | - | - | - | NO | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | -55C to 180C | Bulk | SMD | - | 0.75 (3/4)(W) | - | 6.35(mm) | Not Required(mm) | Active | - | - | - | - | - | 10% | - | - | - | - | - | - | - | - | * | - | - | - | - | - | 50(ppm/°C) | - | Thick Film | 10000000(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | - | - | PAD | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35(mm) | - | - | - | - | - | - | 0.76(mm) | - | - | ||
![]() MC102521005FE Ohmite | In Stock | - | - | - | - | - | - | - | - | 2 | - | NO | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | - | - | - | - | - | Not Required(mm) | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | - | - | -55C to 180C | Bulk | SMD | - | 1.5(W) | - | 6.35(mm) | Not Required(mm) | Active | - | - | - | - | - | 1% | - | - | - | - | - | - | - | Tape and Reel | * | - | - | - | - | - | 50(ppm/°C) | - | Thick Film | 10000000(ohm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | - | - | Not Required | - | - | - | PAD | - | - | Not Required | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7(mm) | - | - | - | - | - | - | 3.6(mm) | - | - |