- Temperature Coefficient
- Tolerance
- Resistance
- Series
- Composition
- Operating Temperature
- Type
- Mounting Type
- Mfr
- Package
- Power (Watts)
- Product Status
Attribute column
Manufacturer
Ohmite Specialized Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Terminal Shape | Number of Pins | Voltage Rated | Operating Temperature | Packaging | Published | Series | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Pitch | Depth | Construction | Diameter | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GW13J1K00E Ohmite | In Stock | - | Datasheet | 20 Weeks | Flanges | Capacitor, 31.8mm Pitch | LUG | 2 | 940V | -55°C~200°C | Bulk | 2007 | G | ±5% | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | Bleeder, Capacitor | 1kOhm | Wirewound | Capacitor Discharge | - | 13W | 940V | 13W | 31.8mm | - | Cylindrical | 9.5mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() GW10J15K0E Ohmite | In Stock | - | Datasheet | 20 Weeks | Flanges | Capacitor, 22mm Pitch | LUG | 2 | 685V | -55°C~200°C | Bulk | 2012 | G | ±5% | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | Bleeder, Capacitor | 15kOhm | Wirewound | Capacitor Discharge | - | 10W | 685V | 10W | 22mm | - | Cylindrical | 9.5mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() GW13J10K0E Ohmite | In Stock | - | Datasheet | 20 Weeks | Flanges | Capacitor, 31.8mm Pitch | LUG | 2 | 940V | -55°C~200°C | Bulk | 2014 | G | ±5% | yes | Active | 1 (Unlimited) | 2 | Solder | EAR99 | ±100ppm/°C | Bleeder, Capacitor | 10kOhm | Wirewound | Capacitor Discharge | - | 13W | 940V | 13W | 31.8mm | 9.5mm | Cylindrical | 9.5mm | 31.8mm | - | ROHS3 Compliant | Lead Free | ||
![]() IS175A5R0KE Ohmite | In Stock | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | - | - | - | - | Bulk | 2016 | IS | ±10% | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | Bleeder, Braking | 5Ohm | Thick Film | Heatsinkable | - | - | - | 175W | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() IS175B10RKE Ohmite | In Stock | - | Datasheet | - | - | Surface Mount | - | - | - | - | Bulk | - | IS | ±10% | - | Active | 1 (Unlimited) | - | - | - | ±250ppm/°C | Bleeder, Braking | 10Ohm | Thick Film | Heatsinkable | 175W | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |