- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Body Material | Number of Terminals | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Rated Temperature | Product Type | Operating Temperature Range | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | Product Height (mm) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 13FR050E Ohmite | In Stock | - | Datasheet | 17 Weeks | Through Hole | Axial | - | WIRE | - | - | Silicone | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2007 | 10 | 0.205Diax0.571L 5.20mmx14.50mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | - | 50 ppm/°C | - | 50mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | - | 3W | 1kV | TR | 3W | - | - | - | Cylindrical | FIXED RESISTOR | - | - | - | 390mV | 3W | - | 39.7mm | - | - | - | 50 μm | - | - | - | - | - | Current Sense, Non-Inductive | - | - | 5.2mm | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 5CJ5K1 Ohmite | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | - | CENTOHM | - | YES | OHMITE MANUFACTURING CO | Not Required(mm) | Ohmite Mfg Co | 5CJ5K1 | AXIOHM | - | Ohmite | - | - | 350 °C | Bulk | , | - | - | TUBULAR PACKAGE | - | - | Active | 5(W) | Not Required(mm) | 5.56(mm) | Active | 5.54 | Non-Compliant | No | 25 TO 350 | 5% | - | - | - | - | - | - | Axiohm | 0.219" Dia x 0.938" L (5.56mm x 23.83mm) | ±5% | e3 | No | - | - | 2 | - | EAR99 | ±30ppm/°C | Wirewound | 5.1 kOhms | Tin (Sn) | - | - | Wirewound | 5W | FLAMEPROOF | 8533.21.00.80 | Fixed Resistors | - | - | TR | - | WIRE WOUND | - | - | Cylindrical | FIXED RESISTOR | unknown | Not Required | Axial | - | 5 W | - | - | 800 V | - | - | - | - | 25 °C | - | - | - | Moisture Resistant | - | 23.83(mm) | - | - | - | - | - | - | Not Required(mm) | - | - | - | ||
![]() TCH35P2R20JE Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~175°C | Tube | 2006 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±300ppm/°C | - | 2.2Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | - | 35W | 350V | - | 35W | - | 5.33mm | 4.82mm | Rectangular | FIXED RESISTOR | - | - | - | - | - | 4.83mm | 13.7mm | - | - | 5.08mm | 860 μm | 4017 | - | - | - | - | Moisture Resistant | - | - | - | 15.0114mm | 0.591 15.00mm | - | - | 1.397mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MOX91022505FTE Ohmite | In Stock | - | Datasheet | 23 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15kV | - | -55°C~225°C | Bulk | 2005 | Super-Mox | 0.315Diax1.063L 8.00mmx27.00mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 25MOhm | - | - | - | Metal Oxide Film | - | - | - | - | 3.8W | 15kV | - | 3.8W | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 35mm | - | - | - | 800 μm | - | - | - | - | - | High Voltage, Moisture Resistant, Non-Inductive | - | - | 8mm | 27mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TCH35P10R0JE Ohmite | In Stock | - | Datasheet | 18 Weeks | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~175°C | Tube | 2006 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | - | 10Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | - | 35W | 350V | - | 35W | - | 5.33mm | 4.82mm | Rectangular | FIXED RESISTOR | - | - | - | - | - | 4.83mm | 13.7mm | - | - | 5.08mm | 860 μm | 4017 | - | - | - | - | Moisture Resistant | - | - | - | 15.0114mm | 0.591 15.00mm | - | - | 4.826mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ACS5S 2K2 J TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 2.2 kOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | - | ||
![]() ACS5S R56 K TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 560 mOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | - | 12.7 mm | 4.8 mm | - | - | - | - | - | ||
![]() ACS5S 1K2 J TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 1.2 kOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | - | 12.7 mm | 4.8 mm | - | - | - | - | - | ||
![]() ACS5S 4K7 J TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 4.7 kOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | - | 12.7 mm | 4.8 mm | - | - | - | - | - | ||
![]() ACS5S R6 K TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 600 mOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | - | 12.7 mm | 4.8 mm | - | - | - | - | - | ||
![]() ACS5S R82 K TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.138" Dia x 0.512" L (3.50mm x 13.00mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 820 mOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | - | 12.7 mm | 4.8 mm | - | - | - | - | - | ||
![]() ACS5S R3 K TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 300 mOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | - | 12.7 mm | 4.8 mm | - | - | - | - | - | ||
![]() ACS5S R1 K TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 100 mOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | - | 12.7 mm | 4.8 mm | - | - | - | - | - | ||
![]() ACS5S R5 K TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 500 mOhms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | - | - | 12.7 mm | 4.8 mm | - | - | - | - | - | ||
![]() 95NJ120E Ohmite | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | - | 2 | - | - | - | - | OHMITE MANUFACTURING CO | - | Ohmite Mfg Co | 95NJ120E | 90 | - | Ohmite | - | - | 350 °C | Bulk | Axial, | 6.7 mm | 24.6 mm | TUBULAR PACKAGE | Axial | - | Active | - | - | - | Active | 5.5 | - | Yes | - | - | - | - | - | - | - | - | 90 | 0.264" Dia x 0.969" L (6.70mm x 24.60mm) | ±5% | e1 | Yes | - | - | 2 | - | EAR99 | ±30ppm/°C | - | 120 Ohms | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | 5W | FLAME PROOF, NON INDUCTIVE, STANDARD: MIL-R-26 | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | - | - | All-Welded | FIXED RESISTOR | compliant | - | - | - | 5 W | - | 38.1 mm | 495 V | - | - | 0.812 mm | - | 25 °C | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACS5S R9 K TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | - | Ohmite | - | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | - | 900 mOhms | - | - | - | - | 5W | - | - | Resistors | - | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Wirewound Resistors - Through Hole | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACS5S 3K9 J TR Ohmite | In Stock | - | - | - | Through Hole | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | - | Ohmite | - | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Compliant | - | - | - | - | - | - | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | Axial | - | ±20ppm/°C | - | 3.9 kOhms | - | 350 °C | -55 °C | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wirewound Resistors | - | - | - | Wirewound Resistors - Through Hole | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC20GF471J Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 0.150" Dia x 0.406" L (3.80mm x 10.30mm) | ±5% | - | - | - | - | 2 | - | - | - | - | 470 Ohms | - | - | - | Carbon Composition | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACS5S 56R J TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | ACS5S56RJTR | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 56 Ohms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | - | ||
![]() ACS5S 2R7 J TR Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | - | - | - | - | - | ACS5S2R7JTR | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 2.7 Ohms | - | - | - | - | 5W | - | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | - | - | - | Axial | - | - | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | - |