- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Terminal Shape | Supplier Device Package | Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature (Max.) | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Construction | Resistor Type | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Failure Rate | Lead Diameter | Size Code | Rated Temperature | Product Type | Wire/Cable Diameter | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACS5S R68 K TR Ohmite | 1136 |
| - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 680 mOhms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S 3R9 J TR Ohmite | 28 |
| - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 3.9 Ohms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S 5K6 J TR Ohmite | 33 |
| - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 5.6 kOhms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S 1K J TR Ohmite | 145224370 |
| - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 1 kOhms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S 8K2 J TR Ohmite | 50 |
| - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 8.2 kOhms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S 1R8 J TR Ohmite | 15 |
| - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 1.8 Ohms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S R47 K TR Ohmite | In Stock | - | - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 470 mOhms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S 180R J TR Ohmite | In Stock | - | - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 180 Ohms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S R7 K TR Ohmite | In Stock | - | - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 700 mOhms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S 4R7 J TR Ohmite | 38 |
| - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 4.7 Ohms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S R33 K TR Ohmite | 1088 |
| - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±10% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 330 mOhms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S 390R J TR Ohmite | 33 |
| - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 390 Ohms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() B12J3R0E Ohmite | 13 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 625V | - | - | Bulk | 2007 | Brown Devil® 200 | 0.313Diax1.750L 7.94mmx44.45mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 12W | 625V | - | 12W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 7.94mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ACS5S 18K J TR Ohmite | 15 |
| - | - | - | Axial | - | Axial | - | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | - | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 18 kOhms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | - | Wirewound Resistors | - | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() TUM5J330E Ohmite | 1614 |
| Datasheet | 27 Weeks | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | - | Bulk | 2012 | TUM | 0.394 x 0.354 Rectangularx0.866L 10.00mmx9.00mmx22.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | - | 330Ohm | - | - | - | Metal Oxide Film | - | - | - | 5W | - | - | 5W | - | - | Flameproof | FIXED RESISTOR | - | - | 5W | - | 35mm | - | 0.8 mm | 8739 | 70°C | - | - | - | - | Flame Proof, Safety | - | - | 9mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OY82GKE Ohmite | 2577 |
| Datasheet | 22 Weeks | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | - | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | - | 8.2Ohm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | 2W | 400V | TR, 13 INCH | 2W | - | - | Cylindrical | FIXED RESISTOR | - | - | 2W | - | 38mm | - | 800 μm | - | - | - | 787.4 μm | - | - | Moisture Resistant, Pulse Withstanding | - | 7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 20J2K5 Ohmite | In Stock | - | Datasheet | 11 Weeks | Through Hole | Axial | - | - | Ceramic | - | - | - | - | - | - | - | 350°C | - | - | - | - | 720V | - | - | Bulk | 2011 | 20 | 0.394Diax1.858L 10.00mmx47.20mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | - | 2.5kOhm | Tin/Lead (Sn/Pb) | - | - | Wirewound | - | - | - | 10W | 720V | - | 10W | - | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | 0.813 mm | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() MOX-400232007DE Ohmite | In Stock | - | - | - | - | Axial | - | Axial | - | - | - | - | - | Ohmite | - | - | - | Bulk | Active | - | - | - | - | -55°C ~ 220°C | - | - | Mini-Mox | 0.165" Dia x 0.582" L (4.19mm x 14.78mm) | ±0.5% | - | - | - | - | 2 | - | - | ±100ppm/°C | - | 2 GOhms | - | - | - | Thick Film | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | ||
![]() TBH25P10R0JE Ohmite | 220 |
| Datasheet | 23 Weeks | Through Hole | TO-220-2 | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2007 | TBH | 0.402Lx0.187W 10.20mmx4.75mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±200ppm/°C | - | 10Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | NON-INDUCTIVE, RATED POWER DISSIPATED USING HEATSINK | - | 25W | 350V | - | 25W | - | 5.08mm | Rectangular | FIXED RESISTOR | - | 16V | - | 5.08mm | 13.7mm | - | 810 μm | 4019 | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | - | - | 16.002mm | 0.630 16.00mm | - | - | 1.27mm | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TFSE680RJE Ohmite | 6 |
| Datasheet | 18 Weeks | Through Hole | Axial | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7kV | - | -55°C~200°C | Bulk | 2014 | TFS | 0.413 x 0.035 Rectangularx0.827L 10.50mmx0.90mmx21.00mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 680Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | - | - | 1.5W | 7kV | - | 1.5W | - | - | Encapsulated | FIXED RESISTOR | - | - | - | - | 10mm | - | 500 μm | 8341 | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | 1.3mm | - | - | - | - | - | ROHS3 Compliant | - |