- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Wire/Cable Diameter | Features | Diameter | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX-G-012003FE Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 180°C | - | - | Power-Mox | 0.770" Dia x 4.500" L (19.56mm x 114.30mm) | ±1% | - | - | - | - | 2 | - | 50ppm/°C | 200 kOhms | - | - | - | Thick Film | 40W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | ||
![]() OY563KE Ohmite | 5 |
| Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400V | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | 56kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | - | 2W | 400V | TR, 13 INCH | 2W | - | Cylindrical | FIXED RESISTOR | - | - | 2W | 38mm | - | - | 800 μm | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() B8J1K5 Ohmite | 33 |
| Datasheet | 10 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | 350°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2014 | Brown Devil® 200 | 0.313Diax1.000L 7.94mmx25.40mm | ±5% | e3 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 1.5kOhm | Tin (Sn) | - | - | Wirewound | - | - | - | - | 8W | 250V | - | 8W | - | All-Welded | FIXED RESISTOR | - | - | 8W | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 7.95mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MOX200001005FE Ohmite | 314 |
| Datasheet | 16 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | -55°C~155°C | Bulk | 2010 | Mini-Mox | 0.087Diax0.256L 2.20mmx6.50mm | ±1% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 100ppm/°C | 10MOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | 0.25W 1/4W | PRECISION | - | - | 250mW | 500V | - | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | 30mm | - | - | 600 μm | - | - | High Voltage, Moisture Resistant | 2.2mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() OY330KE Ohmite | 354 | - | Datasheet | 22 Weeks | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | 33Ohm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | - | 2W | 400V | TR, 13 INCH | 2W | - | Cylindrical | FIXED RESISTOR | - | 400V | 2W | 38mm | - | - | 800 μm | - | 787.4 μm | Moisture Resistant, Pulse Withstanding | 7mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 23J1R0E Ohmite | 434 |
| Datasheet | 11 Weeks | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 1Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | - | 3W | 135V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MOX-2-123005J Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | OHMITE MANUFACTURING CO | Ohmite Mfg Co | MOX-2-123005J | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | Active | Active | 5.78 | - | No | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 2.120" L (7.87mm x 53.85mm) | ±5% | - | - | - | - | 2 | - | ±50ppm/°C | 30 MOhms | - | - | - | Thick Film | 5W | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | ||
![]() 207A1K000F Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -60°C ~ 150°C | - | - | - | 0.250" Dia x 0.750" L (6.35mm x 19.05mm) | ±1% | - | - | - | - | 2 | - | ±10ppm/°C | 1 kOhms | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-750231003JE Ohmite | 40 |
| - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | MOX750231003JE | MOX | Ohmite | - | 220 °C | -55 °C | Bulk | AXIAL LEADED, ROHS COMPLIANT | 4.19 mm | 22.35 mm | TUBULAR PACKAGE | Axial | Active | Active | 5.56 | - | Yes | - | -55°C ~ 220°C | - | - | Mini-Mox | 0.165" Dia x 0.880" L (4.19mm x 22.35mm) | ±5% | e3 | Yes | - | - | 2 | EAR99 | ±25ppm/°C | 100 kOhms | Matte Tin (Sn) | - | - | Thick Film | 1W | PRECISION | 8533.21.00.90 | FIXED RESISTOR | - | - | - | - | METAL GLAZE/THICK FILM | Tubular | FIXED RESISTOR | compliant | - | 1 W | 38.1 mm | 5000 V | - | 0.508 mm | 25 °C | - | High Voltage | - | - | - | - | - | ||
![]() RC20GF100J Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0.150" Dia x 0.406" L (3.80mm x 10.30mm) | ±5% | - | - | - | - | 2 | - | - | 10 Ohms | - | - | - | Carbon Composition | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | ||
![]() MOX-1-121804K Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.311" Dia x 1.126" L (7.90mm x 28.60mm) | ±1% | - | - | - | - | 2 | - | ±50ppm/°C | 1.8 MOhms | - | - | - | Thick Film | 2.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | ||
![]() AG5JR75E Ohmite | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG5JR75E | AG | Ohmite | - | 275 °C | - | Bulk | Axial, | 8.7 mm | 23.8 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | - | - | 2 | EAR99 | ±50ppm/°C | 750 mOhms | Copper/Nickel (Cu/Ni) | - | - | - | 5W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | 5 W | 38.1 mm | 460 V | - | 0.812 mm | 25 °C | - | Non-Magnetic | - | - | - | - | - | ||
![]() MOX-3-127005J Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 3.120" L (7.87mm x 79.24mm) | ±5% | - | - | - | - | 2 | - | ±50ppm/°C | 70 MOhms | - | - | - | Thick Film | 7.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | ||
![]() MOX-J-014005F Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 180°C | - | - | Power-Mox | 0.770" Dia x 8.000" L (19.56mm x 203.20mm) | ±1% | - | - | - | - | 2 | - | 50ppm/°C | 40 MOhms | - | - | - | Thick Film | 75W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | ||
![]() AG10JR27E Ohmite | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10JR27E | AG | Ohmite | - | 275 °C | - | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | - | - | 2 | EAR99 | ±50ppm/°C | 270 mOhms | Copper/Nickel (Cu/Ni) | - | - | - | 10W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | 10 W | 38.1 mm | 1000 V | - | 0.812 mm | 25 °C | - | Non-Magnetic | - | - | - | - | - | ||
![]() AG10JR42E Ohmite | 60 |
| - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | - | - | - | 2 | - | ±50ppm/°C | 420 mOhms | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Magnetic | - | - | - | - | - | ||
![]() AG10JR24E Ohmite | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10JR24E | AG | Ohmite | - | 275 °C | - | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | - | - | 2 | EAR99 | ±50ppm/°C | 240 mOhms | Copper/Nickel (Cu/Ni) | - | - | - | 10W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | 10 W | 38.1 mm | 1000 V | - | 0.812 mm | 25 °C | - | Non-Magnetic | - | - | - | - | - | ||
![]() MOX-4-125003F Ohmite | In Stock | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 4.120" L (7.87mm x 104.65mm) | ±1% | - | - | - | - | 2 | - | ±25ppm/°C | 500 kOhms | - | - | - | Thick Film | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | ||
![]() AG10JR15E Ohmite | In Stock | - | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | OHMITE MANUFACTURING CO | Ohmite Mfg Co | AG10JR15E | AG | Ohmite | - | 275 °C | - | Bulk | Axial, | 10.3 mm | 45.2 mm | TUBULAR PACKAGE | Axial | Active | Active | 2.1 | - | Yes | - | - | - | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | - | Yes | - | - | 2 | EAR99 | ±50ppm/°C | 150 mOhms | Copper/Nickel (Cu/Ni) | - | - | - | 10W | - | 8533.21.00.80 | Fixed Resistors | - | - | - | - | WIRE WOUND | Welded | FIXED RESISTOR | unknown | - | 10 W | 38.1 mm | 1000 V | - | 0.812 mm | 25 °C | - | Non-Magnetic | - | - | - | - | - | ||
![]() VPR20H10 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |