- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Brand | Manufacturer | Mfr | Mounting Styles | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Technology | Failure Rate | Product Type | Features | Product Category | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX1125235009K Ohmite | In Stock | - | - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 220°C | Mini-Mox | 0.165" Dia x 1.270" L (4.19mm x 32.26mm) | ±10% | 2 | ±100ppm/°C | 500 GOhms | Thick Film | 1.5W | - | - | - | - | High Voltage | - | - | ||
![]() MOX500160RJSE Ohmite | 14 |
| - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 155°C | MOX500 | 0.205" Dia x 0.571" L (5.20mm x 14.50mm) | ±5% | 2 | ±200ppm/°C | 160 Ohms | Metal Oxide Film | 3W | - | - | - | - | Moisture Resistant | - | - | ||
![]() MOX-1-132006JE Ohmite | In Stock | - | - | Axial | Axial | Ohmite | Ohmite | Ohmite | PCB Mount | Bulk | Active | -55°C ~ 210°C | Maxi-Mox | 0.311" Dia x 1.126" L (7.90mm x 28.60mm) | ±5% | 2 | ±50ppm/°C | 200 MOhms | Thick Film | 2W | Resistors | Thick Film | - | Thick Film Resistors | High Voltage | Thick Film Resistors - Through Hole | - | ||
![]() MOX1125231605F Ohmite | In Stock | - | - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 220°C | Mini-Mox | 0.165" Dia x 1.270" L (4.19mm x 32.26mm) | ±1% | 2 | ±25ppm/°C | 16 MOhms | Thick Film | 1.5W | - | - | - | - | High Voltage | - | - | ||
![]() MOX-H-012005K Ohmite | 44 |
| - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 180°C | Power-Mox | 0.770" Dia x 6.000" L (19.56mm x 152.40mm) | ±10% | 2 | 50ppm/°C | 20 MOhms | Thick Film | 50W | - | - | - | - | High Voltage | - | - | ||
![]() 2CF270 Ohmite | In Stock | - | - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | - | Axiohm | 0.219" Dia x 0.375" L (5.56mm x 9.53mm) | ±1% | 2 | ±30ppm/°C | 270 Ohms | Wirewound | 10W | - | - | - | - | Moisture Resistant | - | - | ||
![]() MOX5004221JSE Ohmite | In Stock | - | - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 155°C | MOX500 | 0.205" Dia x 0.571" L (5.20mm x 14.50mm) | ±5% | 2 | ±200ppm/°C | 4.22 kOhms | Metal Oxide Film | 3W | - | - | - | - | Moisture Resistant | - | - | ||
![]() 47F7R5E Ohmite | In Stock | - | - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 275°C | 40 | 0.343" Dia x 1.280" L (8.70mm x 32.50mm) | ±1% | 2 | ±50ppm/°C | 7.5 Ohms | Wirewound | 7W | - | - | - | - | - | - | - | ||
![]() 102A200R0B Ohmite | In Stock | - | - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 230°C | 100 | 0.311" Dia x 2.126" L (7.90mm x 54.00mm) | ±0.1% | 2 | - | 200 Ohms | Ceramic | 0.1W, 1/10W | - | - | - | - | High Voltage, Moisture Resistant, Non-Inductive | - | - | ||
![]() SM102038004FE Ohmite | 143 |
| - | Radial | Radial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 110°C | Slim-Mox | 0.580" L x 0.100" W (14.73mm x 2.54mm) | ±1% | 2 | 50ppm/°C | 8 MOhms | Thick Film | 1W | - | - | - | - | High Voltage, Non-Inductive | - | 0.340" (8.64mm) | ||
![]() SM102031007F4 Ohmite | In Stock | - | - | Radial | Radial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 110°C | Slim-Mox | 0.580" L x 0.100" W (14.73mm x 2.54mm) | ±1% | 2 | 100ppm/°C | 1 GOhms | Thick Film | 1W | - | - | - | - | High Voltage, Non-Inductive | - | 0.340" (8.64mm) | ||
![]() AG5G33RE Ohmite | 54 |
| - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±2% | 2 | ±50ppm/°C | 33 Ohms | - | 5W | - | - | - | - | Non-Magnetic | - | - | ||
![]() TA605PA10R0J Ohmite | In Stock | - | - | Radial | - | - | - | Ohmite | - | Bulk | Active | -55°C ~ 180°C | TA | 1.000" L x 0.100" W (25.40mm x 2.54mm) | ±5% | 2 | ±100ppm/°C | 10 Ohms | Thick Film | 5W | - | - | - | - | - | - | 0.567" (14.40mm) | ||
![]() AG5J390E Ohmite | In Stock | - | - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | 2 | ±50ppm/°C | 390 Ohms | - | 5W | - | - | - | - | Non-Magnetic | - | - | ||
![]() 40J2K0E-B Ohmite | 123 |
| - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 275°C | 40 | 0.406" Dia x 1.902" L (10.30mm x 48.30mm) | ±5% | 2 | ±20ppm/°C | 2 kOhms | Wirewound | 10W | - | - | - | - | - | - | - | ||
![]() AG5G56RE Ohmite | 65 |
| - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±2% | 2 | ±50ppm/°C | 56 Ohms | - | 5W | - | - | - | - | Non-Magnetic | - | - | ||
![]() AG5J4R7 Ohmite | In Stock | - | - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | - | AG | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | ±5% | 2 | ±50ppm/°C | 4.7 Ohms | - | 5W | - | - | - | - | Non-Magnetic | - | - | ||
![]() 12FR010E-B Ohmite | In Stock | - | - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 275°C | 10 | 0.094" Dia x 0.417" L (2.40mm x 10.60mm) | ±1% | 2 | ±100ppm/°C | 10 mOhms | Metal Element | 2W | - | - | - | - | Current Sense | - | - | ||
![]() MOX-400239004FE Ohmite | In Stock | - | - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | -55°C ~ 220°C | Mini-Mox | 0.165" Dia x 0.582" L (4.19mm x 14.78mm) | ±1% | 2 | ±25ppm/°C | 9 MOhms | Thick Film | 0.75W, 3/4W | - | - | - | - | High Voltage | - | - | ||
![]() 3CJ330 Ohmite | 205 |
| - | Axial | Axial | - | - | Ohmite | - | Bulk | Active | - | Axiohm | 0.219" Dia x 0.500" L (5.56mm x 12.70mm) | ±5% | 2 | ±30ppm/°C | 330 Ohms | Wirewound | 10W | - | - | - | - | Moisture Resistant | - | - |