- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Housing Material | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Seal | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Subcategory | Power Rating | Contact Type | Technology | Current Rating | Termination Style | Failure Rate | Product Type | Product | Features | Pressure Range | Product Category | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWW15JR20E Ohmite | 80 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.733346 oz | 700 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 200 mOhms | Wirewound | 15W | Resistors | 15 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 38 mm | 1.535" (39.00mm) | 20 mm | 13 mm | ||
![]() TWW20J75RE Ohmite | 37 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 75 Ohms | Wirewound | 20W | Resistors | 20 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWM15J5K1E Ohmite | 44 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.744633 oz | - | -55°C ~ 275°C | Box | TWM | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 5.1 kOhms | Metal Oxide Film | 15W | Resistors | 15 W | - | Metal Oxide | - | Radial | - | Metal Oxide Resistors | Metal Oxide Film Resistors | Flame Proof, Safety | - | Metal Oxide Resistors | - | - | 1.535" (39.00mm) | - | - | ||
![]() TWW15JR15E Ohmite | 34 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.733346 oz | 700 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 150 mOhms | Wirewound | 15W | Resistors | 15 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 38 mm | 1.535" (39.00mm) | 20 mm | 13 mm | ||
![]() TWW20J270E Ohmite | 68 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 270 Ohms | Wirewound | 20W | Resistors | 20 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWM20J51KE Ohmite | 33 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.744633 oz | - | -55°C ~ 275°C | Box | TWM | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 51 kOhms | Metal Oxide Film | 20W | Resistors | 20 W | - | Metal Oxide | - | Radial | - | Metal Oxide Resistors | Metal Oxide Film Resistors | Flame Proof, Safety | - | Metal Oxide Resistors | - | - | 1.811" (46.00mm) | - | - | ||
![]() TWW20J1R5E Ohmite | 5001 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 1.5 Ohms | Wirewound | 20W | Resistors | 20 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWW20JR56E Ohmite | 33 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 560 mOhms | Wirewound | 20W | Resistors | 20 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWM15J1K0E Ohmite | 33 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.744633 oz | - | -55°C ~ 275°C | Box | TWM | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 1 kOhms | Metal Oxide Film | 15W | Resistors | 15 W | - | Metal Oxide | - | Radial | - | Metal Oxide Resistors | Metal Oxide Film Resistors | Flame Proof, Safety | - | Metal Oxide Resistors | - | - | 1.535" (39.00mm) | - | - | ||
![]() TWW15J100E Ohmite | 4249 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.733346 oz | 700 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 100 Ohms | Wirewound | 15W | Resistors | 15 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 38 mm | 1.535" (39.00mm) | 20 mm | 13 mm | ||
![]() TWW20JR27E Ohmite | 116 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 270 mOhms | Wirewound | 20W | Resistors | 20 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWM15J47KE Ohmite | 33 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.744633 oz | - | -55°C ~ 275°C | Box | TWM | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 47 kOhms | Metal Oxide Film | 15W | Resistors | 15 W | - | Metal Oxide | - | Radial | - | Metal Oxide Resistors | Metal Oxide Film Resistors | Flame Proof, Safety | - | Metal Oxide Resistors | - | - | 1.535" (39.00mm) | - | - | ||
![]() TWW20J10RE Ohmite | 4386 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 10 Ohms | Wirewound | 20W | Resistors | 20 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWM15J7K5E Ohmite | 109 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.744633 oz | - | -55°C ~ 275°C | Box | TWM | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 7.5 kOhms | Metal Oxide Film | 15W | Resistors | 15 W | - | Metal Oxide | - | Radial | - | Metal Oxide Resistors | Metal Oxide Film Resistors | Flame Proof, Safety | - | Metal Oxide Resistors | - | - | 1.535" (39.00mm) | - | - | ||
![]() TWW20JR10E Ohmite | 89 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 100 mOhms | Wirewound | 20W | Resistors | 20 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() TWM20J27KE Ohmite | 37 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.744633 oz | - | -55°C ~ 275°C | Box | TWM | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±350ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 27 kOhms | Metal Oxide Film | 20W | Resistors | 20 W | - | Metal Oxide | - | Radial | - | Metal Oxide Resistors | Metal Oxide Film Resistors | Flame Proof, Safety | - | Metal Oxide Resistors | - | - | 1.811" (46.00mm) | - | - | ||
![]() TWW15JR10E Ohmite | 1661 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.733346 oz | 700 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 100 mOhms | Wirewound | 15W | Resistors | 15 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 38 mm | 1.535" (39.00mm) | 20 mm | 13 mm | ||
![]() TWW20J7R5E Ohmite | 44 |
| - | Radial | Radial | - | Ohmite | 100 | Ohmite | + 275 C | Ohmite | - 55 C | PCB Mount | Box | Active | Details | - | 0.886435 oz | 750 V | -55°C ~ 275°C | Box | TWW | 0.787" L x 0.512" W (20.00mm x 13.00mm) | ±5% | 2 | ±400ppm/°C | Ceramic Housed Radial Terminal Power Resistors | 7.5 Ohms | Wirewound | 20W | Resistors | 20 W | - | Wirewound | - | Radial | - | Wirewound Resistors | Power Resistors Wirewound Cement Filled Ceramic | Flame Proof, Safety | - | Wirewound Resistors - Through Hole | - | 45 mm | 1.811" (46.00mm) | 20 mm | 13 mm | ||
![]() MJ2151FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | Ohmite | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ2213FE Ohmite | In Stock | - | - | - | - | Stainless Steel | - | - | Gems Sensors & Controls | - | Ohmite | - | - | Tape & Reel (TR) | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | 5 A @ 125 VAC, 250 VAC | - | - | - | - | - | 25-100 psi | - | - | - | - | - | - |