- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Number of Terminals | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Lead Spacing (nom) | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Lead Spacing | Lead Diameter | Product Type | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP101 1K2 F 50PPM Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | - | 10 | - | - | Ohmite | + 175 C | - | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | 700 V | - | Tube | AP101 | - | 1 % | - | 50 PPM / C | High Power Resistors | 1.2 kOhms | - | - | - | Resistors | 100 W | Thick Film | - | - | Radial | - | 10.42 mm | 1.62 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | - | 20.96 mm | - | 16.01 mm | 5.21 mm | - | ||
![]() TCH35P7R50FE Ohmite | 102 |
| - | TO-220-2 | TO-220-2 | 2 | - | Molded | - | NO | 5.33(mm) | - | - | Ohmite | - | PCB Mount | -55C to 175C | Tube | TO-220 | 35(W) | 4.82(mm) | Not Required(mm) | Active | - | 25 TO 175 | 1% | - | - | -55°C ~ 175°C | - | TCH Series | 0.400 L x 0.175 W (10.16mm x 4.44mm) | ±1% | 2 | 100ppm/°C | Thick Film | 7.5 Ohms | Thick Film | - | 35W | Resistors | - | Thick Film | Rectangular | Not Required | Radial | - | - | - | Thick Film Resistors | - | Moisture Resistant | - | 10.41(mm) | - | - | 0.787 (20.00mm) | - | - | 15(mm) | ||
![]() MOX-750234906FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Oxide | - | - | - | - | - | - | Metal Oxide Resistors | - | - | - | - | - | - | - | - | - | - | ||
![]() MM4992FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MK1822FE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP836 15R F Ohmite | 47 |
| - | TO-220-2 | TO-220-2 | - | ARCOL / Ohmite | - | 50 | - | - | Ohmite | + 150 C | Ohmite | - 65 C | PCB Mount | - | Tube | - | - | - | - | Active | Details | - | - | 0.070548 oz | 350 V | -65°C ~ 150°C | Tube | AP836 | 0.400 L x 0.175 W (10.16mm x 4.44mm) | 1 % | 2 | 100 PPM / C | High Power Thick Film Resistor | 15 Ohms | Thick Film | - | 35W | Resistors | 35 W | Thick Film | - | - | Radial | - | 5.33 mm | 0.86 mm | Thick Film Resistors | Thick Film Resistors | Non-Inductive | Thick Film Resistors - Through Hole | - | - | 4.82 mm | 0.591 (15.00mm) | 15 mm | 10.41 mm | - | ||
![]() MOX-400231007F1 Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 210°C | - | Mini-Mox | 0.165 Dia x 0.582 L (4.19mm x 14.78mm) | ±1% | 2 | 100ppm/°C | - | 1 GOhms | Thick Film | - | 0.75W, 3/4W | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | ||
![]() MOX-3-121006K Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | + 210 C | Ohmite | - 55 C | PCB Mount | - | Bulk | - | - | - | - | Active | - | - | - | - | 30 kV | -55°C ~ 210°C | - | Maxi-Mox | 0.310 Dia x 3.120 L (7.87mm x 79.24mm) | ±10% | 2 | ±25ppm/°C | Precision Thick Film Axial Terminal | 100 MOhms | Thick Film | - | 7.5W | Resistors | 7.5 W | Thick Film | - | - | Axial | - | - | 0.81 mm | Thick Film Resistors | Thick Film Resistors | High Voltage | - | - | 7.87 mm | - | - | 79.24 mm | - | - | ||
![]() OX103KE-TR Ohmite | 40 |
| - | Axial | Axial | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR);Cut Tape (CT); | - | - | - | - | Active | - | - | - | - | - | -40°C ~ 220°C | - | OX | 0.217 Dia x 0.650 L (5.50mm x 16.50mm) | ±10% | 2 | -1000/ -1600ppm/°C | - | 10 kOhms | Ceramic | - | 1W | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Pulse Withstanding | - | - | - | - | - | - | - | - | ||
![]() MOX-2-135006J1 Ohmite | In Stock | - | - | Axial | Axial | - | - | - | - | - | - | - | + 210 C | Ohmite | - 55 C | PCB Mount | - | Bulk | - | - | - | - | Active | - | - | - | - | 20 kV | -55°C ~ 210°C | - | Mini-Mox | 0.345 Dia x 2.140 L (8.76mm x 54.36mm) | ±5% | 2 | ±100ppm/°C | Precision Thick Film Axial Terminal | 500 MOhms | Thick Film | - | 3W | Resistors | 3 W | Thick Film | - | - | Axial | - | - | 0.81 mm | Thick Film Resistors | Thick Film Resistors | High Voltage | - | - | 8.76 mm | - | - | 54.36 mm | - | - | ||
![]() 1038AS202KN Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Ceramic Comp | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | - | - | - | - | - | - | - | ||
![]() MJ3091FE-R52 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM408035002JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Slim-Mox | - | - | - | - | - | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | - | - | - | ||
![]() AP101 5R F Ohmite | 524 |
| - | TO-247-2 | TO-247 | - | ARCOL / Ohmite | - | 25 | - | - | Ohmite | + 175 C | Ohmite | - 65 C | PCB Mount | - | Tube | - | - | - | - | Active | Details | - | - | 0.132983 oz | 700 V | -65°C ~ 175°C | Tube | AP101 | 0.620 L x 0.195 W (15.75mm x 4.95mm) | 1 % | 2 | 200 PPM / C | - | 5 Ohms | Thick Film | High Power | 100W | Resistors | 100 W | Thick Film | - | - | Radial | - | 9.9 mm | 3.45 mm | Thick Film Resistors | High Power Resistor | Non-Inductive Resistors | Thick Film Resistors - Through Hole | - | - | 20.44 mm | 0.825 (20.96mm) | 15.49 mm | 4.69 mm | - | ||
![]() AP101 1K F Ohmite | 153 |
| - | TO-247-2 | TO-247 | - | ARCOL / Ohmite | - | 25 | - | - | Ohmite | + 175 C | Ohmite | - 65 C | PCB Mount | - | Tube | - | - | - | - | Active | Details | - | - | 0.105822 oz | 700 V | -65°C ~ 175°C | Tube | AP101 | 0.620 L x 0.195 W (15.75mm x 4.95mm) | 1 % | 2 | 100 PPM / C | - | 1 kOhms | Thick Film | High Power | 100W | Resistors | 100 W | Thick Film | - | - | Radial | - | 9.9 mm | 3.45 mm | Thick Film Resistors | High Power Resistor | Non-Inductive Resistors | Thick Film Resistors - Through Hole | - | - | 20.44 mm | 0.825 (20.96mm) | 15.49 mm | 4.69 mm | - | ||
![]() AP836 3R9 F 100PPM Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | - | 10 | - | - | Ohmite | + 150 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | 350 V | - | Tube | AP836 | - | 1 % | - | 100 PPM / C | High Power Resistors | 3.9 Ohms | - | - | - | Resistors | 35 W | Thick Film | - | - | Radial | - | 5.33 mm | 0.86 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | - | 15 mm | - | 10.41 mm | 4.82 mm | - | ||
![]() AP836 3K3 J 100PPM Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | - | 100 | - | - | Ohmite | + 150 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | 350 V | - | Tube | AP836 | - | 5 % | - | 100 PPM / C | High Power Resistors | 3.3 kOhms | - | - | - | Resistors | 35 W | Thick Film | - | - | Radial | - | 5.33 mm | 0.86 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | - | 15 mm | - | 10.41 mm | 4.82 mm | - | ||
![]() AP836 1K5 F 50PPM Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | - | 10 | - | - | Ohmite | + 150 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | 350 V | - | Tube | AP836 | - | 1 % | - | 50 PPM / C | High Power Resistors | 1.5 kOhms | - | - | - | Resistors | 35 W | Thick Film | - | - | Radial | - | 5.33 mm | 0.86 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | - | 15 mm | - | 10.41 mm | 4.82 mm | - | ||
![]() AP101 1R2 F Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | - | 105 | - | - | Ohmite | - | - | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | 0.251912 oz | 700 V | - | Tube | AP101 | - | 1 % | - | - | High Power Resistors | 1.2 Ohms | - | - | - | Resistors | 100 W | Thick Film | - | - | Radial | - | 10.42 mm | 1.62 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | - | 20.96 mm | - | 16.01 mm | 5.21 mm | - | ||
![]() AP101 33R F 50PPM Ohmite | In Stock | - | - | - | - | - | ARCOL / Ohmite | - | 10 | - | - | Ohmite | - | - | - | PCB Mount | - | - | - | - | - | - | - | Details | - | - | - | 700 V | - | Tube | AP101 | - | 1 % | - | 50 PPM / C | High Power Resistors | 33 Ohms | - | - | - | Resistors | 100 W | Thick Film | - | - | Radial | - | 10.42 mm | 1.62 mm | Thick Film Resistors | Thick Film Resistors Leaded | - | Thick Film Resistors - Through Hole | - | - | 20.96 mm | - | 16.01 mm | 5.21 mm | - |