- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Terminals | Case Style | Flame-Proof Support | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Package Type | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Series | Temperature Coefficient | Type | Resistance | Composition | Construction | Military Standard | Termination Style | Lead Length | Failure Rate | Terminal Type | Wattage | Product Length (mm) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SM104RD-0006 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PF1J1K0 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 21J560 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OH2015 Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 184A127K0T Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 13FR070E-B Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEH100L5R00JE Ohmite | In Stock | - | - | 2 | Molded | NO | 10.42(mm) | - | - | - | -55C to 175C | - | - | 3.5/100(W) | 5.21(mm) | Not Required(mm) | - | - | 25 TO 175 | 5% | - | ±100(ppm/°C) | Thick Film | 5(ohm) | - | Rectangular | Not Required | Radial | - | Not Required | - | - | 16.01(mm) | 20.96(mm) | ||
![]() MOX-5-132005F Ohmite | In Stock | - | - | 2 | Epoxy | NO | Not Required(mm) | - | - | Ohmite | -55C to 210C | Bulk | - | 6(W) | Not Required(mm) | 8.76(mm) | Active | - | 25 TO 110 | 1% | * | ±25(ppm/°C) | Thick Film | 20000000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 130.56(mm) | Not Required(mm) | ||
![]() RX-1M1003DE Ohmite | 729 |
| - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-400221002J Ohmite | In Stock | - | - | 2 | SILICONE | NO | Not Required(mm) | - | - | Ohmite | -55C to 220C | Bulk | - | 0.35(W) | Not Required(mm) | 3.56(mm) | Active | - | 70 TO 210 | 5% | * | ±25/±50(ppm/°C) | Thick Film | 10000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 13.21(mm) | Not Required(mm) | ||
![]() SM306025002DE Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-400227505J Ohmite | In Stock | - | - | 2 | SILICONE | NO | Not Required(mm) | - | - | Ohmite | -55C to 220C | Bulk | - | 0.35(W) | Not Required(mm) | 3.56(mm) | Active | - | 70 TO 210 | 5% | * | ±25/±50(ppm/°C) | Thick Film | 75000000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 13.21(mm) | Not Required(mm) | ||
![]() MOX-3-624003F Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX1125231006G Ohmite | In Stock | - | - | 2 | Epoxy | NO | Not Required(mm) | - | - | Ohmite | -55C to 220C | Bulk | - | 1.5(W) | Not Required(mm) | 4.19(mm) | Active | - | 25 TO 110 | 2% | * | ±25/±50(ppm/°C) | Thick Film | 100000000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 32.26(mm) | Not Required(mm) | ||
![]() 43F7R5E-B Ohmite | In Stock | - | - | 2 | - | NO | Not Required(mm) | - | - | Ohmite | - | Bulk | - | 3(W) | Not Required(mm) | 5.6(mm) | Active | - | 25 TO 275 | 1% | * | ±50(ppm/°C) | Wirewound | 7.5(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 15.1(mm) | Not Required(mm) | ||
![]() SM103025007K Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | Bulk | - | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OH1135 Ohmite | In Stock | - | - | 2 | Molded | NO | Not Required(mm) | - | - | - | - | - | - | 2(W) | Not Required(mm) | 8.1(mm) | - | - | 70 TO 150 | 5% | - | - | Carbon Composition | 11000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 18.3(mm) | Not Required(mm) | ||
![]() OK1345 Ohmite | In Stock | - | - | - | Conformal Coated | - | Not Required(mm) | Ohmite | OK1035 | - | - | - | Axial Lead | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | No | - | 5% | - | -700(ppm/°C) | Carbon Film | 130K Ohms | Carbon Film | - | Not Required | Axial | 1.102 | Not Required | Axial Leads | 0.25 | 6.8(mm) | Not Required(mm) | ||
![]() OC7555 Ohmite | In Stock | - | - | 2 | Molded | NO | Not Required(mm) | - | - | - | - | - | - | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | - | 70 TO 150 | 5% | - | - | Carbon Composition | 7500000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 7.7(mm) | Not Required(mm) | ||
![]() OC1025 Ohmite | In Stock | - | - | 2 | Molded | NO | Not Required(mm) | - | - | - | - | - | - | 0.25 (1/4)(W) | Not Required(mm) | 2.5(mm) | - | - | 70 TO 150 | 5% | - | - | Carbon Composition | 1000(ohm) | - | Cylindrical | Not Required | Axial | - | Not Required | - | - | 7.7(mm) | Not Required(mm) |