- Resistance
- Tolerance
- Composition
- Features
- Number of Terminations
- Package / Case
- Size / Dimension
- Temperature Coefficient
- Series
- Operating Temperature
- Height Seated (Max)
- Mfr
Attribute column
Manufacturer
Ohmite Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Body Material | Number of Terminals | Case Style | Flame-Proof Support | Lead Spacing (nom) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Package | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | RoHS | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage, Rating | Wire Size | Operating Temperature | Series | Tolerance | Temperature Coefficient | Type | Resistance | Subcategory | Power Rating | Technology | Construction | Military Standard | Termination Style | Failure Rate | Product Type | Stud Size | Product | Product Length | Product Length (mm) | Diameter | Length | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX96021007JVE Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-3-121005J Ohmite | In Stock | - | - | - | 2 | SILICONE | NO | Not Required(mm) | - | Ohmite | - | - | -55C to 210C | Bulk | 7.5(W) | Not Required(mm) | 7.87(mm) | Active | Non-Compliant | 70 TO 210 | 5% | - | - | - | * | - | ±25(ppm/°C) | Thick Film | 10000000(ohm) | - | - | - | Cylindrical | Not Required | Axial | Not Required | - | - | - | - | 79.24(mm) | - | - | Not Required(mm) | ||
![]() MOX-750233303FE Ohmite | In Stock | - | - | - | 2 | Epoxy | NO | Not Required(mm) | - | Ohmite | - | - | -55C to 220C | Bulk | 1(W) | Not Required(mm) | 4.19(mm) | Active | Non-Compliant | 25 TO 110 | 1% | - | - | - | * | - | ±25/±50(ppm/°C) | Thick Film | 330000(ohm) | - | - | - | Cylindrical | Not Required | Axial | Not Required | - | - | - | - | 22.35(mm) | - | - | Not Required(mm) | ||
![]() MOX-1-133300F Ohmite | In Stock | - | - | - | 2 | Epoxy | NO | Not Required(mm) | - | Ohmite | - | - | -55C to 220C | Bulk | 2(W) | Not Required(mm) | 8.76(mm) | Active | - | 25 TO 110 | 1% | - | - | - | * | - | ±25(ppm/°C) | Thick Film | 330(ohm) | - | - | - | Cylindrical | Not Required | Axial | Not Required | - | - | - | - | 28.96(mm) | - | - | Not Required(mm) | ||
![]() MOX-400233004F Ohmite | In Stock | - | - | - | 2 | Epoxy | NO | Not Required(mm) | - | Ohmite | - | - | -55C to 220C | Bulk | 0.75 (3/4)(W) | Not Required(mm) | 4.19(mm) | Active | - | 25 TO 110 | 1% | - | - | - | * | - | ±25/±50(ppm/°C) | Thick Film | 3000000(ohm) | - | - | - | Cylindrical | Not Required | Axial | Not Required | - | - | - | - | 14.78(mm) | - | - | Not Required(mm) | ||
![]() TA303PA200KK Ohmite | In Stock | - | - | Copper | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | Active | - | - | - | - | 16 to 14, 16 AWG | -40 to 150 °C | * | - | - | Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | 3.5 mm | - | 17.85 mm | - | - | - | - | ||
![]() MOX-750237036F1 Ohmite | 2 | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-2-135006B Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX1125731008K Ohmite | 1 | - | - | - | 2 | Epoxy | NO | Not Required(mm) | - | Ohmite | - | - | -55C to 220C | Bulk | 1.5(W) | Not Required(mm) | 4.19(mm) | Active | - | 25 TO 110 | 10% | - | - | - | * | - | ±25/±100(ppm/°C) | Thick Film | 10000000000(ohm) | - | - | - | Cylindrical | Not Required | Axial | Not Required | - | - | - | - | 32.26(mm) | - | - | Not Required(mm) | ||
![]() MOX1125231006F4 Ohmite | 21 |
| - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | Active | Non-Compliant | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM102032806F Ohmite | In Stock | - | - | - | - | - | - | - | - | Ohmite | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM103032493F Ohmite | 71 |
| - | - | 2 | Epoxy | NO | 15.24(mm) | - | Ohmite | - | - | -55C to 110C | Bulk | 1.25(W) | 2.54(mm) | Not Required(mm) | Active | - | 25 TO 110 | 1% | - | - | - | * | - | ±50(ppm/°C) | Thick Film | 249000(ohm) | - | - | - | Planar | Not Required | Radial | Not Required | - | - | - | - | 21.08(mm) | - | - | 8.64(mm) | ||
![]() MOX-400229504FE Ohmite | In Stock | - | - | - | 2 | SILICONE | NO | Not Required(mm) | - | Ohmite | - | - | -55C to 220C | Bulk | 0.35(W) | Not Required(mm) | 3.56(mm) | Active | - | 70 TO 210 | 1% | - | - | - | * | - | ±25/±50(ppm/°C) | Thick Film | 9500000(ohm) | - | - | - | Cylindrical | Not Required | Axial | Not Required | - | - | - | - | 13.21(mm) | - | - | Not Required(mm) | ||
![]() SM206035007F Ohmite | In Stock | - | - | - | 2 | Epoxy | NO | 35.56(mm) | - | Ohmite | - | - | -55C to 110C | Bulk | 2.5(W) | 2.54(mm) | Not Required(mm) | Active | - | 25 TO 110 | 1% | - | - | - | * | - | ±100(ppm/°C) | Thick Film | 5000000000(ohm) | - | - | - | Planar | Not Required | Radial | Not Required | - | - | - | - | 40.13(mm) | - | - | 14.99(mm) | ||
![]() OUM182KE Ohmite | 1111 |
| - | - | - | - | - | - | + 200 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | 400 V | - | - | OUM | 10 % | - 3000 PPM / C | Composite Film Ceramic Composition | 1.8 kOhms | Resistors | 1 W | Ceramic Comp | - | - | SMD/SMT | - | Ceramic Composition Resistors | - | Resistors Ceramic Composition | - | - | 4.6 mm | 14.6 mm | - | ||
![]() J168P13801A Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resistors | - | Metal Film | - | - | - | - | Metal Film Resistors | - | - | - | - | - | - | - | ||
![]() SM104021001F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Slim-Mox | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | ||
![]() SM104026600F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Slim-Mox | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | ||
![]() SM104025200F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Slim-Mox | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - | ||
![]() SM104022301F Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Slim-Mox | - | - | - | - | Resistors | - | Thick Film | - | - | - | - | Thick Film Resistors | - | - | - | - | - | - | - |